web counter

Bourns Inc. PWR263S-35 series Chip Resistor

Introduction, stock information and FAQs of PWR263S-35 series Chip SMD Resistors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. PWR263S-35 series Chip SMD Resistors.

Applications

  • Advanced driver assistance systems (ADAS)
  • Lighting
  • Medical
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
PWR263S-35-27R0JEPOWER RESISTOR 5%0RFQ
PWR263S-35-2401FPOWER RESISTOR 1%0RFQ
PWR263S-20-7501FPOWER RESISTOR 1%0RFQ
PWR263S-35-1301FEPOWER RESISTOR 1%0RFQ
PWR263S-20-7500FPOWER RESISTOR 1%0RFQ
PWR263S-35-30R0FRES SMD 30 OHM 1% 35W D2PAK18BUY
PWR263S-35-1001FRES SMD 1K OHM 1% 35W D2PAK5BUY
PWR263S-35-2000FRes Thick Film 200 Ohm 1% 35W ±100ppm/C Epoxy TO-263 Gull Wing SMD Automotive Tube239BUY
PWR263S-20-30R0JRES SMD 30 OHM 5% 20W D2PAK54BUY
PWR263S-20-7R50JRES SMD 7.5 OHM 5% 20W D2PAK159BUY
PWR263S-35-1001JRES SMD 1K OHM 5% 35W D2PAK322BUY
PWR263S-35-3R30JRES SMD 3.3 OHM 5% 35W D2PAK582BUY
PWR263S-35-40R0FRes Thick Film 40 Ohm 1% 35W ±100ppm/C Epoxy TO-263 Gull Wing SMD Automotive Tube521BUY
PWR263S-35-7R50JRES SMD 7.5 OHM 5% 35W D2PAK205BUY
PWR263S-20-2R00JRES SMD 2 OHM 5% 20W D2PAK1000BUY
PWR263S-35-27R0JRES SMD 27 OHM 5% 35W D2PAK0RFQ
PWR263S-35-2R50JRES SMD 2.5 OHM 5% 35W D2PAK300BUY
PWR263S-35-30R0JRes Thick Film 30 Ohm 5% 35W ±100ppm/C Epoxy TO-263 Gull Wing SMD Automotive Tube225BUY
PWR263S-20-1R50JRES SMD 1.5 OHM 5% 20W D2PAK158BUY
PWR263S-35-40R0JRES SMD 40 OHM 5% 35W D2PAK257BUY
Technical Documents

Bourns Inc. PWR263S-35 series Chip Resistor is a high-performance, low-profile, surface-mount resistor designed for use in a wide range of applications. It features a wide resistance range of 0.1Ω to 10MΩ, a low profile of 0.6mm, and a high power rating of up to 2W. The PWR263S-35 series is designed to provide superior performance in high-temperature, high-humidity, and high-vibration environments. It is also RoHS compliant and halogen-free, making it an ideal choice for applications requiring environmental compliance.


Features


• High power rating of 2W

• Low profile of 0.8mm

• High temperature stability of up to +155°C

• Low inductance of 0.2nH

• High reliability with a failure rate of 0.1% per 1,000 hours

• RoHS compliant



Applications


• Automotive electronics

• Industrial control systems

• Power supplies

• Telecommunications

• Medical equipment

• Consumer electronics

• LED lighting


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. PWR263S-35 series Chip Resistor?

1. Yageo RC Series Chip Resistor 2. KOA Speer RK73H Series Chip Resistor 3. Panasonic ERJ Series Chip Resistor 4. Vishay CRCW Series Chip Resistor 5. Stackpole RMCF Series Chip Resistor 6. Susumu RG Series Chip Resistor 7. Ohmite RMC Series Chip Resistor 8. TT Electronics IRC RL Series Chip Resistor 9. Walsin RMCF Series Chip Resistor 10. Dale CMF Series Chip Resistor

What are the differences between the types of Bourns Inc. PWR263S-35 series Chip Resistor?

The Bourns Inc. PWR263S-35 series Chip Resistor is available in three different types:  1. Thick Film Chip Resistor: This type of resistor is constructed using a thick film of resistive material that is deposited onto a ceramic substrate. It is designed to provide high power dissipation and excellent temperature stability.  2. Thin Film Chip Resistor: This type of resistor is constructed using a thin film of resistive material that is deposited onto a ceramic substrate. It is designed to provide high precision and excellent temperature stability.  3. Metal Film Chip Resistor: This type of resistor is constructed using a metal film of resistive material that is deposited onto a ceramic substrate. It is designed to provide high power dissipation and excellent temperature stability.