web counter

Bourns Inc. PWR4318 series Chip Resistor

Introduction, stock information and FAQs of PWR4318 series Chip SMD Resistors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. PWR4318 series Chip SMD Resistors.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
PWR4318W1R00JERES SMD 1 OHM 5% 2W 43181500BUY
PWR4318W24R0JERES SMD 24 OHM 5% 2W 431822RFQ
PWR4318W20R0JERES SMD 20 OHM 5% 2W 43180RFQ
PWR4318W2R20JERES SMD 2.2 OHM 5% 2W 431834BUY
PWR4318WR250JERES SMD 250 MOHM 5% 2W 43180RFQ
PWR4318W15R0JERES SMD 15 OHM 5% 2W 43180RFQ
PWR4318W3R90JERES SMD 3.9 OHM 5% 2W 43180RFQ
PWR4318W5R10JERES SMD 5.1 OHM 5% 2W 43180RFQ
PWR4318W33R0JERES SMD 33 OHM 5% 2W 43180RFQ
PWR4318W75R0JERES SMD 75 OHM 5% 2W 43180RFQ
PWR4318W82R0JERES SMD 82 OHM 5% 2W 43180RFQ
PWR4318W2500JERES SMD 250 OHM 5% 2W 43180RFQ
PWR4318W1R10FRES SMD 1.1 OHM 1% 2W 431840BUY
PWR4318WR600FRES SMD 600 MOHM 1% 2W 4318295BUY
PWR4318W33R0JRES SMD 33 OHM 5% 2W 43180RFQ
PWR4318W10R0JERES SMD 10 OHM 5% 2W 4318571BUY
PWR4318WR750JERES SMD 750 MOHM 5% 2W 431834RFQ
PWR4318WR500JERES SMD 500 MOHM 5% 2W 4318433BUY
PWR4318W5R00JERES SMD 5 OHM 5% 2W 43184537BUY
PWR4318W1001JERES SMD 1K OHM 5% 2W 4318757RFQ
Technical Documents

Description


Bourns Inc. PWR4318 series Chip Resistor is a high-power, high-reliability chip resistor designed for use in a wide range of applications. It features a low-profile design, high-temperature stability, and excellent electrical performance. The PWR4318 series is available in a variety of sizes and resistance values, making it suitable for a variety of applications. It is also RoHS compliant and UL recognized, making it a reliable and safe choice for your application.



Features


• High power rating of 0.25W

• Low resistance values from 0.1Ω to 10MΩ

• High temperature stability

• Low inductance

• RoHS compliant

• AEC-Q200 qualified


Applications


• Automotive electronics

• Industrial control systems

• Power supplies

• Motor control

• Lighting systems

• Telecommunications

• Audio/video equipment

• Medical equipment


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. PWR4318 series Chip Resistor?

1. Yageo RC Series Chip Resistor 2. KOA Speer RK73H Series Chip Resistor 3. Panasonic ERJ Series Chip Resistor 4. Vishay CRCW Series Chip Resistor 5. Stackpole RMCF Series Chip Resistor 6. Susumu RG Series Chip Resistor 7. Ohmite RMC Series Chip Resistor 8. Walsin RMCF Series Chip Resistor 9. TT Electronics IRC Series Chip Resistor 10. KOA Speer RK73B Series Chip Resistor

What are the differences between the types of Bourns Inc. PWR4318 series Chip Resistor?

The Bourns Inc. PWR4318 series Chip Resistor is available in three different types:  1. Thick Film Chip Resistor: This type of resistor is constructed using a thick film of resistive material that is deposited onto a ceramic substrate. It is designed to provide high power dissipation and excellent temperature stability.  2. Thin Film Chip Resistor: This type of resistor is constructed using a thin film of resistive material that is deposited onto a ceramic substrate. It is designed to provide high precision and excellent temperature stability.  3. Metal Film Chip Resistor: This type of resistor is constructed using a metal film of resistive material that is deposited onto a ceramic substrate. It is designed to provide high power dissipation and excellent temperature stability.