web counter

Intel Enpirion® 5300 series DC DC Converters

Introduction, stock information and FAQs of Enpirion® 5300 series Off-board DC DC Converters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Intel Enpirion® 5300 series Off-board DC DC Converters.

Applications

  • Advanced driver assistance systems (ADAS)
  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
EN6338QIUltra Small 3A High Efficiency P0RFQ
EP5357HUIDC/DC CONVERTER 1.8-3.3V 2W0RFQ
EM2130H01QIDC DC CONVERTER 1.35-3.6V1436RFQ
EM2130L01QIDC DC CONVERTER 0.7-1.325V235RFQ
EM2130L02QIModule DC-DC 1-OUT 0.7V to 1.325V 30A 104-Pin QFN Tray0RFQ
EN2392QIDC DC CONVERTER 0.75-3.3V250RFQ
EN5310DCVoltage Regulators - Switching Regulators 1A Voltage Mode Synchronous Buck PWM0RFQ
EM2030L01QIDC DC CONVERTER 0.5V-1.325V10000RFQ
EV1380QIENPIRION EV1380QI DC-DC Switching Sync- Buck (Step Down) Regulator, Adj., 1.16V-1.65Vin, 580mV-825mV/8A out, QFN-681302RFQ
EP5382QIDC/DC CONVERTER 0.6-5.05V 4W10000RFQ
EP5358HUADC DC CONVERTER 1.8-3.3V 2W0RFQ
EN5311QIENPIRION EN5311QI DC-DC Switching Buck Step Down Regulator, Adjustable, 2.4V-5.5Vin, 600mV-4.9Vout, 1Aout, QFN-201777RFQ
EP5388QIENPIRION EP5388QI DC-DC Switching Buck Step Down Regulator, Adjustable, 2.4V-5.5Vin, 603mV-5Vout, 0.8Aout, QFN-161000RFQ
EN5339QIDC DC CONVERTER 0.6-4.6V 14W500RFQ
EN5335QIDC/DC CONVERTER 0.8-3.3V 10W2500RFQ
EN6337QIDC DC CONVERTER 0.6-6.285V2000RFQ
EN6340QIDC DC CONVERTER 0.75-6.28V0RFQ
EN6347QIENPIRION EN6347QI DC-DC Switching Buck Step Down Regulator, Adjustable, 2.5V-6.6Vin, 600mV-6.24Vout, 4Aout, QFN-3839500RFQ
EN6347QADC DC CONVERTER 0.6-6.24V500RFQ
EN5394QIENPIRION EN5394QI DC-DC Switching Buck Step Down Regulator, Adjustable, 2.375V-6.6Vin, 600mV-5.88Vout, 9Aout, QFN-682000RFQ
Technical Documents

Description


The Intel Enpirion® 5300 series DC DC Converters are a family of high-efficiency, high-density, and low-cost DC-DC converters designed to meet the needs of a wide range of applications. These converters offer a wide input voltage range, high efficiency, and low output ripple. They are designed to provide reliable power conversion in a variety of applications, including automotive, industrial, and consumer electronics. The 5300 series is available in a variety of packages, including surface mount, through-hole, and open-frame. The 5300 series is also designed to meet the requirements of the latest Intel® Core™ processor family.



Features


• High efficiency up to 95%

• Wide input voltage range of 4.5V to 14V

• Output voltage range of 0.6V to 5.5V

• Output current up to 30A

• Low output ripple and noise

• Over-temperature, over-current, and over-voltage protection

• RoHS compliant

• Small size and low profile



Applications


• Automotive infotainment systems

• Automotive powertrain systems

• Industrial automation

• Medical equipment

• Networking and communications

• Portable electronics

• Power management

• Renewable energy systems

• Robotics

• Test and measurement equipment


Frequently Asked Questions

What are the Alternative Products of Intel Enpirion® 5300 series DC DC Converters?

1. Texas Instruments TPS5430x Series DC/DC Converters 2. Vicor VTM Series DC/DC Converters 3. Murata OKI-78SR Series DC/DC Converters 4. ON Semiconductor NCP15x Series DC/DC Converters 5. Analog Devices ADP50xx Series DC/DC Converters 6. STMicroelectronics L5973D Series DC/DC Converters 7. Maxim Integrated MAX17590 Series DC/DC Converters 8. Diodes Incorporated AP7xxx Series DC/DC Converters 9. Renesas ISL8xxx Series DC/DC Converters 10. Microchip Technology MCP16xx Series DC/DC Converters

What are the differences between the types of Intel Enpirion® 5300 series DC DC Converters?

The Intel Enpirion 5300 series DC DC converters come in three different types:  1. Non-Isolated Point-of-Load (POL) DC-DC Converters: These converters are designed to provide a regulated output voltage from a single input voltage source. They are ideal for applications that require a low-cost, low-profile solution.  2. Isolated Point-of-Load (POL) DC-DC Converters: These converters are designed to provide a regulated output voltage from a single input voltage source, while also providing isolation between the input and output. They are ideal for applications that require a higher level of protection from electrical noise and interference.  3. High-Efficiency DC-DC Converters: These converters are designed to provide a regulated output voltage from a single input voltage source, while also providing high efficiency. They are ideal for applications that require a high level of efficiency and power savings.