web counter

Intel MAX® V series CPLDs (Complex Programmable Logic Devices)

Introduction, stock information and FAQs of MAX® V series CPLDs

In this article, you will be informed of the features, applications, PDF datasheets, alternative items, and the most recent stock and pricing information of Intel MAX® V series CPLDs.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
EPM240F100C5NALTERA EPM240F100C5N CPLD, MAX II, 240 ELEMENTS, 100FBGA0RFQ
EPM570M100C5NALTERA EPM570M100C5NCPLD, MAX II, 570 ELEMENTS, 100MBGA10000RFQ
5M80ZE64A5NIC CPLD 64MC 7.5NS 64EQFP25BUY
EPM570F256I5NCPLD MAX® II Family 440 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA Tray45RFQ
EPM7032AELC44-10IC CPLD 32MC 10NS 44PLCC0BUY
5M80ZM64C5NALTERA 5M80ZM64C5N CPLD, MAX V, 80 LE, 64MBGA0BUY
5M40ZM64C4NCPLD - Complex Programmable Logic Devices CPLD - MAX V 32 Macro 30 IOs0RFQ
5M160ZM68C4NIC CPLD 128MC 7.5NS 68MBGA18BUY
5M160ZT100A5NCPLD - Complex Programmable Logic Devices 128 Macrocells Flash 79 IOs 1.8 V 25 uA10000RFQ
5M80ZM64C4NCPLD - Complex Programmable Logic Devices CPLD - MAX V 64 Macro 30 IOs36BUY
EPM7032AELC44-4NIC CPLD 32MC 4.5NS 44PLCC6BUY
5M80ZM68C4NIC CPLD 64MC 7.5NS 68MBGA1383BUY
5M40ZM64I5NCPLD - Complex Programmable Logic Devices CPLD - MAX V 32 Macro 30 IOs0BUY
5M1270ZT144I5IC CPLD 980MC 6.2NS 144TQFP0RFQ
5M80ZT100C4NIC CPLD 64MC 7.5NS 100TQFP38BUY
EPM240GF100I5NIC CPLD 192MC 4.7NS 100FBGA25RFQ
EPM570GT100C5IC CPLD 440MC 5.4NS 100TQFP23BUY
EPM7064AEFC100-10NCPLD MAX 7000A Family 1.25K Gates 64 Macro Cells 100MHz 3.3V 100-Pin FBGA0RFQ
EPM570GT100C3IC CPLD 440MC 5.4NS 100TQFP9BUY
EPM7064AELI44-7CPLD MAX 7000A Family 1.25K Gates 64 Macro Cells 135.1MHz 3.3V 44-Pin PLCC3000RFQ
Technical Documents

The Intel MAX® V series CPLDs (Complex Programmable Logic Devices) are a family of programmable logic devices that offer a high level of integration and flexibility. They are designed to meet the needs of a wide range of applications, from low-cost consumer electronics to high-end industrial and automotive applications. The MAX® V series CPLDs feature a wide range of features, including high-speed logic, low-power operation, and a wide range of I/O options. They are also highly configurable, allowing for custom designs to meet specific application requirements. The MAX® V series CPLDs are ideal for applications that require a high level of integration, flexibility, and performance.


Features


* High-density architecture: The Intel MAX® V series CPLDs feature up to 10,000 logic elements, providing up to 10 times the density of previous generations of CPLDs.

* High-speed performance: The Intel MAX® V series CPLDs offer up to twice the performance of previous generations of CPLDs.

* Low power consumption: The Intel MAX® V series CPLDs feature low power consumption, making them ideal for battery-powered applications.

* Enhanced security: The Intel MAX® V series CPLDs feature enhanced security features, such as secure boot and secure erase, to protect against unauthorized access.


Applications


* Automotive: The Intel MAX® V series CPLDs are ideal for automotive applications, such as engine control, body control, and infotainment systems.

* Industrial: The Intel MAX® V series CPLDs are ideal for industrial applications, such as factory automation, process control, and machine vision.

* Consumer: The Intel MAX® V series CPLDs are ideal for consumer applications, such as home automation, gaming, and home entertainment systems.

* Medical: The Intel MAX® V series CPLDs are ideal for medical applications, such as patient monitoring, medical imaging, and drug delivery systems.


Frequently Asked Questions

What are the Alternative Products of Intel MAX® V series CPLDs (Complex Programmable Logic Devices)?

1. Xilinx Spartan-6 FPGA 2. Altera Cyclone IV FPGA 3. Lattice MachXO2 CPLD 4. Microchip PIC Microcontroller 5. Atmel AVR Microcontroller 6. Renesas RX Microcontroller 7. STMicroelectronics STM32 Microcontroller 8. NXP LPC Microcontroller 9. Microchip dsPIC Digital Signal Controller 10. Texas Instruments MSP430 Microcontroller

What are the differences between the types of Intel MAX® V series CPLDs (Complex Programmable Logic Devices)?

The Intel MAX® V series CPLDs are available in three different types: MAX® V CPLD, MAX® V CPLD with Enhanced Configuration, and MAX® V CPLD with Enhanced Security.   The MAX® V CPLD is the basic version of the CPLD and is designed for applications that require low-cost, low-power, and low-density logic. It offers up to 8K logic elements, up to 8K bits of RAM, and up to 8K bits of ROM.  The MAX® V CPLD with Enhanced Configuration offers additional features such as enhanced configuration options, enhanced security, and enhanced performance. It offers up to 16K logic elements, up to 16K bits of RAM, and up to 16K bits of ROM.  The MAX® V CPLD with Enhanced Security offers the highest level of security and is designed for applications that require the highest level of security. It offers up to 32K logic elements, up to 32K bits of RAM, and up to 32K bits of ROM. It also offers enhanced security features such as secure boot, secure configuration, and secure debug.