web counter

Lattice Semiconductor Corporation GAL®16V8 series CPLDs (Complex Programmable Logic Devices)

Introduction, stock information and FAQs of GAL®16V8 series CPLDs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Lattice Semiconductor Corporation GAL®16V8 series CPLDs.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
LC4032ZE-7TN48CLATTICE SEMICONDUCTOR LC4032ZE-7TN48C CPLD, 32MC, 1.8V, ISPMACH, 48TQFP3000RFQ
LC4064V-75TN48CLATTICE SEMICONDUCTOR - LC4064V-75TN48C. - MACH4000 ISP CPLD 3.3VOLT, TQFP481229RFQ
LC4128V-75TN100CMACH4000 ISP CPLD, 4128, TQFP1007141RFQ
LC4512V-10TN176IIC CPLD 512MC 10NS 176TQFP1800RFQ
M4A3-32/32-10VNC48CPLD ispMACH 4A Family 1.25K Gates 32 Macro Cells 83.3MHz/118MHz 3.3V 48-Pin TQFP Tray5000RFQ
M4A3-128/64-10VNCCPLD - Complex Programmable Logic Devices HI PERF E2CMOS PLD279RFQ
M4A5-128/64-10VNCLATTICE SEMICONDUCTOR M4A5-128/64-10VNCIC, MACH4 ISP CPLD 5V, TQFP1001975RFQ
M4A5-32/32-10VNCLATTICE SEMICONDUCTOR M4A5-32/32-10VNCIC, MACH4 ISP CPLD 5VOLT, TQFP443200RFQ
LC4256ZC-75TN100CCPLD - Complex Programmable Logic Devices PROGRAMMABLE SUPER FAST HI DENSITY PLD770RFQ
LC4064ZE-7TN48ILATTICE SEMICONDUCTOR - LC4064ZE-7TN48I - CPLD, ispMACH 4000ZE Series, 64, 32 I/O's, TQFP, 48 Pins, 241 MHz5000RFQ
LC4128ZE-7TN144IIC CPLD 128MC 7.5NS 144TQFP2318RFQ
M4A5-64/32-10VNICPLD ispMACH 4A Family 2.5K Gates 64 Macro Cells 83.3MHz/118MHz 5V 44-Pin TQFP Tray3200RFQ
LC4128V-75TN128CCPLD ispMACH® 4000V Family 128 Macro Cells 168MHz 3.3V 128-Pin TQFP7RFQ
LC4064V-75TN44ILC4064V-75TN44I, CPLD ispMACH 4000V EEPROM 64 Cells, 30 I/O, 36 Labs, ISP, 33.6 V 44-Pin TQFP27RFQ
LC4064ZE-5TN48CCPLD - Complex Programmable Logic Devices 64MC 32 I/O Low Pwr 1.8V 5.8NS5000RFQ
LC4064V-25TN100CIC CPLD 64MC 2.5NS 100TQFP6RFQ
LC4256V-75FTN256BCCPLD - Complex Programmable Logic Devices ispJTAG 3.3V 7.5ns 256MC 160 I/O2475RFQ
M4A5-64/32-12VNICPLD ispMACH 4A Family 2.5K Gates 64 Macro Cells 66.7MHz/95MHz 5V 44-Pin TQFP Tray4800RFQ
LC4128V-5TN128CCPLD ispMACH® 4000V Family 128 Macro Cells 227MHz 3.3V 128-Pin TQFP46RFQ
LC4256V-5TN176CIC CPLD 256MC 5NS 176TQFP8RFQ
Technical Documents

Description


Lattice Semiconductor Corporation GAL®16V8 series CPLDs (Complex Programmable Logic Devices) are a family of programmable logic devices that offer a wide range of features and benefits. These devices are designed to provide a cost-effective solution for a variety of applications, including digital logic, memory, and interface functions. The GAL16V8 series CPLDs are highly configurable and offer a wide range of features, including high-speed operation, low power consumption, and a wide range of I/O options. The GAL16V8 series CPLDs are also highly reliable and offer a long product life. With their high performance and low cost, the GAL16V8 series CPLDs are an ideal choice for a variety of applications.



Features


* High-density architecture with up to 16 macrocells

* Low power consumption

* High speed operation

* In-system programmability

* High noise immunity

* High reliability



Applications


* Automotive

* Industrial

* Medical

* Consumer

* Networking

* Telecommunications

* Aerospace

* Military


Frequently Asked Questions

What are the Alternative Products of Lattice Semiconductor Corporation GAL®16V8 series CPLDs (Complex Programmable Logic Devices)?

1. Altera MAX® II CPLDs 2. Xilinx CoolRunner™ II CPLDs 3. Microchip PIC® MCUs 4. Atmel ATtiny® MCUs 5. Cypress PSoC® MCUs 6. STMicroelectronics STM32® MCUs 7. NXP LPC® MCUs 8. Renesas RX® MCUs 9. Microsemi SmartFusion® FPGAs 10. Xilinx Spartan® FPGAs

What are the differences between the types of Lattice Semiconductor Corporation GAL®16V8 series CPLDs (Complex Programmable Logic Devices)?

The GAL®16V8 series CPLDs are available in three different types:  1. GAL16V8A: This type of CPLD has a maximum of 16 macrocells, 8 I/O pins, and a maximum of 4 product terms per macrocell. It is the most basic type of CPLD and is suitable for simple logic designs.  2. GAL16V8B: This type of CPLD has a maximum of 16 macrocells, 8 I/O pins, and a maximum of 8 product terms per macrocell. It is more powerful than the GAL16V8A and is suitable for more complex logic designs.  3. GAL16V8D: This type of CPLD has a maximum of 16 macrocells, 8 I/O pins, and a maximum of 16 product terms per macrocell. It is the most powerful type of CPLD and is suitable for the most complex logic designs.