web counter

Lattice Semiconductor Corporation ispMACH® 4000V series CPLDs (Complex Programmable Logic Devices)

Introduction, stock information and FAQs of ispMACH® 4000V series CPLDs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Lattice Semiconductor Corporation ispMACH® 4000V series CPLDs.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
LC4032ZE-7TN48CLATTICE SEMICONDUCTOR LC4032ZE-7TN48C CPLD, 32MC, 1.8V, ISPMACH, 48TQFP3000RFQ
LC4064V-75TN48CLATTICE SEMICONDUCTOR - LC4064V-75TN48C. - MACH4000 ISP CPLD 3.3VOLT, TQFP481229RFQ
LC4128V-75TN100CMACH4000 ISP CPLD, 4128, TQFP1007141RFQ
LC4512V-10TN176IIC CPLD 512MC 10NS 176TQFP1800RFQ
M4A3-32/32-10VNC48CPLD ispMACH 4A Family 1.25K Gates 32 Macro Cells 83.3MHz/118MHz 3.3V 48-Pin TQFP Tray5000RFQ
M4A3-128/64-10VNCCPLD - Complex Programmable Logic Devices HI PERF E2CMOS PLD279RFQ
M4A5-128/64-10VNCLATTICE SEMICONDUCTOR M4A5-128/64-10VNCIC, MACH4 ISP CPLD 5V, TQFP1001975RFQ
M4A5-32/32-10VNCLATTICE SEMICONDUCTOR M4A5-32/32-10VNCIC, MACH4 ISP CPLD 5VOLT, TQFP443200RFQ
LC4256ZC-75TN100CCPLD - Complex Programmable Logic Devices PROGRAMMABLE SUPER FAST HI DENSITY PLD770RFQ
LC4064ZE-7TN48ILATTICE SEMICONDUCTOR - LC4064ZE-7TN48I - CPLD, ispMACH 4000ZE Series, 64, 32 I/O's, TQFP, 48 Pins, 241 MHz5000RFQ
LC4128ZE-7TN144IIC CPLD 128MC 7.5NS 144TQFP2318RFQ
M4A5-64/32-10VNICPLD ispMACH 4A Family 2.5K Gates 64 Macro Cells 83.3MHz/118MHz 5V 44-Pin TQFP Tray3200RFQ
LC4128V-75TN128CCPLD ispMACH® 4000V Family 128 Macro Cells 168MHz 3.3V 128-Pin TQFP7RFQ
LC4064V-75TN44ILC4064V-75TN44I, CPLD ispMACH 4000V EEPROM 64 Cells, 30 I/O, 36 Labs, ISP, 33.6 V 44-Pin TQFP27RFQ
LC4064ZE-5TN48CCPLD - Complex Programmable Logic Devices 64MC 32 I/O Low Pwr 1.8V 5.8NS5000RFQ
LC4064V-25TN100CIC CPLD 64MC 2.5NS 100TQFP6RFQ
LC4256V-75FTN256BCCPLD - Complex Programmable Logic Devices ispJTAG 3.3V 7.5ns 256MC 160 I/O2475RFQ
M4A5-64/32-12VNICPLD ispMACH 4A Family 2.5K Gates 64 Macro Cells 66.7MHz/95MHz 5V 44-Pin TQFP Tray4800RFQ
LC4128V-5TN128CCPLD ispMACH® 4000V Family 128 Macro Cells 227MHz 3.3V 128-Pin TQFP46RFQ
LC4256V-5TN176CIC CPLD 256MC 5NS 176TQFP8RFQ
Technical Documents

Description


Lattice Semiconductor Corporation's ispMACH® 4000V series CPLDs (Complex Programmable Logic Devices) are high-performance, low-power, and cost-effective solutions for a wide range of applications. The ispMACH 4000V series CPLDs feature a wide range of logic resources, including up to 4,000 logic elements, up to 4,000 flip-flops, and up to 4,000 I/O pins. The devices also feature advanced features such as high-speed interconnects, low-power operation, and advanced design tools. The ispMACH 4000V series CPLDs are ideal for applications such as automotive, industrial, consumer, and communications. With their high performance, low power, and cost-effectiveness, the ispMACH 4000V series CPLDs are the perfect choice for any application.



Features


* High-density architecture with up to 4,000 usable gates

* Low power consumption

* High speed performance

* High system integration

* High reliability

* Low cost

* Easy to use



Applications


* Automotive

* Industrial

* Medical

* Consumer

* Networking

* Aerospace

* Military

* Telecommunications


Frequently Asked Questions

What are the Alternative Products of Lattice Semiconductor Corporation ispMACH® 4000V series CPLDs (Complex Programmable Logic Devices)?

1. Xilinx Spartan-6 FPGA 2. Altera MAX V CPLD 3. Microchip PIC10F200 4. Atmel ATtiny13A 5. NXP LPC810 6. STMicroelectronics STM32F030 7. Cypress PSoC 4 8. Texas Instruments MSP430F5529 9. Renesas RX62N 10. Silicon Labs EFM8UB2

What are the differences between the types of Lattice Semiconductor Corporation ispMACH® 4000V series CPLDs (Complex Programmable Logic Devices)?

The ispMACH 4000V series CPLDs are available in three different types:  1. ispMACH 4000V CPLD: This is the standard CPLD offering from Lattice Semiconductor Corporation. It is a low-cost, low-power, high-density device that is ideal for applications requiring a large number of logic elements.  2. ispMACH 4000VZ CPLD: This is an enhanced version of the ispMACH 4000V CPLD. It offers higher performance and more features than the standard CPLD, including higher speed, more I/O pins, and more logic elements.  3. ispMACH 4000VX CPLD: This is the highest performance CPLD offered by Lattice Semiconductor Corporation. It offers the highest speed, the most I/O pins, and the most logic elements of any of the ispMACH 4000V series CPLDs.