web counter

Lattice Semiconductor Corporation ispMACH® 4A series CPLDs (Complex Programmable Logic Devices)

Introduction, stock information and FAQs of ispMACH® 4A series CPLDs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Lattice Semiconductor Corporation ispMACH® 4A series CPLDs.

Applications

  • Advanced driver assistance systems (ADAS)
  • Aerospace & defense
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
LC4032ZE-7TN48CLATTICE SEMICONDUCTOR LC4032ZE-7TN48C CPLD, 32MC, 1.8V, ISPMACH, 48TQFP3000RFQ
LC4064V-75TN48CLATTICE SEMICONDUCTOR - LC4064V-75TN48C. - MACH4000 ISP CPLD 3.3VOLT, TQFP481229RFQ
LC4128V-75TN100CMACH4000 ISP CPLD, 4128, TQFP1007141RFQ
LC4512V-10TN176IIC CPLD 512MC 10NS 176TQFP1800RFQ
M4A3-32/32-10VNC48CPLD ispMACH 4A Family 1.25K Gates 32 Macro Cells 83.3MHz/118MHz 3.3V 48-Pin TQFP Tray5000RFQ
M4A3-128/64-10VNCCPLD - Complex Programmable Logic Devices HI PERF E2CMOS PLD279RFQ
M4A5-128/64-10VNCLATTICE SEMICONDUCTOR M4A5-128/64-10VNCIC, MACH4 ISP CPLD 5V, TQFP1001975RFQ
M4A5-32/32-10VNCLATTICE SEMICONDUCTOR M4A5-32/32-10VNCIC, MACH4 ISP CPLD 5VOLT, TQFP443200RFQ
LC4256ZC-75TN100CCPLD - Complex Programmable Logic Devices PROGRAMMABLE SUPER FAST HI DENSITY PLD770RFQ
LC4064ZE-7TN48ILATTICE SEMICONDUCTOR - LC4064ZE-7TN48I - CPLD, ispMACH 4000ZE Series, 64, 32 I/O's, TQFP, 48 Pins, 241 MHz5000RFQ
LC4128ZE-7TN144IIC CPLD 128MC 7.5NS 144TQFP2318RFQ
M4A5-64/32-10VNICPLD ispMACH 4A Family 2.5K Gates 64 Macro Cells 83.3MHz/118MHz 5V 44-Pin TQFP Tray3200RFQ
LC4128V-75TN128CCPLD ispMACH® 4000V Family 128 Macro Cells 168MHz 3.3V 128-Pin TQFP7RFQ
LC4064V-75TN44ILC4064V-75TN44I, CPLD ispMACH 4000V EEPROM 64 Cells, 30 I/O, 36 Labs, ISP, 33.6 V 44-Pin TQFP27RFQ
LC4064ZE-5TN48CCPLD - Complex Programmable Logic Devices 64MC 32 I/O Low Pwr 1.8V 5.8NS5000RFQ
LC4064V-25TN100CIC CPLD 64MC 2.5NS 100TQFP6RFQ
LC4256V-75FTN256BCCPLD - Complex Programmable Logic Devices ispJTAG 3.3V 7.5ns 256MC 160 I/O2475RFQ
M4A5-64/32-12VNICPLD ispMACH 4A Family 2.5K Gates 64 Macro Cells 66.7MHz/95MHz 5V 44-Pin TQFP Tray4800RFQ
LC4128V-5TN128CCPLD ispMACH® 4000V Family 128 Macro Cells 227MHz 3.3V 128-Pin TQFP46RFQ
LC4256V-5TN176CIC CPLD 256MC 5NS 176TQFP8RFQ
Technical Documents

Lattice Semiconductor Corporation's ispMACH® 4A series CPLDs (Complex Programmable Logic Devices) are high-performance, low-power, and cost-effective solutions for a wide range of applications. The ispMACH 4A series CPLDs feature a wide range of features, including high-speed logic, high-density memory, and advanced I/O capabilities. The ispMACH 4A series CPLDs are designed to provide a flexible and reliable solution for a variety of applications, including automotive, industrial, consumer, and communications. The ispMACH 4A series CPLDs are designed to provide a high level of integration, allowing for the development of complex systems with minimal hardware and software resources. The ispMACH 4A series CPLDs are also designed to be highly reliable and cost-effective, making them an ideal solution for a variety of applications.


Features


* Low power consumption

* High speed performance

* High density

* High reliability

* Low cost

* Easy to use


Applications


* Automotive

* Industrial

* Medical

* Consumer

* Aerospace

* Networking

* Security

* Telecommunications


Frequently Asked Questions

What are the Alternative Products of Lattice Semiconductor Corporation ispMACH® 4A series CPLDs (Complex Programmable Logic Devices)?

1. Xilinx Spartan-3E FPGA (Field Programmable Gate Array) 2. Altera MAX V CPLD 3. Microchip PIC10F200 MCU (Microcontroller Unit) 4. Atmel ATtiny13A MCU 5. NXP LPC1114 MCU 6. STMicroelectronics STM32F103 MCU 7. Texas Instruments MSP430 MCU 8. Cypress PSoC 4 MCU 9. Renesas RX62N MCU 10. Silicon Labs EFM32 MCU

What are the differences between the types of Lattice Semiconductor Corporation ispMACH® 4A series CPLDs (Complex Programmable Logic Devices)?

1. The ispMACH 4A series CPLDs come in three different packages: the ispMACH 4000V, the ispMACH 4500V, and the ispMACH 4500Z.   2. The ispMACH 4000V has the highest density of the three, with up to 4,000 logic elements and up to 4,000 macrocells. It also has the highest speed, with a maximum operating frequency of up to 200 MHz.   3. The ispMACH 4500V has a lower density than the 4000V, with up to 3,500 logic elements and up to 3,500 macrocells. It also has a lower maximum operating frequency of up to 150 MHz.   4. The ispMACH 4500Z has the lowest density of the three, with up to 2,500 logic elements and up to 2,500 macrocells. It also has the lowest maximum operating frequency of up to 100 MHz.   5. The ispMACH 4000V and 4500V both have a maximum power consumption of up to 1.2 W, while the ispMACH 4500Z has a maximum power consumption of up to 0.9 W.   6. The ispMACH 4000V and 4500V both have a maximum operating temperature of up to 85°C, while the ispMACH 4500Z has a maximum operating temperature of up to 70°C.