web counter

Microchip Technology ATF15xx series CPLDs (Complex Programmable Logic Devices)

Introduction, stock information and FAQs of ATF15xx series CPLDs

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Microchip Technology's ATF15xx series CPLDs.

Applications

  • Aerospace & defense
  • Advanced driver assistance systems (ADAS)
  • Medical
  • Wired networking
Associated Products

Part NumberDescriptionStockRFQ
ATF1502ASL-25AU44IC CPLD 32 MC 25NS EE 44TQFP320RFQ
ATF1508ASVL-20AU100IC CPLD 128MC 20NS 100TQFP9860RFQ
ATF1504ASVL-20AU44ATMEL ATF1504ASVL-20AU44 IC, CPLD, 64 MACROCELL, ISP, TQFP442543RFQ
ATF1508ASV-15AU100-T15NS, 100 TQFP, IND TEMP, GREEN1006RFQ
ATF1502ASV-15JU44IC CPLD 32 MC 15NS EE 44PLCC10000RFQ
ATF1504ASL-25JU44IC CPLD 64MC 25NS 44PLCC256RFQ
ATF1508AS-10JU84CPLD ATF1500 Family 3K Gates 128 Macro Cells 100MHz 5V 84-Pin PLCC500RFQ
ATF1500A-10ACIC CPLD 32MC 10NS 44TQFP0RFQ
ATF1504AS-10JC68IC CPLD 64MC 10NS 68PLCC0RFQ
ATF1500A-10JCCPLD - Complex Programmable Logic Devices CPLD 32 MACROCELL CMPTBLE w/F15003500RFQ
ATF1504AS-10QC100IC CPLD 64MC 10NS 100QFP0RFQ
ATF1504AS-10JC84IC CPLD 64MC 10NS 84PLCC0RFQ
ATF1502ASV-15AC44CPLD - Complex Programmable Logic Devices CPLD 32 MACROCELL ISP STD PWR 3.3V0RFQ
ATF1502AS-10JC44IC CPLD 32 MC 10NS EE 44PLCC0RFQ
ATF1504ASL-20JC68IC CPLD 64MC 20NS 68PLCC0RFQ
ATF1504ASVL-20AC100CPLD - Complex Programmable Logic Devices 64 MACROCELL w/ISP LO-PWR 3.3V-20NS2742RFQ
ATF1504ASVL-20JC44IC CPLD 64 MACRO 20NS 44PLCC0RFQ
ATF1504ASVL-20JC68IC CPLD 64 MACRO 20NS 68PLCC0RFQ
ATF1508AS-10QC160IC CPLD 128MC 10NS 160QFP0RFQ
ATF1508ASV-15AC100IC CPLD 128 MACRO 15NS 100TQFP0RFQ
Technical Documents

The Microchip Technology ATF15xx series CPLDs (Complex Programmable Logic Devices) are a family of high-performance, low-power, and cost-effective programmable logic devices. They offer a wide range of features, including high-speed logic, high-density logic, and high-density memory. The ATF15xx series CPLDs are designed to meet the needs of a variety of applications, including automotive, industrial, consumer, and medical. They are ideal for applications requiring high-speed logic, high-density logic, and high-density memory. The ATF15xx series CPLDs are available in a variety of packages, including TQFP, VQFP, and BGA. They are also available in a variety of densities, ranging from 64 macrocells to 1024 macrocells. The ATF15xx series CPLDs are designed to provide a high level of flexibility and performance, while also providing a low power consumption.


Features


• High-density architecture with up to 8,000 usable gates

• Low power consumption with up to 50% lower static power than competing devices

• High-speed performance with up to 200 MHz system clock frequency

• High-density I/O with up to 144 I/O pins

• High-density memory with up to 4,096 bits of RAM

• High-density logic with up to 8,000 usable gates

• Low-cost, low-power, and high-performance architecture

• Easy-to-use design tools and software

• Flexible design options with multiple package options


Applications


• Automotive systems

• Industrial automation

• Medical devices

• Networking and communications

• Security systems

• Consumer electronics

• Aerospace and defense

• Automated test equipment

• Embedded control systems


Frequently Asked Questions

What are the Alternative Products of Microchip Technology ATF15xx series CPLDs (Complex Programmable Logic Devices)?

1. Xilinx Spartan-3E FPGA 2. Altera MAX II CPLD 3. Lattice MachXO2 CPLD 4. Actel ProASIC3 FPGA 5. Atmel AT40K CPLD 6. Cypress CY7C68013A CPLD 7. Xilinx CoolRunner-II CPLD 8. Altera MAX V CPLD 9. Lattice XP2 CPLD 10. Actel IGLOO FPGA

What are the differences between the types of Microchip Technology ATF15xx series CPLDs (Complex Programmable Logic Devices)?

1. Architecture: The ATF15xx series CPLDs are available in two architectures: the ATF1502 and the ATF1504. The ATF1502 has a single-level architecture, while the ATF1504 has a two-level architecture.  2. Number of Macrocells: The ATF1502 has 128 macrocells, while the ATF1504 has 256 macrocells.  3. Maximum I/O Pins: The ATF1502 has a maximum of 64 I/O pins, while the ATF1504 has a maximum of 128 I/O pins.  4. Maximum Number of Gates: The ATF1502 has a maximum of 8,192 gates, while the ATF1504 has a maximum of 16,384 gates.  5. Maximum Number of Flip-Flops: The ATF1502 has a maximum of 512 flip-flops, while the ATF1504 has a maximum of 1,024 flip-flops.  6. Maximum Number of Product Terms: The ATF1502 has a maximum of 512 product terms, while the ATF1504 has a maximum of 1,024 product terms.