web counter

Microchip Technology AVR® XMEGA® A3 series Microcontrollers

Introduction, stock information and FAQs of AVR® XMEGA® A3 series Microcontrollers

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Microchip Technology AVR® XMEGA® A3 series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC18F6390-I/PT8-bit Microcontrollers - MCU 16kBF 768RM 68I/O5000RFQ
PIC24HJ128GP306A-I/PTIC MCU 16BIT 128KB FLASH 64TQFP10RFQ
ATXMEGA64A4U-AUMCU 8-bit/16-bit XMEGA AVR RISC 64KB Flash 1.8V/2.5V/3.3V 44-Pin TQFP0RFQ
PIC32MX250F128D-I/MLIC MCU 32BIT 128KB FLASH 44QFN169RFQ
ATMEGA6450A-AUMCU, 8BIT, AVR, 64K FLASH, 100TQFP450RFQ
ATXMEGA128D4-AUR8-bit Microcontrollers - MCU AVR XMEGA 128KB FLASH2KB EE 8KB SRAM956BUY
PIC24HJ64GP506A-I/PT16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 64KB FLASH7BUY
PIC18F4331-I/PT8-bit Microcontrollers - MCU 8KB 768 RAM 34 I/O190RFQ
PIC32MX350F256L-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch3136RFQ
PIC24HJ128GP204-I/PTPIC24HJ128GP204-I/PT; 16bit PIC Microcontroller; 40MIPS; 128kb Flash; 44-Pin TQFP1090BUY
PIC18F4220-I/PIC MCU 8BIT 4KB FLASH 40DIP800BUY
ATXMEGA256D3-AUIC MCU 16BIT 256KB FLASH 64TQFP6000RFQ
PIC32MX450F256H-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch2850RFQ
ATMEGA644PA-PUMICROCHIP - ATMEGA644PA-PU - MCU, 8BIT, AVR, 64K FLASH, 40PDIP3800RFQ
PIC18LF2525-I/SOIC MCU 8BIT 48KB FLASH 28SOIC10000BUY
PIC24FJ128GB206-I/PTIC MCU 16BIT 128KB FLASH 64TQFP36000RFQ
PIC18LF2520-I/SPIC MCU 8BIT 32KB FLASH 28SDIP1000BUY
Technical Documents

Microchip Technology AVR® XMEGA® A3 series Microcontrollers are a family of low-power, high-performance 8-bit microcontrollers based on the AVR® XMEGA® architecture. The A3 series features a wide range of peripherals, including a 10-bit ADC, USART, SPI, I2C, and a variety of timers. The A3 series also offers a wide range of memory options, including up to 256KB of Flash memory and up to 32KB of SRAM. The A3 series is ideal for applications requiring low power consumption, high performance, and a wide range of peripherals.


Features


* High-performance 8/16-bit AVR® XMEGA® A3 series microcontroller

* Up to 32K bytes of Flash program memory

* Up to 4K bytes of SRAM data memory

* Up to 256 bytes of EEPROM data memory

* Up to 32 I/O lines

* Up to 16 analog channels

* Up to 8 PWM channels

* Up to 4 USARTs

* Up to 4 SPI/I2C/TWI interfaces

* Up to 4 16-bit timer/counters

* Up to 4 8-bit timer/counters

* Up to 4 16-bit PWM channels

* Up to 4 8-bit PWM channels

* Up to 4 16-bit capture/compare channels

* Up to 4 8-bit capture/compare channels

* Up to 4 16-bit pulse-width modulation (PWM) channels

* Up to 4 8-bit pulse-width modulation (PWM) channels

* Up to 4 16-bit timer/counters with capture/compare/PWM

* Up to 4 8-bit timer/counters with capture/compare/PWM


Applications


  • Industrial control

  • Consumer electronics

  • Automotive applications

  • Communication systems

  • Security systems

  • Power management

  • Audio and video processing




Frequently Asked Questions

What are the Alternative Products of Microchip Technology AVR® XMEGA® A3 series Microcontrollers?

1. Atmel SAM D20 series Microcontrollers 2. STMicroelectronics STM32F0 series Microcontrollers 3. NXP LPC11Uxx series Microcontrollers 4. Silicon Labs EFM32 Gecko series Microcontrollers 5. Texas Instruments MSP430 series Microcontrollers 6. Renesas RX series Microcontrollers 7. Cypress PSoC 4 series Microcontrollers 8. Freescale Kinetis K series Microcontrollers 9. Microchip PIC32MX series Microcontrollers 10. Atmel AVR UC3 series Microcontrollers

What are the differences between the types of Microchip Technology AVR® XMEGA® A3 series Microcontrollers?

1. Memory: The A3 series microcontrollers have different amounts of Flash memory, SRAM, and EEPROM.  2. Peripherals: The A3 series microcontrollers have different peripheral options, such as USB, CAN, and Ethernet.  3. Clock Speed: The A3 series microcontrollers have different clock speeds, ranging from 8MHz to 64MHz.  4. Packages: The A3 series microcontrollers come in different packages, such as TQFP, QFN, and BGA.  5. Power Consumption: The A3 series microcontrollers have different power consumption levels, ranging from 0.9mA to 1.2mA.