web counter

Microchip Technology AVR® XMEGA® A3U series Microcontrollers

Introduction, stock information and FAQs of AVR® XMEGA® A3U series Microcontrollers

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Microchip Technology AVR® XMEGA® A3U series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Lighting
  • Wired networking
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC18F6390-I/PT8-bit Microcontrollers - MCU 16kBF 768RM 68I/O5000RFQ
PIC24HJ128GP306A-I/PTIC MCU 16BIT 128KB FLASH 64TQFP10RFQ
ATXMEGA64A4U-AUMCU 8-bit/16-bit XMEGA AVR RISC 64KB Flash 1.8V/2.5V/3.3V 44-Pin TQFP0RFQ
PIC32MX250F128D-I/MLIC MCU 32BIT 128KB FLASH 44QFN169RFQ
ATMEGA6450A-AUMCU, 8BIT, AVR, 64K FLASH, 100TQFP450RFQ
ATXMEGA128D4-AUR8-bit Microcontrollers - MCU AVR XMEGA 128KB FLASH2KB EE 8KB SRAM956BUY
PIC24HJ64GP506A-I/PT16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 64KB FLASH7BUY
PIC18F4331-I/PT8-bit Microcontrollers - MCU 8KB 768 RAM 34 I/O190RFQ
PIC32MX350F256L-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch3136RFQ
PIC24HJ128GP204-I/PTPIC24HJ128GP204-I/PT; 16bit PIC Microcontroller; 40MIPS; 128kb Flash; 44-Pin TQFP1090BUY
PIC18F4220-I/PIC MCU 8BIT 4KB FLASH 40DIP800BUY
ATXMEGA256D3-AUIC MCU 16BIT 256KB FLASH 64TQFP6000RFQ
PIC32MX450F256H-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch2850RFQ
ATMEGA644PA-PUMICROCHIP - ATMEGA644PA-PU - MCU, 8BIT, AVR, 64K FLASH, 40PDIP3800RFQ
PIC18LF2525-I/SOIC MCU 8BIT 48KB FLASH 28SOIC10000BUY
PIC24FJ128GB206-I/PTIC MCU 16BIT 128KB FLASH 64TQFP36000RFQ
PIC18LF2520-I/SPIC MCU 8BIT 32KB FLASH 28SDIP1000BUY
Technical Documents

Microchip Technology AVR® XMEGA® A3U series Microcontrollers are a family of low-power, high-performance 8-bit microcontrollers based on the AVR® XMEGA® architecture. These microcontrollers feature a wide range of peripherals, including USB, CAN, and Ethernet, as well as a variety of analog and digital peripherals. The A3U series also offers a wide range of memory options, including up to 256KB of Flash memory and up to 32KB of SRAM. With their low power consumption and high performance, the A3U series is ideal for a variety of embedded applications.


Features


* High-performance 8/16-bit AVR® XMEGA® A3U microcontroller

* Up to 32K bytes of Flash program memory

* Up to 2K bytes of SRAM data memory

* Up to 256 bytes of EEPROM data memory

* Up to 32 I/O lines

* Up to 16 analog channels

* Up to 4 USARTs

* Up to 4 SPI/I2C/TWI interfaces

* Up to 4 16-bit timer/counters

* Up to 4 PWM channels

* Up to 4 10-bit A/D converters

* Up to 4 12-bit D/A converters

* Up to 4 16-bit PWM channels

* Up to 4 16-bit timer/counters

* Up to 4 32-bit timer/counters

* Up to 4 16-bit Real-Time Clock/Calendar

* Up to 4 16-bit Watchdog Timers

* Up to 4 16-bit Event System

* Up to 4 16-bit Event System

* Up to 4 16-bit Event System


Applications


* Automotive

* Industrial

* Medical

* Consumer

* Home Automation

* Robotics

* Security

* Networking

* Audio/Video

* Power Management

* Lighting Control

* Motor Control


Frequently Asked Questions

What are the Alternative Products of Microchip Technology AVR® XMEGA® A3U series Microcontrollers?

1. Atmel SAM D20/D21/D09/D10/D11 Series Microcontrollers 2. STMicroelectronics STM32F0/F1/F2/F3/F4/F7 Series Microcontrollers 3. NXP LPC800/LPC1100/LPC1300/LPC1700 Series Microcontrollers 4. Silicon Labs EFM32 Gecko Series Microcontrollers 5. Texas Instruments MSP430 Series Microcontrollers 6. Renesas RX Series Microcontrollers 7. Cypress PSoC Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers 9. Infineon XMC Series Microcontrollers 10. Microchip PIC32MX Series Microcontrollers

What are the differences between the types of Microchip Technology AVR® XMEGA® A3U series Microcontrollers?

1. Memory: The A3U series microcontrollers come in a variety of memory sizes, ranging from 32KB to 256KB of Flash memory and up to 16KB of SRAM.  2. Peripherals: The A3U series microcontrollers offer a wide range of peripherals, including USB, CAN, SPI, I2C, UART, and ADC.  3. Power Consumption: The A3U series microcontrollers have a wide range of power consumption levels, ranging from 1.8V to 3.6V.  4. Packages: The A3U series microcontrollers come in a variety of packages, including TQFP, QFN, and BGA.  5. Clock Speed: The A3U series microcontrollers have a wide range of clock speeds, ranging from 8MHz to 32MHz.