web counter

Microchip Technology dsPIC™ 30F series Microcontrollers

Introduction, stock information and FAQs of dsPIC™ 30F series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology dsPIC™ 30F series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Motor drives
Associated Products

Part NumberDescriptionStockRFQ
DSPIC33EP256GP506-I/PTMICROCHIP - DSPIC33EP256GP506-I/PT - Digital Signal Controller, dsPIC33E Series, 256 KB, 53 I/O's, ECAN, I2C, SPI, UART, 1.8 V1600RFQ
DSPIC33EV256GM106-I/PTIC MCU 16BIT 256KB FLASH 64TQFP100RFQ
DSPIC33EP512MC506-I/PTDigital Signal Processors & Controllers - DSP, DSC 16B DSC 512KB Flsh 48KB RAM QEI MCPWM320RFQ
DSPIC33EP64GS506-I/PTHigh-Performance, 16-bitDigital Signal Controllersand Microcontrollers59RFQ
DSPIC33FJ32MC304-I/PTMICROCHIP DSPIC33FJ32MC304-I/PT DSC, 16BIT, 32K FLASH, 40MIPS, 44TQFP133BUY
DSPIC33FJ64GP804-E/PTMICROCHIP - DSPIC33FJ64GP804-E/PT - IC, DSC, 16BIT, 64 KB, 40MHZ, 3.6V, TQFP-4413RFQ
PIC24FJ256GB410-I/PTIC MCU 16BIT 256KB FLASH 100TQFP10086RFQ
PIC18LF14K22-I/MLIC MCU 8BIT 16KB FLASH 20QFN8821BUY
PIC18F25K22T-I/SOMCU 8BIT 32KB FLASH 28SOIC100RFQ
DSPIC33FJ128GP802-E/SOIC, DSC, 16BIT, 128 KB, 40MHZ, 3.6V, SOIC-2842RFQ
PIC24F16KL402-I/MLMCU 16-bit PIC RISC 16KB Flash 2.5V/3.3V Automotive 28-Pin QFN EP Tube2761BUY
PIC18F25K80T-I/SSMCU PIC 32KB FLASH 28SSOP10500RFQ
PIC18F45K20T-I/PTIC MCU 8BIT 32KB FLASH 44TQFP238BUY
PIC18F25K80T-I/MMMCU PIC 32KB FLASH 28QFNS5957BUY
PIC18F24K22-I/MVIC MCU 8BIT 16KB FLASH 28UQFN1136BUY
PIC18F44K20-I/PTIC MCU 8BIT 16KB FLASH 44TQFP133BUY
PIC18F26K22T-I/MLIC MCU 8BIT 64KB FLASH 28QFN6624RFQ
PIC18LF25K22-I/MLMCU 8-bit PIC18 PIC RISC 32KB Flash 2.5V/3.3V 28-Pin QFN EP Tube8000RFQ
PIC16F1939-I/MLIC MCU 8BIT 28KB FLASH 44QFN8570RFQ
PIC24FV16KM202-I/SSIC MCU 16BIT 16KB FLASH 28SSOP3RFQ
Technical Documents

Microchip Technology dsPIC™ 30F series Microcontrollers are a family of 16-bit digital signal controllers (DSCs) that offer a wide range of features and performance. They are designed to provide a high level of integration, flexibility, and performance for a variety of applications. The dsPIC 30F series features a powerful 16-bit CPU core, a wide range of peripherals, and a variety of memory options. The dsPIC 30F series is ideal for applications such as motor control, digital power conversion, digital signal processing, and embedded control. With its high performance and low power consumption, the dsPIC 30F series is an excellent choice for embedded applications.


Features


• 16-bit dsPIC® Digital Signal Controller (DSC) core

• Up to 40 MIPS performance

• Up to 16K words of program memory

• Up to 512 bytes of data memory

• Up to 8 channels of 10-bit Analog-to-Digital Converter (ADC)

• Up to 4 channels of Digital-to-Analog Converter (DAC)

• Up to 4 channels of Enhanced Capture/Compare/PWM (ECCP)


Applications


• Motor Control: The microcontrollers are used in motor control applications, such as brushless DC motors, AC induction motors, and stepper motors.

• Power Electronics: These microcontrollers can be used in power electronics systems such as inverters, switching regulators, and power factor correction circuits.

• Automotive: These microcontrollers can be used in automotive applications like engine management systems, transmission control units, and other vehicle control modules.

• Audio and Signal Processing: The dsPIC™ 30F microcontrollers can be used in audio and signal processing applications for filtering, amplification, and other digital signal processing operations.

• Motor Drives: These microcontrollers are used in motor drives such as treadmill motors, fans, pumps etc., where precise control at high speed is required

Overall, the dsPIC™ 30F series microcontrollers provide a powerful and customizable solution for various control and signal processing applications in industries, with flexible connectivity options and high performance computing capabilities necessary for complex systems. They offer advanced motor control algorithms, high-speed ADCs or DACs, and integrated communication peripherals & safety features suitable for products such as appliances, hybrid vehicles, robotic machinery, among others.



Frequently Asked Questions

What are the Alternative Products of Microchip Technology dsPIC™ 30F series Microcontrollers?

1. Atmel AVR ATmega Series Microcontrollers 2. NXP LPC Series Microcontrollers 3. STMicroelectronics STM32 Series Microcontrollers 4. Texas Instruments MSP430 Series Microcontrollers 5. Renesas RX Series Microcontrollers 6. Cypress PSoC Series Microcontrollers 7. Silicon Labs EFM32 Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers 9. Infineon XMC Series Microcontrollers 10. Microchip Technology PIC32 Series Microcontrollers

What are the differences between the types of Microchip Technology dsPIC™ 30F series Microcontrollers?

1. Memory: The dsPIC30F series microcontrollers come in a variety of memory sizes, ranging from 8K to 128K of program memory and from 256 bytes to 4K of data memory.  2. Clock Speed: The dsPIC30F series microcontrollers come in a variety of clock speeds, ranging from 4 MHz to 40 MHz.  3. Peripherals: The dsPIC30F series microcontrollers come with a variety of peripherals, including UARTs, SPI, I2C, PWM, and ADC.  4. Packages: The dsPIC30F series microcontrollers come in a variety of packages, including DIP, SOIC, and QFN.  5. Power Consumption: The dsPIC30F series microcontrollers come in a variety of power consumption levels, ranging from 0.5 mA/MHz to 1.5 mA/MHz.