web counter

Microchip Technology dsPIC™ 33EP series Microcontrollers

Introduction, stock information and FAQs of dsPIC™ 33EP series Microcontrollers

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and cost data of Microchip Technology dsPIC™ 33EP series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Power delivery
Associated Products

Part NumberDescriptionStockRFQ
DSPIC33EP256GP506-I/PTMICROCHIP - DSPIC33EP256GP506-I/PT - Digital Signal Controller, dsPIC33E Series, 256 KB, 53 I/O's, ECAN, I2C, SPI, UART, 1.8 V1600RFQ
DSPIC33EV256GM106-I/PTIC MCU 16BIT 256KB FLASH 64TQFP100RFQ
DSPIC33EP512MC506-I/PTDigital Signal Processors & Controllers - DSP, DSC 16B DSC 512KB Flsh 48KB RAM QEI MCPWM320RFQ
DSPIC33EP64GS506-I/PTHigh-Performance, 16-bitDigital Signal Controllersand Microcontrollers59RFQ
DSPIC33FJ32MC304-I/PTMICROCHIP DSPIC33FJ32MC304-I/PT DSC, 16BIT, 32K FLASH, 40MIPS, 44TQFP133BUY
PIC24FJ256GB410-I/PTIC MCU 16BIT 256KB FLASH 100TQFP10086RFQ
DSPIC33FJ64GP804-E/PTMICROCHIP - DSPIC33FJ64GP804-E/PT - IC, DSC, 16BIT, 64 KB, 40MHZ, 3.6V, TQFP-4413RFQ
PIC18LF14K22-I/MLIC MCU 8BIT 16KB FLASH 20QFN8821BUY
PIC18F25K22T-I/SOMCU 8BIT 32KB FLASH 28SOIC100RFQ
DSPIC33FJ128GP802-E/SOIC, DSC, 16BIT, 128 KB, 40MHZ, 3.6V, SOIC-2842RFQ
PIC24F16KL402-I/MLMCU 16-bit PIC RISC 16KB Flash 2.5V/3.3V Automotive 28-Pin QFN EP Tube2761BUY
PIC18F25K80T-I/SSMCU PIC 32KB FLASH 28SSOP10500RFQ
PIC18F24K22-I/MVIC MCU 8BIT 16KB FLASH 28UQFN1136BUY
PIC18F44K20-I/PTIC MCU 8BIT 16KB FLASH 44TQFP133BUY
PIC18F45K20T-I/PTIC MCU 8BIT 32KB FLASH 44TQFP238BUY
PIC18F25K80T-I/MMMCU PIC 32KB FLASH 28QFNS5957BUY
PIC18F26K22T-I/MLIC MCU 8BIT 64KB FLASH 28QFN6624RFQ
PIC18LF25K22-I/MLMCU 8-bit PIC18 PIC RISC 32KB Flash 2.5V/3.3V 28-Pin QFN EP Tube8000RFQ
PIC16F1939-I/MLIC MCU 8BIT 28KB FLASH 44QFN8570RFQ
PIC24FV16KM202-I/SSIC MCU 16BIT 16KB FLASH 28SSOP3RFQ
Technical Documents

Microchip Technology dsPIC™ 33EP series Microcontrollers are a family of high-performance, low-power, digital signal controllers (DSCs) that feature a 16-bit core and a wide range of integrated peripherals. The dsPIC33EP series is designed to meet the needs of a wide range of applications, including motor control, digital power conversion, automotive, industrial, and consumer applications. The dsPIC33EP series offers a wide range of features, including a high-performance 16-bit core, up to 256KB of Flash memory, up to 16KB of RAM, up to 8 channels of 12-bit ADC, up to 4 channels of 10-bit DAC, up to 4 channels of PWM, up to 4 channels of UART, up to 4 channels of SPI, up to 4 channels of I2C, and up to 4 channels of CAN. The dsPIC33EP series also offers a wide range of integrated peripherals, such as a real-time clock, watchdog timer, and temperature sensor. The dsPIC33EP series is ideal for applications that require high performance, low power, and a wide range of integrated peripherals.


Features


• High-performance 16-bit dsPIC® DSC core with integrated DSP and enhanced on-chip peripherals

• Up to 80 MIPS performance at 80 MHz

• Up to 512 KB Flash program memory

• Up to 32 KB RAM

• Up to 4 KB EEPROM

• Up to 8 channels of 12-bit A/D converter

• Up to 4 channels of 16-bit PWM

• Up to 4 channels of 16-bit Capture/Compare/PWM

• Up to 4 channels of 16-bit Timer/Counter

• Up to 4 channels of UART

• Up to 2 channels of I2C

• Up to 2 channels of SPI

• Up to 2 channels of CAN

• Up to 2 channels of USB

• Up to 2 channels of I2S

• Up to 2 channels of Quadrature Encoder Interface (QEI)

• Up to 2 channels of Direct Memory Access (DMA)

• Up to 2 channels of Direct Memory Access with Scatter/Gather (DMA-SG)

• Up to 2 channels of Direct Memory Access with Scatter/Gather and Linked List (DMA-SG-LL)

• Up to 2 channels of Direct Memory Access with Scatter/Gather and Linked List with Interrupt (DMA-SG-LL-INT)

• Up to 2 channels of Direct Memory Access with Scatter/Gather and Linked List with Interrupt and Priority (DMA-SG-LL-INT-PRI)

• Up to 2 channels of Direct Memory Access with Scatter/Gather and Linked List with Interrupt and Priority and Timeout (DMA-SG-LL-INT-PRI-TO)

• Up to 2 channels of Direct Memory Access with Scatter/Gather and Linked List with Interrupt and Priority and Time


Applications


  • Automotive

  • Motor control

  • Power Electronics

  • Audio processing

  • Industrial automation

  • Communication systems


Frequently Asked Questions

What are the Alternative Products of Microchip Technology dsPIC™ 33EP series Microcontrollers?

1. Atmel AVR ATmega Series Microcontrollers 2. NXP LPC Series Microcontrollers 3. STMicroelectronics STM32 Series Microcontrollers 4. Texas Instruments MSP430 Series Microcontrollers 5. Renesas RX Series Microcontrollers 6. Silicon Labs EFM32 Series Microcontrollers 7. Cypress PSoC Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers 9. Infineon XMC Series Microcontrollers 10. Microchip PIC32MX Series Microcontrollers

What are the differences between the types of Microchip Technology dsPIC™ 33EP series Microcontrollers?

The dsPIC33EP series of microcontrollers from Microchip Technology are available in three different types:  1. dsPIC33EP16GS502: This is a 16-bit, 40-pin device with a maximum clock speed of 40 MHz. It has 512KB of Flash memory, 16KB of RAM, and a wide range of peripherals.  2. dsPIC33EP32GS502: This is a 32-bit, 40-pin device with a maximum clock speed of 40 MHz. It has 1MB of Flash memory, 32KB of RAM, and a wide range of peripherals.  3. dsPIC33EP64GS502: This is a 64-bit, 40-pin device with a maximum clock speed of 40 MHz. It has 2MB of Flash memory, 64KB of RAM, and a wide range of peripherals.  The main differences between the three types of dsPIC33EP series microcontrollers are the amount of Flash memory, RAM, and the number of bits in the processor. The 16-bit device has the least amount of memory and the 64-bit device has the most. The 32-bit and 64-bit devices also have more advanced features such as double-precision floating-point arithmetic and hardware-accelerated DSP functions.