web counter

Microchip Technology HyperLight Load® series Voltage Regulators

Introduction, stock information and FAQs of HyperLight Load® series DC DC Voltage Regulators

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology HyperLight Load® series DC DC Voltage Regulators.

Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
MIC23031-AYMT-TRConv DC-DC Single Step Down 2.7V to 5.5V 6-Pin MLF T/R70RFQ
MIC33153-SYHJ-TR4MHZ PWM 1.2A INTERNAL INDUCTOR6008RFQ
MIC23050-4YML-TRConv DC-DC Single Step Down 2.7V to 5.5V 8-Pin DFN EP T/R12RFQ
MIC33030-GYHJ-TRVoltage Regulators - Switching Regulators 8MHz 400mA Internal Inductor Buck Regulator with HyperLight Load11200RFQ
MIC23153YMT-TRIC REG BUCK ADJUSTABLE 2A 10TMLF5636RFQ
MIC4950YFM-T5Voltage Regulators - Switching Regulators 2.7V to 5.5V, 5A, 3.3MHz POL19RFQ
MIC33163YGJ-TRIC REG BUCK ADJ 1A SYNC 20QFN0RFQ
MIC27600YJL-TRIC REG BUCK ADJUSTABLE 7A 28MLF3000RFQ
MIC23356-SAYFT-TRIC REG BUCK 5V 3A W/ I24042RFQ
MIC24056YJL-TR12V, 12A High-efficiency Buck Regulator Superswitcher II3000RFQ
MIC23656YFT-TRIC REG BUCK 5V 6A SYNC W/ I25000RFQ
MIC26901YJL-TRIC REG BUCK ADJ 9A SYNC 28MLF8RFQ
MIC261203YJL-TRIC REG BUCK ADJ 12A SYNC 28MLF876RFQ
MIC28511-1YFL-T5IC REG BUCK ADJ 3A SYNC 24FQFN6020RFQ
MIC45116-1YMP-TRIC REG BUCK ADJ 6A SYNC 52QFN20RFQ
MIC23303YML-T5IC REG BUCK ADJ 3A SYNC 12DFN930RFQ
MIC33050-AYHL-TRDC/DC CONVERTER14593RFQ
MIC23030-GYMT-TRConv DC-DC Single Step Down 2.7V to 5.5V 6-Pin Thin MLF T/R3669RFQ
MIC24051YJL-TRIC REG BUCK ADJUSTABLE 6A 28QFN0RFQ
MIC23451-AAAYFL-T5MICREL SEMICONDUCTOR MIC23451-AAAYFL T5DC/DC9RFQ
Technical Documents

Description


Microchip Technology HyperLight Load® series PMIC - Voltage Regulators are a family of advanced power management integrated circuits (PMICs) designed to provide efficient, reliable, and cost-effective power solutions for a wide range of applications. The HyperLight Load® series PMICs feature a wide range of voltage regulators, including buck, boost, and buck-boost regulators, as well as linear regulators. These regulators are designed to provide high efficiency, low noise, and low output ripple, making them ideal for a variety of applications. The HyperLight Load® series PMICs also feature a wide range of protection features, including over-voltage, over-current, and short-circuit protection, as well as thermal shutdown. With their wide range of features and benefits, the HyperLight Load® series PMICs are an ideal choice for a variety of power management applications.



Features


1. High efficiency: The HyperLight Load® series PMICs offer up to 95% efficiency, allowing for more power to be delivered to the load.


2. Low quiescent current: The HyperLight Load® series PMICs feature a low quiescent current of only 1.5mA, allowing for longer battery life.


3. Wide input voltage range: The HyperLight Load® series PMICs can accept input voltages from 2.5V to 5.5V, making them suitable for a wide range of applications.


4. Low output noise: The HyperLight Load® series PMICs feature low output noise, allowing for clean power delivery to the load.



Applications


1. Portable electronics: The HyperLight Load® series PMICs are ideal for powering portable electronics such as smartphones, tablets, and wearables.


2. Automotive: The HyperLight Load® series PMICs are suitable for automotive applications such as infotainment systems, instrument clusters, and lighting systems.


3. Industrial: The HyperLight Load® series PMICs are suitable for industrial applications such as factory automation, robotics, and process control.


4. Medical: The HyperLight Load® series PMICs are suitable for medical applications such as patient monitoring systems, medical imaging systems, and laboratory equipment.


Frequently Asked Questions

What are the Alternative Products of Microchip Technology HyperLight Load® series PMIC - Voltage Regulators?

1. Texas Instruments TPS65217A PMIC - Voltage Regulators 2. NXP MC34VR500 PMIC - Voltage Regulators 3. STMicroelectronics STM32F030 PMIC - Voltage Regulators 4. ON Semiconductor NCP1517 PMIC - Voltage Regulators 5. Linear Technology LT8610 PMIC - Voltage Regulators 6. Analog Devices ADP5054 PMIC - Voltage Regulators 7. Maxim Integrated MAX17263 PMIC - Voltage Regulators 8. Renesas ISL90711 PMIC - Voltage Regulators 9. Infineon XMC1300 PMIC - Voltage Regulators 10. Microchip Technology MCP19111 PMIC - Voltage Regulators

What are the differences between the types of Microchip Technology HyperLight Load® series PMIC - Voltage Regulators?

The HyperLight Load® series of PMICs from Microchip Technology includes three different types of voltage regulators:  1. HyperLight Load® Buck Regulators: These are step-down voltage regulators that convert a higher input voltage to a lower output voltage. They are designed to provide high efficiency and low noise operation.  2. HyperLight Load® Boost Regulators: These are step-up voltage regulators that convert a lower input voltage to a higher output voltage. They are designed to provide high efficiency and low noise operation.  3. HyperLight Load® LDO Regulators: These are linear voltage regulators that provide a constant output voltage regardless of the input voltage. They are designed to provide low noise operation and low power consumption.