web counter

Microchip Technology PIC® XLP™ 16F series Microcontrollers

Introduction, stock information and FAQs of PIC® XLP™ 16F series Microcontrollers

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Microchip Technology PIC® XLP™ 16F series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
DSPIC33FJ256GP506-I/PTMICROCHIP - DSPIC33FJ256GP506-I/PT - 16BIT MCU/DSP, 256K FLASH, 40MIP1934RFQ
DSPIC33EP512GM710-I/PFIC MCU 16BIT 512KB FLASH 100TQFP90RFQ
PIC24HJ256GP610A-I/PTIC MCU 16BIT 256KB FLASH 100TQFP9999RFQ
DSPIC33FJ256GP506A-I/PTIC MCU 16BIT 256KB FLASH 64TQFP184BUY
ATTINY841-SSUMCU 8-bit ATtiny AVR CISC 8KB Flash 1.8V/2.5V/3.3V/5V 14-Pin SOIC W Tray1RFQ
PIC18F24K40-I/MLIC MCU 8BIT 16KB FLASH 28QFN6400BUY
PIC16F1823T-I/MLMCU 8-bit PIC16 PIC RISC 3.5KB Flash 3.3V/5V 16-Pin QFN EP T/R300BUY
PIC12F629-I/SNIC MCU 8BIT 1.75KB FLASH 8SOIC5000RFQ
PIC16LF1825-I/SL8 Bit Microcontroller, Flash, Pic16lf, 32 Mhz, 14 Kb, 1 Kb, 14, Soic Rohs Compliant: Yes7615BUY
PIC16LF1829T-I/SSIC MCU 8BIT 14KB FLASH 20SSOP9100BUY
PIC16F15344T-I/SSIC MCU 8BIT 7KB FLASH 20SSOP80BUY
PIC16F18346T-I/SSIC MCU 8BIT 28KB FLASH 20SSOP6400RFQ
PIC16F1825T-I/STMCU PIC 14K FLASH 1K RAM 14TSSOP3000RFQ
PIC18F27K42T-I/SSIC MCU 8BIT 128KB FLASH 28SSOP9100BUY
ATTINY2313V-10SURIC MCU 8BIT 2KB FLASH 20SOIC1514RFQ
PIC18F45K40-E/MVIC MCU 8BIT 32KB FLASH 40UQFN300BUY
PIC18F26K40-I/SSIC MCU 8BIT 64KB FLASH 28SSOP423RFQ
Technical Documents

Microchip Technology PIC® XLP™ 16F series Microcontrollers are a family of low-power, high-performance 8-bit microcontrollers designed for a wide range of applications. They feature a wide range of peripherals, including analog-to-digital converters, pulse-width modulation, and serial communication interfaces. The 16F series also offers a variety of memory options, including Flash, EEPROM, and RAM. With their low power consumption and high performance, the 16F series is ideal for applications that require long battery life and reliable operation.


Features


• Low power consumption: The PIC® XLP™ 16F series embedded microcontrollers feature a low power consumption of just 1.8V to 3.6V, making them ideal for battery-powered applications.

• High performance: The PIC® XLP™ 16F series embedded microcontrollers offer high performance with up to 32 MIPS (million instructions per second) of processing power.

• Low pin count: The PIC® XLP™ 16F series embedded microcontrollers feature a low pin count of just 28 pins, making them ideal for space-constrained applications.

• On-chip peripherals: The PIC® XLP™ 16F series embedded microcontrollers feature on-chip peripherals such as an analog-to-digital converter, a pulse-width modulator, and a serial peripheral interface.


Applications


• Automotive: The PIC® XLP™ 16F series embedded microcontrollers are ideal for automotive applications such as engine control, body control, and infotainment systems.

• Industrial: The PIC® XLP™ 16F series embedded microcontrollers are ideal for industrial applications such as factory automation, process control, and machine control.

• Consumer: The PIC® XLP™ 16F series embedded microcontrollers are ideal for consumer applications such as home automation, security systems, and wearable devices.


Frequently Asked Questions

What are the Alternative Products of Microchip Technology PIC® XLP™ 16F series Microcontrollers?

1. Atmel AVR 8-bit Microcontrollers 2. NXP Semiconductors ARM Cortex-M0+ Microcontrollers 3. STMicroelectronics STM32F0 Microcontrollers 4. Texas Instruments MSP430 Microcontrollers 5. Renesas RX Family Microcontrollers 6. Cypress PSoC Microcontrollers 7. Silicon Labs 8-bit Microcontrollers 8. Microchip Technology dsPIC Digital Signal Controllers

What are the differences between the types of Microchip Technology PIC® XLP™ 16F series Microcontrollers?

The PIC® XLP™ 16F series Microcontrollers are available in three different types:  1. PIC16F1xxx: This type of microcontroller is designed for low-power applications and features a wide range of peripherals, including an 8-bit A/D converter, a 10-bit PWM module, and an 8-bit timer/counter.  2. PIC16F2xxx: This type of microcontroller is designed for higher-performance applications and features a wide range of peripherals, including an 8-bit A/D converter, a 10-bit PWM module, and an 8-bit timer/counter. It also includes an enhanced instruction set and a larger program memory.  3. PIC16F3xxx: This type of microcontroller is designed for high-performance applications and features a wide range of peripherals, including an 8-bit A/D converter, a 10-bit PWM module, and an 8-bit timer/counter. It also includes an enhanced instruction set, a larger program memory, and a higher clock speed.