web counter

Microchip Technology PIC® XLP™ 18K series Microcontrollers

Introduction, stock information and FAQs of PIC® XLP™ 18K series Microcontrollers

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Microchip Technology PIC® XLP™ 18K series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Wearables (non-medical)
Associated Products

Part NumberDescriptionStockRFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
DSPIC33FJ256GP506-I/PTMICROCHIP - DSPIC33FJ256GP506-I/PT - 16BIT MCU/DSP, 256K FLASH, 40MIP1934RFQ
DSPIC33EP512GM710-I/PFIC MCU 16BIT 512KB FLASH 100TQFP90RFQ
PIC24HJ256GP610A-I/PTIC MCU 16BIT 256KB FLASH 100TQFP9999RFQ
DSPIC33FJ256GP506A-I/PTIC MCU 16BIT 256KB FLASH 64TQFP184BUY
ATTINY841-SSUMCU 8-bit ATtiny AVR CISC 8KB Flash 1.8V/2.5V/3.3V/5V 14-Pin SOIC W Tray1RFQ
PIC18F24K40-I/MLIC MCU 8BIT 16KB FLASH 28QFN6400BUY
PIC16F1823T-I/MLMCU 8-bit PIC16 PIC RISC 3.5KB Flash 3.3V/5V 16-Pin QFN EP T/R300BUY
PIC12F629-I/SNIC MCU 8BIT 1.75KB FLASH 8SOIC5000RFQ
PIC16LF1825-I/SL8 Bit Microcontroller, Flash, Pic16lf, 32 Mhz, 14 Kb, 1 Kb, 14, Soic Rohs Compliant: Yes7615BUY
PIC16LF1829T-I/SSIC MCU 8BIT 14KB FLASH 20SSOP9100BUY
PIC16F15344T-I/SSIC MCU 8BIT 7KB FLASH 20SSOP80BUY
PIC16F18346T-I/SSIC MCU 8BIT 28KB FLASH 20SSOP6400RFQ
PIC16F1825T-I/STMCU PIC 14K FLASH 1K RAM 14TSSOP3000RFQ
PIC18F27K42T-I/SSIC MCU 8BIT 128KB FLASH 28SSOP9100BUY
ATTINY2313V-10SURIC MCU 8BIT 2KB FLASH 20SOIC1514RFQ
PIC18F45K40-E/MVIC MCU 8BIT 32KB FLASH 40UQFN300BUY
PIC18F26K40-I/SSIC MCU 8BIT 64KB FLASH 28SSOP423RFQ
Technical Documents

Microchip Technology PIC® XLP™ 18K series Microcontrollers are a family of low-power, high-performance 8-bit microcontrollers designed for a wide range of applications. The 18K series features a wide range of peripherals, including a 10-bit Analog-to-Digital Converter (ADC), a 10-bit Pulse Width Modulation (PWM) module, and a variety of communication interfaces. The 18K series also offers a wide range of memory options, including Flash, EEPROM, and RAM. With its low power consumption and high performance, the 18K series is ideal for applications that require low power consumption and high performance.


Features


• Low power consumption: The PIC® XLP™ 18K series embedded microcontrollers feature a low power consumption of just 0.5 mA/MHz, making them ideal for battery-powered applications.

• High performance: The PIC® XLP™ 18K series embedded microcontrollers offer high performance with up to 18 MIPS of processing power.

• On-chip peripherals: The PIC® XLP™ 18K series embedded microcontrollers feature a wide range of on-chip peripherals, including UART, SPI, I2C, and PWM.

• Flash memory: The PIC® XLP™ 18K series embedded microcontrollers feature up to 256 KB of flash memory, allowing for large program sizes.


Applications


• Automotive:

• Industrial

• Home automation

• Wearable devices


Frequently Asked Questions

What are the Alternative Products of Microchip Technology PIC® XLP™ 18K series Microcontrollers?

1. Atmel AVR 8-bit Microcontrollers 2. NXP Semiconductors ARM Cortex-M0+ Microcontrollers 3. STMicroelectronics STM32F0 Series Microcontrollers 4. Texas Instruments MSP430 Microcontrollers 5. Renesas RX Family Microcontrollers 6. Cypress PSoC 4 Microcontrollers 7. Microchip Technology PIC32MX Series Microcontrollers 8. Silicon Labs EFM32 Gecko Microcontrollers

What are the differences between the types of Microchip Technology PIC® XLP™ 18K series Microcontrollers?

The PIC® XLP™ 18K series Microcontrollers are available in three different types: PIC18FJ, PIC18FK, and PIC18FL.   The PIC18FJ is the most basic of the three and is designed for low-power applications. It has a maximum clock speed of 16 MHz, up to 32KB of Flash memory, and up to 2KB of RAM. It also has a 10-bit A/D converter and up to 8 channels of 10-bit PWM.  The PIC18FK is a more advanced version of the PIC18FJ. It has a maximum clock speed of 32 MHz, up to 64KB of Flash memory, and up to 4KB of RAM. It also has a 10-bit A/D converter and up to 16 channels of 10-bit PWM.  The PIC18FL is the most advanced of the three and is designed for high-performance applications. It has a maximum clock speed of 64 MHz, up to 128KB of Flash memory, and up to 8KB of RAM. It also has a 12-bit A/D converter and up to 32 channels of 10-bit PWM.