web counter

Microchip Technology SAM D10D series Microcontrollers

Introduction, stock information and FAQs of SAM D10D series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology SAM D10D series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
ATSAMD21J15A-AUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 64TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21J16A-AUMCU, 32BIT, CORTEX-M0+, 48MHZ, TQFP-640RFQ
ATSAMD21G15A-MUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48QFN IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21E16A-AUATMEL ATSAMD21E16A-AU32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 64 KB, 8 KB, 32 Pins, TQFP0RFQ
ATSAMD21E15A-AUTCortex-M0+, 32KB FLASH,4KB SRAM,USB, DMA - 32TQFP IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21G15A-AUTCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ,0RFQ
ATSAMD21G16A-MUTCortex-M0+, 64KB FLASH,8KB SRAM,USB, DMA, T&R - 48QFN IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21J16A-AFTMCU 32-Bit SAM D21J ARM Cortex M0+ RISC 64KB Flash 3.3V 64-Pin TQFP T/R0RFQ
ATSAMD21E17D-UUTMCU WLCSP 48MHZ0RFQ
ATSAMD20E16A-MNTMCU 32-Bit SAM D20E ARM Cortex M0+ RISC 64KB Flash 1.8V/2.5V/3.3V 32-Pin QFN T/R284718RFQ
ATSAMD21J17A-AUTARM Microcontrollers - MCU 128KB 16KB 64TQFP GRN1.6-3.6V48MHz10006BUY
ATSAME70N20B-ANTIC MCU 32BIT 1MB FLASH 100LQFP7500BUY
ATSAME70N19A-ANMICROCHIP - ATSAME70N19A-AN - MCU, 32BIT, CORTEX-M7, 300MHZ, LQFP-100236BUY
ATSAME70Q20B-ANIC MCU 32BIT 1MB FLASH 144LQFP10006RFQ
ATSAML21J18B-UUTCORTEX-M0+, 256KBFLASH,32KBSRAM,USB, ULP - WLCSP64, IND TEMP GREEN, 1.6-3.6V, 48MHZ2916RFQ
ATSAMD20J16A-AUARM Microcontrollers - MCU Cortex-M0+ 64KB FLASH 8KB SRAM10594BUY
ATSAMD21G17A-AUATMEL ATSAMD21G17A-AU 32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 128 KB, 16 KB, 48 Pins, TQFP445RFQ
ATSAMD20E15A-AUARM Microcontrollers - MCU Cortex-M0+ 32KB FLASH 4KB SRAM90000BUY
ATSAMD20E17A-MUMCU 32-bit SAM D20E ARM Cortex M0+ RISC 128KB Flash 1.8V/2.5V/3.3V 32-Pin QFN EP Tray10794BUY
ATSAME53J18A-AUIC MCU 32BIT 256KB FLASH 64TQFP28600BUY
Technical Documents

The Microchip Technology SAM D10D series of microcontrollers are a family of low-power, high-performance, 32-bit ARM Cortex-M0+ based microcontrollers. They feature a wide range of peripherals, including a 12-bit ADC, a 10-bit DAC, an AES encryption engine, and a USB 2.0 full-speed controller. The SAM D10D series also offers a wide range of memory options, including up to 256KB of Flash memory and up to 32KB of SRAM. The SAM D10D series is ideal for a variety of applications, including consumer, industrial, and automotive.


Features


* Low power consumption: The SAM D10D series microcontrollers feature an ultra-low power consumption of just 1.8V to 3.3V, making them ideal for battery-powered applications.

* High performance: The SAM D10D series microcontrollers feature a 32-bit ARM Cortex-M0+ processor, providing high performance and low power consumption.

* On-chip memory: The SAM D10D series microcontrollers feature up to 256KB of Flash memory and up to 32KB of SRAM, providing ample storage for code and data.

* Peripheral support: The SAM D10D series microcontrollers feature a wide range of peripherals, including UART, SPI, I2C, ADC, DAC, and PWM.


Applications


* Automotive: The SAM D10D series microcontrollers are ideal for automotive applications, such as engine control, body control, and infotainment systems.

* Industrial: The SAM D10D series microcontrollers are ideal for industrial applications, such as motor control, HVAC, and factory automation.

* Consumer: The SAM D10D series microcontrollers are ideal for consumer applications, such as home automation, wearables, and IoT devices.


Frequently Asked Questions

What are the Alternative Products of Microchip Technology SAM D10D series Microcontrollers?

1. Atmel SAM D20 Series Microcontrollers 2. STMicroelectronics STM32F0 Series Microcontrollers 3. NXP LPC11U Series Microcontrollers 4. Silicon Labs EFM32 Series Microcontrollers 5. Cypress PSoC 4 Series Microcontrollers 6. Texas Instruments MSP430 Series Microcontrollers 7. Renesas RX Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers 9. Microchip Technology PIC32 Series Microcontrollers 10. Infineon XMC Series Microcontrollers

What are the differences between the types of Microchip Technology SAM D10D series Microcontrollers?

The SAM D10D series of microcontrollers from Microchip Technology are available in three different types: D10D14, D10D24, and D10D44. Each type has different features and capabilities.  The D10D14 is the smallest and least powerful of the three, with a 32-bit ARM Cortex-M0+ processor, up to 32KB of Flash memory, and up to 4KB of SRAM. It is designed for low-power applications and is ideal for basic control and monitoring tasks.  The D10D24 is a mid-range microcontroller with a 32-bit ARM Cortex-M0+ processor, up to 64KB of Flash memory, and up to 8KB of SRAM. It is designed for more complex applications and is suitable for a wide range of tasks.  The D10D44 is the most powerful of the three, with a 32-bit ARM Cortex-M0+ processor, up to 128KB of Flash memory, and up to 16KB of SRAM. It is designed for high-performance applications and is suitable for complex tasks such as motor control and digital signal processing.