web counter

Microchip Technology SAM D20G series Microcontrollers

Introduction, stock information and FAQs of SAM D20G series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternate products, and the most recent stock and pricing information of Microchip Technology's SAM D20G series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Wearables (non-medical)
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
ATSAMD21J15A-AUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 64TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21J16A-AUMCU, 32BIT, CORTEX-M0+, 48MHZ, TQFP-640RFQ
ATSAMD21G15A-MUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48QFN IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21E16A-AUATMEL ATSAMD21E16A-AU32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 64 KB, 8 KB, 32 Pins, TQFP0RFQ
ATSAMD21E15A-AUTCortex-M0+, 32KB FLASH,4KB SRAM,USB, DMA - 32TQFP IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21G15A-AUTCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ,0RFQ
ATSAMD21G16A-MUTCortex-M0+, 64KB FLASH,8KB SRAM,USB, DMA, T&R - 48QFN IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21J16A-AFTMCU 32-Bit SAM D21J ARM Cortex M0+ RISC 64KB Flash 3.3V 64-Pin TQFP T/R0RFQ
ATSAMD21E17D-UUTMCU WLCSP 48MHZ0RFQ
ATSAMD20E16A-MNTMCU 32-Bit SAM D20E ARM Cortex M0+ RISC 64KB Flash 1.8V/2.5V/3.3V 32-Pin QFN T/R284718RFQ
ATSAMD21J17A-AUTARM Microcontrollers - MCU 128KB 16KB 64TQFP GRN1.6-3.6V48MHz10006BUY
ATSAME70N20B-ANTIC MCU 32BIT 1MB FLASH 100LQFP7500BUY
ATSAME70N19A-ANMICROCHIP - ATSAME70N19A-AN - MCU, 32BIT, CORTEX-M7, 300MHZ, LQFP-100236BUY
ATSAME70Q20B-ANIC MCU 32BIT 1MB FLASH 144LQFP10006RFQ
ATSAML21J18B-UUTCORTEX-M0+, 256KBFLASH,32KBSRAM,USB, ULP - WLCSP64, IND TEMP GREEN, 1.6-3.6V, 48MHZ2916RFQ
ATSAMD20J16A-AUARM Microcontrollers - MCU Cortex-M0+ 64KB FLASH 8KB SRAM10594BUY
ATSAMD21G17A-AUATMEL ATSAMD21G17A-AU 32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 128 KB, 16 KB, 48 Pins, TQFP445RFQ
ATSAMD20E15A-AUARM Microcontrollers - MCU Cortex-M0+ 32KB FLASH 4KB SRAM90000BUY
ATSAMD20E17A-MUMCU 32-bit SAM D20E ARM Cortex M0+ RISC 128KB Flash 1.8V/2.5V/3.3V 32-Pin QFN EP Tray10794BUY
ATSAME53J18A-AUIC MCU 32BIT 256KB FLASH 64TQFP28600BUY
Technical Documents

The Microchip Technology SAM D20G series of microcontrollers are a family of low-power, high-performance 32-bit ARM Cortex-M0+ based microcontrollers. They are designed to provide a cost-effective solution for a wide range of embedded applications. The SAM D20G series features a wide range of peripherals, including a 12-bit ADC, a 10-bit DAC, an I2C, SPI, and USART interface, and a variety of timers and counters. The SAM D20G series also offers a wide range of memory options, including up to 256KB of Flash memory and up to 32KB of SRAM. The SAM D20G series is ideal for applications such as motor control, industrial automation, consumer electronics, and medical devices.


Features


* 32-bit ARM Cortex-M0+ processor

* Up to 256KB Flash and 32KB SRAM

* Up to 48MHz operating frequency

* Up to 12-bit ADC with up to 16 channels

* Up to 12-bit DAC with 2 channels

* Up to 4 UARTs, 2 I2C, 2 SPI, and 1 USB

* Up to 8 PWM channels

* Up to 32 general-purpose I/O pins

* Low power consumption


Applications


* Automotive

* Industrial

* Home Automation

* Wearable Devices

* Medical Devices

* IoT Applications

* Robotics

* Security Systems

* Lighting Control


Frequently Asked Questions

What are the Alternative Products of Microchip Technology SAM D20G series Microcontrollers?

1. Atmel SAM D21 series Microcontrollers 2. NXP LPC11U24 series Microcontrollers 3. STMicroelectronics STM32F0 series Microcontrollers 4. Silicon Labs EFM32G series Microcontrollers 5. Texas Instruments MSP430 series Microcontrollers 6. Cypress PSoC 4 series Microcontrollers 7. Renesas RX62N series Microcontrollers 8. Freescale Kinetis K series Microcontrollers 9. Infineon XMC1000 series Microcontrollers 10. Nuvoton M051 series Microcontrollers

What are the differences between the types of Microchip Technology SAM D20G series Microcontrollers?

The SAM D20G series of microcontrollers from Microchip Technology are available in three different types: the SAM D20G, SAM D20J, and SAM D20E.   The SAM D20G is the most powerful of the three, with a 32-bit ARM Cortex-M0+ processor, up to 256KB of Flash memory, and up to 32KB of SRAM. It also has a wide range of peripherals, including USB, CAN, and Ethernet.  The SAM D20J is a lower-cost version of the SAM D20G, with a 16-bit ARM Cortex-M0+ processor, up to 128KB of Flash memory, and up to 16KB of SRAM. It also has a range of peripherals, including USB, CAN, and Ethernet.  The SAM D20E is the lowest-cost version of the SAM D20G, with a 16-bit ARM Cortex-M0+ processor, up to 64KB of Flash memory, and up to 8KB of SRAM. It also has a range of peripherals, including USB, CAN, and Ethernet.