web counter

Microchip Technology SAM D21J series Microcontrollers

Introduction, stock information and FAQs of SAM D21J series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternate products, and the most recent stock and pricing information of Microchip Technology's SAM D21J series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
ATSAMD21J15A-AUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 64TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21J16A-AUMCU, 32BIT, CORTEX-M0+, 48MHZ, TQFP-640RFQ
ATSAMD21G15A-MUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48QFN IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21E16A-AUATMEL ATSAMD21E16A-AU32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 64 KB, 8 KB, 32 Pins, TQFP0RFQ
ATSAMD21E15A-AUTCortex-M0+, 32KB FLASH,4KB SRAM,USB, DMA - 32TQFP IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21G15A-AUTCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ,0RFQ
ATSAMD21G16A-MUTCortex-M0+, 64KB FLASH,8KB SRAM,USB, DMA, T&R - 48QFN IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21J16A-AFTMCU 32-Bit SAM D21J ARM Cortex M0+ RISC 64KB Flash 3.3V 64-Pin TQFP T/R0RFQ
ATSAMD21E17D-UUTMCU WLCSP 48MHZ0RFQ
ATSAMD20J16A-AUARM Microcontrollers - MCU Cortex-M0+ 64KB FLASH 8KB SRAM10594BUY
ATSAMD21G17A-AUATMEL ATSAMD21G17A-AU 32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 128 KB, 16 KB, 48 Pins, TQFP445RFQ
ATSAMD20E15A-AUARM Microcontrollers - MCU Cortex-M0+ 32KB FLASH 4KB SRAM90000BUY
ATSAMD20E17A-MUMCU 32-bit SAM D20E ARM Cortex M0+ RISC 128KB Flash 1.8V/2.5V/3.3V 32-Pin QFN EP Tray10794BUY
ATSAME53J18A-AUIC MCU 32BIT 256KB FLASH 64TQFP28600BUY
ATSAME51J18A-AUMCU 32-Bit SAM E51 ARM Cortex M4F RISC 256KB Flash 1.8V/2.5V/3.3V 64-Pin TQFP Tray100RFQ
ATSAME51J19A-AUIC MCU 32BIT 512KB FLASH 64TQFP7RFQ
ATSAME51G19A-MF120MHZ 512KB FLASH 48 QFN PKG CA100RFQ
ATSAME53J19A-AFIC MCU 32BIT 512KB FLASH 64TQFP386RFQ
ATSAME53J20A-MFTIC MCU 32BIT 1MB FLASH 64QFN45RFQ
ATSAME51J19A-MFIC MCU 32BIT 512KB FLASH 64QFN828RFQ
Technical Documents

The Microchip Technology SAM D21J series of microcontrollers are a family of low-power, high-performance 32-bit ARM Cortex-M0+ based microcontrollers. They are designed to provide a cost-effective solution for a wide range of applications, from consumer and industrial to automotive and medical. The SAM D21J series features a wide range of peripherals, including a 12-bit ADC, a 10-bit DAC, an RTC, and a variety of communication interfaces. The SAM D21J series also offers a wide range of memory options, including up to 256KB of Flash and 32KB of SRAM. With its low power consumption and high performance, the SAM D21J series is an ideal choice for a variety of embedded applications.


Features


* 32-bit ARM Cortex-M0+ processor

* Up to 256KB Flash and 32KB SRAM

* Up to 48MHz operating frequency

* Up to 12-bit ADC with up to 16 channels

* Up to 12-bit DAC with 2 channels

* Up to 6 Timers/Counters

* Up to 4 USARTs/UARTs

* Up to 2 I2C/SPI/SMBUS/LIN

* Up to 4 PWM/Capture/Compare

* Up to 8-channel DMA controller

* Up to 32-channel Event System

* Up to 32-bit Real-Time Clock

* Up to 32-bit Watchdog Timer

* Up to 32-bit CRC Generator

* Up to 32-bit Event System


Applications


  • Automotive

  • Home Automation

  • Consumer Electronics

  • Industrial Automation

  • Internet of Things (IoT)


Frequently Asked Questions

What are the Alternative Products of Microchip Technology SAM D21J series Microcontrollers?

1. Atmel AVR ATmega Series Microcontrollers 2. STMicroelectronics STM32 Series Microcontrollers 3. NXP Semiconductors LPC Series Microcontrollers 4. Texas Instruments MSP430 Series Microcontrollers 5. Renesas RX Series Microcontrollers 6. Cypress PSoC Series Microcontrollers 7. Silicon Labs EFM32 Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers

What are the differences between the types of Microchip Technology SAM D21J series Microcontrollers?

The SAM D21J series of microcontrollers from Microchip Technology come in three different types: the SAM D21J18A, the SAM D21J18B, and the SAM D21J18C.   The SAM D21J18A is the entry-level model, with a 32-bit ARM Cortex-M0+ processor, 32KB of Flash memory, and 8KB of SRAM. It also has a 10-bit ADC, two Timer/Counters, and a 10-bit DAC.  The SAM D21J18B is the mid-range model, with a 32-bit ARM Cortex-M0+ processor, 64KB of Flash memory, and 16KB of SRAM. It also has a 10-bit ADC, two Timer/Counters, and a 10-bit DAC.  The SAM D21J18C is the high-end model, with a 32-bit ARM Cortex-M0+ processor, 128KB of Flash memory, and 32KB of SRAM. It also has a 10-bit ADC, two Timer/Counters, and a 10-bit DAC. It also has additional features such as a USB controller, an AES encryption engine, and a capacitive touch controller.