web counter

Microchip Technology SAM3S series Microcontrollers

Introduction, stock information and FAQs of SAM3S series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology SAM3S series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
ATSAM3S1AB-AUIC MCU 32BIT 64KB FLASH 48LQFP140BUY
ATSAM3S1BB-AUIC MCU 32BIT 64KB FLASH 64LQFP82BUY
ATSAM3S1CB-AUIC MCU 32BIT 64KB FLASH 100LQFP1617BUY
ATSAM3S2AA-MUMCU 32-bit SAM3S ARM Cortex M3 RISC 128KB Flash 1.8V/3.3V 48-Pin QFN EP5000RFQ
ATSAM3S4CA-AURIC MCU 32BIT 256KB FLASH 100LQFP1RFQ
ATSAM3S4CA-CURARM Microcontrollers - MCU BGAGREENIND TEMPMRL A2000RFQ
ATSAM3S1BB-MURIC MCU 32BIT 64KB FLASH 64QFN15RFQ
ATSAM3S2BA-MURIC MCU 32BIT 128KB FLASH 64QFN39RFQ
ATSAM3S4BA-MURIC MCU 32BIT 256KB FLASH 64QFN3500RFQ
ATSAM3SD8CA-AURIC MCU 32BIT 512KB FLASH 100LQFP21000RFQ
ATSAM3S1AA-MUMicrocontroller 32-Bit SAM3S ARM Cortex M3 RISC 64KB Flash 1.8V/3.3V 48-Pin QFN EP0RFQ
ATSAM3S1BA-MUARM Microcontrollers - MCU MRL A 64K Flash 16K SRAM Ind Temp0RFQ
ATSAM3S1AA-MURARM Microcontrollers - MCU QFNGREENIND TEMPMRL A0RFQ
ATSAM3S4BA-MUMCU 32-bit SAM3S ARM Cortex M3 RISC 256KB Flash 1.8V/3.3V 64-Pin QFN EP3508RFQ
ATSAM3S2AA-AUMCU 32-bit SAM3S ARM Cortex M3 RISC 128KB Flash 1.8V/3.3V 48-Pin LQFP90RFQ
ATSAM3S2CA-AUATMEL ATSAM3S2CA-AU IC, MCU, 32BIT, 128K FLASH, 100LQFP2500BUY
ATSAM3S4AA-MUMCU 32-bit SAM3S ARM Cortex M3 RISC 256KB Flash 1.8V/3.3V 48-Pin QFN EP4000RFQ
ATSAM3S8BA-AUARM Microcontrollers - MCU LQFP,Grn, IT, MRL A477RFQ
ATSAM3S8CA-AUARM Microcontrollers - MCU LQFP,Grn, IT, MRL A0RFQ
ATSAM3S1BA-AUIC, MCU, 32BIT, 64K FLASH, 64LQFP5000RFQ
Technical Documents

The Microchip Technology SAM3S series of microcontrollers are a family of 32-bit ARM Cortex-M3 based microcontrollers designed for embedded applications. They feature a wide range of peripherals, including USB, Ethernet, CAN, and LCD controllers, as well as a variety of analog and digital peripherals. The SAM3S series is designed to provide high performance, low power consumption, and a wide range of features for embedded applications. The SAM3S series is ideal for applications such as industrial automation, medical devices, consumer electronics, and automotive applications.


Features


• Low voltage operation: The 74LVX series logic translators and level shifters are designed to operate from a single 2.5V to 3.6V power supply.

• Low power consumption: The 74LVX series logic translators and level shifters consume very low power, making them ideal for battery-powered applications.

• High speed: The 74LVX series logic translators and level shifters are capable of operating at speeds up to 100MHz.

• High noise immunity: The 74LVX series logic translators and level shifters are designed to provide high noise immunity, making them suitable for use in noisy environments.


Applications


• Automotive: The 74LVX series logic translators and level shifters are suitable for use in automotive applications, such as in-vehicle infotainment systems.

• Industrial: The 74LVX series logic translators and level shifters are suitable for use in industrial applications, such as factory automation systems.

• Consumer: The 74LVX series logic translators and level shifters are suitable for use in consumer applications, such as home automation systems.


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor 74LVX series Logic - Translators, Level Shifters?

1. Texas Instruments SN74LVC series Logic - Translators, Level Shifters 2. NXP Semiconductors 74LVC series Logic - Translators, Level Shifters 3. STMicroelectronics 74LVX series Logic - Translators, Level Shifters 4. Microchip Technology 74LVX series Logic - Translators, Level Shifters 5. Analog Devices 74LVX series Logic - Translators, Level Shifters

What are the differences between the types of ON Semiconductor 74LVX series Logic - Translators, Level Shifters?

The 74LVX series of logic translators and level shifters from ON Semiconductor are designed to provide a low-voltage logic interface between two different logic families. The main difference between the two types is the voltage level they are designed to support. Logic translators are designed to support a lower voltage range, typically between 1.65V and 3.6V, while level shifters are designed to support a higher voltage range, typically between 2.5V and 5.5V. Additionally, logic translators are designed to provide a direct logic level conversion, while level shifters are designed to provide a voltage level conversion.