web counter

ON Semiconductor 7S series Logic - Gates and Inverters

Introduction, stock information and FAQs of 7S series Gates & Inverters

This post will provide you with information about the ON Semiconductor 7S series Gates & Inverters, including features, applications, PDF datasheets, substitute products, stock levels, and pricing.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
NC7S08P5XIC GATE AND 1CH 2-INP SC70-52237RFQ
NC7S32P5XIC GATE OR 1CH 2-INP SC70-52309RFQ
NC7S86P5XIC GATE XOR 1CH 2-INP SC-70-512000RFQ
NC7S04M5XIC INVERTER 1CH 1-INP SOT23-50RFQ
NC7S08M5XIC GATE AND 1CH 2-INP SOT23-50RFQ
NC7S00M5XIC GATE NAND 1CH 2-INP SOT-23-524RFQ
NC7S14L6XInverter Schmitt Trigger 1-Element CMOS 6-Pin MicroPak W T/R195RFQ
NC7S04L6XInverter 1-Element CMOS 6-Pin MicroPak W T/R1505BUY
NC7S04P5Inverter 1-Element CMOS 5-Pin SC-70 T/R39504RFQ
NC7S86P5Logic Gates 2-Input XOR Gate5698BUY
NC7S02P5Logic Gates 2-Input NOR Gate29384BUY
NC7S08P5Tape Reel/single 2 Input And Gate0RFQ
NC7S86M5IC GATE XOR 1CH 2-INP SOT-23-5100RFQ
NC7S14M5XIC INVERTER SCHMITT 1CH SOT23-560000RFQ
NC7S02P5XIC GATE NOR 1CH 2-INP SC70-534520RFQ
NC7S00L6XNAND Gate 1-Element 2-IN CMOS 6-Pin MicroPak W T/R58000BUY
NC7S02L6XLogic Gates 2-Input NOR Gate58000BUY
NC7S04P5X_F40IC INVERTER 1CH 1-INP0RFQ
NC7S32M5X_F080IC GATE OR 1CH 2-INP SOT23-50RFQ
NC7S08M5X_F40IC GATE AND 1CH 2-INP0RFQ
Technical Documents

ON Semiconductor's 7S series Logic - Gates and Inverters are a family of high-performance, low-power, CMOS logic devices. The 7S series offers a wide range of logic functions, including AND, OR, NAND, NOR, XOR, XNOR, and NOT gates, as well as inverters. The 7S series is designed to provide superior performance in a wide range of applications, including automotive, industrial, and consumer electronics. The 7S series is available in a variety of packages, including SOIC, TSSOP, and QFN, and is designed to operate over a wide temperature range. The 7S series is also RoHS compliant and is available in both leaded and lead-free versions.


Features


• Low power consumption

• High speed operation

• Low input and output capacitance

• Low input and output leakage current

• High noise immunity

• High ESD protection

• Wide operating temperature range

• Available in various packages


Applications


• Automotive

• Industrial

• Medical

• Consumer

• Telecommunications

• Aerospace

• Military

• Power Management

• Automation


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor 7S series Logic - Gates and Inverters?

1. Texas Instruments SN74LS Series Logic Gates and Inverters 2. NXP 74HC Series Logic Gates and Inverters 3. STMicroelectronics 74HC Series Logic Gates and Inverters 4. Fairchild Semiconductor 74HC Series Logic Gates and Inverters 5. Analog Devices ADG Series Logic Gates and Inverters 6. Microchip Technology 74HC Series Logic Gates and Inverters 7. Renesas Electronics 74HC Series Logic Gates and Inverters 8. Maxim Integrated 74HC Series Logic Gates and Inverters

What are the differences between the types of ON Semiconductor 7S series Logic - Gates and Inverters?

The 7S series of Logic Gates and Inverters from ON Semiconductor are designed to provide a wide range of logic functions in a single package. The 7S series includes both logic gates and inverters, and each type of device has its own unique features and benefits.  Logic Gates: Logic gates are used to perform basic logic operations such as AND, OR, and NOT. They are typically used to control the flow of data in a digital system. ON Semiconductor’s 7S series of logic gates are available in a variety of packages, including DIP, SOIC, and QFN. They feature low power consumption, high speed operation, and low propagation delay.  Inverters: Inverters are used to invert the logic level of an input signal. They are typically used to convert a digital signal from one logic level to another. ON Semiconductor’s 7S series of inverters are available in a variety of packages, including DIP, SOIC, and QFN. They feature low power consumption, high speed operation, and low propagation delay.