web counter

ON Semiconductor 7SZ series Logic - Gates and Inverters

Introduction, stock information and FAQs of 7SZ series Gates & Inverters

In this article, you will be informed about the features, applications, PDF datasheets, alternative items, and the most recent stock and pricing information of ON Semiconductor 7SZ series Gates & Inverters.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Aerospace & defense
Associated Products

Part NumberDescriptionStockRFQ
NC7SZ14L6XInverter Schmitt Trigger 1-Element CMOS 6-Pin MicroPak W T/R25000RFQ
NC7SZ14FHXInverters UHS Invert w Schmitt32900BUY
NC7SZ00P5XIC GATE NAND 1CH 2-INP SC70-54455RFQ
NC7SZ05P5XBuffer/Driver 1-CH Inverting Open Drain CMOS 5-Pin SC-70 T/R0RFQ
NC7SZ02P5XIC GATE NOR 1CH 2-INP SC-70-52053RFQ
NC7SZ38L6XIC GATE NAND UHS 2INP OD 6MCRPAK1500RFQ
NC7SZ05L6XInverters Inverter28000BUY
NC7SZ332L6XLogic Gates 3-Input OR Gate19600BUY
NC7SZ10L6XNAND Gate 1-Element 3-IN CMOS 6-Pin MicroPak W T/R15000BUY
NC7SZ86L6XLogic Gates 2-Input Exc OR Gate39687BUY
NC7SZ02L6XNOR Gate 1-Element 2-IN CMOS 6-Pin MicroPak W T/R37BUY
NC7SZ386P6XIC, Logic Gate, 3-INPUT Xor, Cmos, TSSOP, 6PIN, Plastic15000BUY
NC7SZ08M5IC GATE AND 1CH 2-INP SOT-23-54000RFQ
NC7SZ27L6XLogic Gates 3-Input NOR Gate94165BUY
NC7SZ00FHXNAND Gate 1-Element 2-IN CMOS 6-Pin MicroPak2 T/R4367BUY
NC7SZ05P5Buffer/Driver 1-CH Inverting Open Drain CMOS 5-Pin SC-70 T/R1650BUY
NC7SZ32M5X_F40IC GATE OR 1CH 2-INP SOT23-50RFQ
NC7SZ14P5Inverter Schmitt Trigger 1-Element CMOS 5-Pin SC-70 T/R418RFQ
NC7SZ02M5IC GATE NOR 1CH 2-INP SOT23-58BUY
NC7SZ27P6XIC GATE NOR 1CH 3-INP SC70-614980RFQ
Technical Documents

ON Semiconductor 7SZ series Logic - Gates and Inverters are a family of high-performance, low-power, CMOS logic devices. They are designed to provide superior performance in a wide range of applications, including automotive, industrial, and consumer electronics. The 7SZ series offers a wide range of logic functions, including AND, OR, NAND, NOR, XOR, XNOR, and NOT gates, as well as inverters. The devices are available in a variety of packages, including SOIC, TSSOP, and DIP, and are designed to operate over a wide temperature range. The 7SZ series is ideal for applications requiring low power consumption, high speed, and low noise.


Features


• Low power consumption

• High speed operation

• Low input and output capacitance

• Low input and output leakage current

• High noise immunity

• High ESD protection

• High temperature operation

• RoHS compliant


Applications


• Automotive

• Industrial

• Medical

• Consumer

• Telecommunications

• Aerospace

• Military


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor 7SZ series Logic - Gates and Inverters?

1. Texas Instruments SN74SZ Series Logic Gates and Inverters 2. NXP 74HCZ Series Logic Gates and Inverters 3. STMicroelectronics 74VHCZ Series Logic Gates and Inverters 4. Fairchild Semiconductor 74FCTZ Series Logic Gates and Inverters 5. Analog Devices ADG7SZ Series Logic Gates and Inverters 6. Microchip Technology 74LVCZ Series Logic Gates and Inverters 7. Renesas Electronics 74LVTZ Series Logic Gates and Inverters

What are the differences between the types of ON Semiconductor 7SZ series Logic - Gates and Inverters?

The 7SZ series of logic gates and inverters from ON Semiconductor are available in a variety of different types, each with its own unique features and capabilities. The main differences between the types are the number of inputs and outputs, the logic level voltage, the power supply voltage, the propagation delay, and the maximum operating temperature. The 7SZ series includes single-gate logic, dual-gate logic, and quad-gate logic, as well as single-inverter, dual-inverter, and quad-inverter logic. Each type of logic gate or inverter has its own unique characteristics and capabilities, so it is important to select the type that best suits the application.