web counter

ON Semiconductor 7WP series Logic - Gates and Inverters

Introduction, stock information and FAQs of 7WP series Gates & Inverters

In this article, you will be informed about the features, applications, PDF datasheets, alternative items, and the most recent stock and cost data of ON Semiconductor 7WP series Gates & Inverters.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
  • Aerospace & defense
Associated Products

Part NumberDescriptionStockRFQ
NC7WP14L6XInverter Schmitt Trigger 2-Element CMOS 6-Pin MicroPak W T/R45BUY
NC7WP02K8XLogic Gates ULP Dual 2-Input NOR Gate300BUY
NC7WP32K8XLogic Gates 2-Input OR Gate24BUY
NC7WP00K8XLogic Gates 2-Input NAND Gate24BUY
NC7WP00L8XNAND Gate 2-Element 2-IN CMOS 8-Pin MicroPak T/R3502BUY
NC7WP02L8XLogic Gates ULP Dual 2-Input NOR Gate38750BUY
NC7WP32L8XLogic Gates ULP 2-Input OR Gate5000BUY
NC7WP14P6XIC INVERTER ULP DUAL SCHM SC70-62940BUY
NC7WP08K8XAND Gate 2-Element 2-IN CMOS 8-Pin US T/R2224BUY
NC7WP08L8XAND Gate 2-Element 2-IN CMOS 8-Pin MicroPak T/R38750BUY
NC7WP86K8XIC GATE XOR 2CH 2-INP US8145277BUY
Technical Documents

ON Semiconductor's 7WP series Logic - Gates and Inverters are a family of high-performance, low-power, CMOS logic devices. The 7WP series offers a wide range of logic functions, including AND, OR, NAND, NOR, XOR, XNOR, and NOT gates, as well as inverters. These devices are designed to operate over a wide range of supply voltages, from 1.8V to 5.5V, and feature low power consumption, fast switching speeds, and high noise immunity. The 7WP series is ideal for applications requiring low power consumption, high speed, and high noise immunity.


Features


• Low power consumption

• High speed operation

• Low input and output capacitance

• Low input and output leakage current

• High noise immunity

• High ESD protection

• Wide operating temperature range

• Available in a variety of packages


Applications


• Automotive

• Industrial

• Medical

• Consumer

• Telecommunications

• Aerospace

• Military


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor 7WP series Logic - Gates and Inverters?

1. Texas Instruments SN74LVC1G series Logic Gates and Inverters 2. NXP 74HC series Logic Gates and Inverters 3. STMicroelectronics 74HC series Logic Gates and Inverters 4. Fairchild Semiconductor 74HC series Logic Gates and Inverters 5. Microchip Technology 74HC series Logic Gates and Inverters 6. Renesas Electronics 74HC series Logic Gates and Inverters 7. Analog Devices 74HC series Logic Gates and Inverters 8. Maxim Integrated 74HC series Logic Gates and Inverters

What are the differences between the types of ON Semiconductor 7WP series Logic - Gates and Inverters?

The ON Semiconductor 7WP series Logic - Gates and Inverters are both CMOS logic devices, but they differ in their functionality. Logic Gates are used to perform logical operations such as AND, OR, and NOT, while Inverters are used to invert the logic level of an input signal. Logic Gates are typically used to create complex logic functions, while Inverters are used to convert a logic level from one voltage to another.