web counter

ON Semiconductor 7WV series Logic - Gates and Inverters

Introduction, stock information and FAQs of 7WV series Gates & Inverters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of ON Semiconductor 7WV series Gates & Inverters.

Applications

  • Advanced driver assistance systems (ADAS)
  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
NC7WV04L6XInverter 2-Element CMOS 6-Pin MicroPak W T/R1067BUY
NC7WV14P6XInverter Schmitt Trigger 2-Element CMOS 6-Pin SC-70 T/R6000RFQ
NC7WV04P6XIC INVERTER ULP-A DUAL SC70-69658RFQ
NC7WV14L6XIC INVERTER ULP-A DUAL 6MICROPAK3076BUY
Technical Documents

Description


ON Semiconductor's 7WV series Logic Gates and Inverters are a family of high-performance, low-power, CMOS logic devices. The 7WV series offers a wide range of logic functions, including AND, OR, NAND, NOR, XOR, XNOR, and NOT. These devices are designed to operate over a wide range of supply voltages, from 1.8V to 5.5V, and feature low power consumption, fast switching speeds, and low propagation delays. The 7WV series is ideal for applications requiring high-speed, low-power logic solutions.



Features


• Low power consumption: The 7WV series logic gates and inverters from ON Semiconductor consume only 7 mW of power, making them ideal for battery-powered applications.

• High speed: The 7WV series logic gates and inverters have a propagation delay of only 4 ns, making them suitable for high-speed applications.

• Wide operating voltage range: The 7WV series logic gates and inverters can operate from a supply voltage of 2.7 V to 5.5 V, making them suitable for a wide range of applications.

• Low input current: The 7WV series logic gates and inverters have a low input current of only 1 μA, making them suitable for low-power applications.

• Low output current: The 7WV series logic gates and inverters have a low output current of only 1 mA, making them suitable for low-power applications.



Applications


• Automotive: The 7WV series logic gates and inverters are suitable for automotive applications due to their low power consumption and wide operating voltage range.

• Industrial: The 7WV series logic gates and inverters are suitable for industrial applications due to their high speed and low input and output currents.

• Consumer electronics: The 7WV series logic gates and inverters are suitable for consumer electronics applications due to their low power consumption and wide operating voltage range.


Frequently Asked Questions

"Features: • Low power consumption: The 7WV series logic gates and inverters from ON Semiconductor consume only 7 mW of power, making them ideal for battery-powered applications. • High speed: The 7WV series logic gates and inverters have a propagation delay of only 4 ns, making them suitable for high-speed applications. • Wide operating voltage range: The 7WV series logic gates and inverters can operate from a supply voltage of 2.7 V to 5.5 V, making them suitable for a wide range of applications. • Low input current: The 7WV series logic gates and inverters have a low input current of only 1 μA, making them suitable for low-power applications. • Low output current: The 7WV series logic gates and inverters have a low output current of only 1 mA, making them suitable for low-power applications. Applications: • Automotive: The 7WV series logic gates and inverters are suitable for automotive applications due to their low power consumption and wide operating voltage range. • Industrial: The 7WV series logic gates and inverters are suitable for industrial applications due to their high speed and low input and output currents. • Consumer electronics: The 7WV series logic gates and inverters are suitable for consumer electronics applications due to their low power consumption and wide operating voltage range." What are the Alternative Products of ON Semiconductor 7WV series Logic - Gates and Inverters?

1. Texas Instruments SN74LVC1G series Logic Gates and Inverters 2. NXP Semiconductors 74LVC1G series Logic Gates and Inverters 3. STMicroelectronics 74LVC1G series Logic Gates and Inverters 4. Fairchild Semiconductor 74LVC1G series Logic Gates and Inverters 5. Renesas Electronics 74LVC1G series Logic Gates and Inverters 6. Microchip Technology 74LVC1G series Logic Gates and Inverters 7. Analog Devices 74LVC1G series Logic Gates and Inverters

What are the differences between the types of ON Semiconductor 7WV series Logic - Gates and Inverters?

The 7WV series of Logic Gates and Inverters from ON Semiconductor are available in two different types: Standard and High-Speed. The Standard type is designed for general purpose applications and offers a wide range of logic functions, including AND, OR, NAND, NOR, XOR, and XNOR. The High-Speed type is designed for high-speed applications and offers a higher switching speed than the Standard type. Both types are available in a variety of package sizes and voltage ratings.