The AMIS-30522 is a micro-stepping stepper motor driver for bipolar stepper motors. It is connected through I/O pins and a SPI interface with an external microcontroller. It has an on-chip voltage regulator, reset-output and watchdog reset, able to supply peripheral devices
ON Semiconductor AMIS-30522 series Motor Drivers
Comprehensive Guide to AMIS-30522 Integrated Circuits (ICs) Motor Drivers
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of ON Semiconductor AMIS-30522 series Motor Drivers products.
FEATURES
- On-chip voltage regulator
- Reset-output and watchdog reset
Applications
- Industrial transport (non-car & non-light truck)
- Medical
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| AMIS30622C6227RG | IC MTR DRV BIPOLR 6.5-29V 20SOIC | 40 | BUY |
| AMIS30532C5321G | IC MTR DRVR BIPLR 4.5-5.5V 32QFP | 0 | RFQ |
| AMIS30621C6216RG | IC MTR DRVR BIPLR 6.5-29V 32NQFP | 8 | BUY |
| AMIS30624C6244RG | IC MOTOR DRIVER, STEPPER, 800mA, SOIC20 | 1729 | BUY |
| AMIS30623C623BG | IC MTR DRVR BIPLR 6.5-29V 32NQFP | 595 | BUY |
| AMIS30621C6216G | IC MTR DRVR BIPLR 6.5-29V 32NQFP | 710 | BUY |
| AMIS30421C4211G | ON SEMICONDUCTOR AMIS30421C4211G CONTRL, MOTOR, MICRO STEPPING, 44QFN | 0 | RFQ |
| AMIS30511C5112RG | IC MOTOR DRIVER BIPOLAR 24SOIC | 0 | RFQ |
| AMIS30521C5212G | IC MTRDRV BIPLR 4.75-5.25V 32QFP | 0 | RFQ |
| AMIS30623C623AG | IC MTR DRVR BIPLR 6.5-29V 32NQFP | 10 | RFQ |
| AMIS30623C6239RG | IC MTR DRV BIPOLR 6.5-29V 20SOIC | 0 | RFQ |
| AMIS30623C6239G | IC MTR DRV BIPOLR 6.5-29V 20SOIC | 0 | RFQ |
| AMIS30542C5421G | Stepping Motor Driver Automotive 32-Pin NQFP EP Tube | 0 | RFQ |
| AMIS30621AUA | IC MTR DRV BIPOLR 6.5-29V 20SOIC | 0 | RFQ |
| AMIS30624C6245G | IC MTR DRV BIPLR 4.75-5.5V 32QFP | 0 | RFQ |
| AMIS30512C5122G | IC MTR DRVR BIPOLAR 6-30V 24SOIC | 10 | RFQ |
| AMIS30622C6228G | IC MTR DRVR BIPLR 6.5-29V 32NQFP | 0 | RFQ |
| AMIS30523C5231RG | Microstepping Motor Driver Automotive 52-Pin QFN EP T/R | 0 | RFQ |
| AMIS30621C6217G | IC MTR DRV BIPOLR 6.5-29V 20SOIC | 149 | BUY |
| AMIS30624C6245RG | IC MOTOR DRIVER I2C 32NQFP | 3000 | BUY |
Technical Documents
- AMIS-30624, NCV70624
- Material Declaration AMIS30624C6245RG
- AMIS-30622
- Material Declaration AMIS30622C6227RG
- AMIS30622C6227RG-ON-Semiconductor-datasheet-11975802.pdf
- ON-Semiconductor-AMIS30622C6227RG.pdf
- AMIS-30421
- Tube Carrier Option 15/Sep/2014
- AMIS-30621
- AMIS30621AUA OBS 19/Jan/2017
- ON-Semiconductor-company-79.pdf
- AMIS-30511
Frequently Asked Questions
What are the similar products or Substitute Components of ON Semiconductor AMIS-30522 series Motor Drivers
Texas Instruments DRV8825: The DRV8825 is a popular motor driver IC designed for driving stepper motors. It offers similar features such as step and direction control, microstepping options, and high current capability. It can be used as an alternative to the AMIS-30522 series in various applications. Allegro A4988: The A4988 is another commonly used motor driver IC capable of driving stepper motors. It provides features like microstepping, adjustable current control, and fault protection. It is a widely available substitute for the AMIS-30522 series and is often used in DIY projects, 3D printers, and other applications. STMicroelectronics L297/L298: The L297/L298 is a combination of a stepper motor controller (L297) and driver (L298). It offers comprehensive control and drive capabilities for stepper motors. This integrated solution can be used as an alternative to the AMIS-30522 series in applications that require both motor control and driving functions.
What is the difference between AMIS-30522 and AMIS-30660?
Motor Type: The AMIS-30522 is specifically designed for driving bipolar stepper motors, while the AMIS-30660 is designed for driving both bipolar and unipolar stepper motors. This means that the AMIS-30660 offers broader motor compatibility, allowing it to be used with a wider range of stepper motor types. Current Rating: The AMIS-30522 has a maximum output current rating of 1.5A per phase, while the AMIS-30660 has a higher maximum output current rating of 2.2A per phase. The AMIS-30660 is capable of delivering more current to the stepper motor, making it suitable for applications that require higher torque or where the motor requires more current to operate optimally.


Product
Brand
Articles
Tools