web counter

ON Semiconductor FXL4TD245 series Voltage Translators & Level Shifters

Comprehensive Guide to FXL4TD245 Integrated Circuits (ICs) Voltage Translators & Level Shifters

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of ON Semiconductor FXL4TD245 series Voltage Translators & Level Shifters products.

FEATURES

  • A Port tracks the VCCA level, and the B Port tracks the VCCB level
  • Bi-directional voltage translation without the need for a direction pin
Applications

  • Medical
Associated Products

Part NumberDescriptionStockRFQ
FXL4TD245BQXVoltage Level Translator, 4 Input, 24 mA, 3.5 ns, 1.1 V to 3.6 V, DQFN-166000RFQ
FXL4TD245UMXTRANSLATOR 4BIT DUAL VOLT 16UMLP88862BUY
Technical Documents

The FXL4TD245 is a configurable 4-bit dual-voltage supply translator designed for both uni-directional and bi-directional voltage translation between two logic levels. The device allows translation between voltages as high as 3.6V to as low as 1.1V. The A Port tracks the VCCA level, and the B Port tracks the VCCB level.

Frequently Asked Questions

What are the similar products or Substitute Components of ON Semiconductor FXL4TD245 series Voltage Translators & Level Shifters

Texas Instruments TXS series: Texas Instruments offers a range of voltage translators and level shifters under the TXS series. Examples include TXS0102, TXS0104, and TXS0108. These devices provide bidirectional voltage translation between different voltage domains and can be used as substitutes for the FXL4TD245.  NXP 74LVC series: NXP Semiconductors manufactures the 74LVC series of voltage translators and level shifters. Devices such as 74LVC1T45, 74LVC2T45, and 74LVC8T245 are suitable alternatives to the ON Semiconductor FXL4TD245 series. They offer bidirectional level shifting and voltage translation capabilities.  Fairchild Semiconductor NC7 series: The NC7 series from Fairchild Semiconductor includes voltage translators and level shifters like NC7S series and NC7W series. These devices provide similar functionality to the FXL4TD245 and can be used as substitutes.

Can I use this for level shifting in an UART bus?

Yes, you can use ON Semiconductor FXL4TD245 for level shifting in an UART bus. The device allows translation between voltages as high as 3.6V to as low as 1.1V