web counter

Renesas Electronics America Inc. IDT7132 series Memory

Comprehensive Guide to IDT7132 Integrated Circuits (ICs) Memory

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Renesas Electronics America IDT7132 series Memory products.

FEATURES

  • Dual-Port Architecture
  • 2K x 8-Bit Configuration
Applications

  • Industrial transport (non-car & non-light truck)
  • Test & measurement
Associated Products

Part NumberDescriptionStockRFQ
7132LA20JIC SRAM 16K PARALLEL 52PLCC0RFQ
7132SA35J8IC SRAM 16K PARALLEL 52PLCC0RFQ
7132LA25JIC SRAM 16K PARALLEL 52PLCC0RFQ
7132SA55PIC SRAM 16K PARALLEL 48DIP0RFQ
7132SA55JIC SRAM 16K PARALLEL 52PLCC0RFQ
7132LA25JI8IC SRAM 16K PARALLEL 52PLCC0RFQ
7132SA20JIC SRAM 16K PARALLEL 52PLCC0RFQ
7132SA100JIC SRAM 16K PARALLEL 52PLCC0RFQ
7132SA35PIC SRAM 16K PARALLEL 48DIP0RFQ
7132LA55JIC SRAM 16K PARALLEL 52PLCC0RFQ
7132SA20J8IC SRAM 16K PARALLEL 52PLCC0RFQ
7132LA55J8IC SRAM 16K PARALLEL 52PLCC0RFQ
7132LA25JGIIC SRAM 16K PARALLEL 52PLCC91BUY
7132LA20JGIC SRAM 16K PARALLEL 52PLCC11BUY
7132LA35PDGIC SRAM 16K PARALLEL 48DIP34BUY
7132SA35CIC SRAM 16K PARALLEL SB482737BUY
7132LA100CIC SRAM 16K PARALLEL SB4837BUY
7132LA20JG8IC SRAM 16K PARALLEL 52PLCC32BUY
7132LA35J8IC SRAM 16K PARALLEL 52PLCC0RFQ
7132SA100PIC SRAM 16K PARALLEL 48DIP0RFQ
Technical Documents

The IDT7132 series Memory is a type of SRAM memory offered by Renesas Electronics America Inc. The series includes low power SRAM products from 256K-bit to 64M-bit densities, asynchronous fast SRAM products from 16K-bit to 4M-bit densities, and synchronous SRAM architectures from 1M-bit to 18M-bit densities, which includes Renesas ZBT technology, the communications synchronous SRAM memory standard

Frequently Asked Questions

What are the similar products or Substitute Components of Renesas Electronics America Inc. IDT7132 series Memory

Cypress Semiconductor CY7C0852CV: The CY7C0852CV is a dual-port static RAM (Random Access Memory) with similar specifications to the IDT7132. It features a 2K x 8-bit configuration and offers simultaneous read and write access to memory. The CY7C0852CV is commonly used in communication systems, embedded systems, and industrial applications.  Alliance Memory AS7C31025B: The AS7C31025B is another dual-port static RAM with a 2K x 8-bit configuration. It provides simultaneous access to memory from two independent ports and can be used as a substitute for the IDT7132 in various applications, including communication systems, embedded systems, and industrial automation.  Microchip Technology 23LC1024: The 23LC1024 is a dual-port SPI SRAM (Serial Peripheral Interface Static RAM) with a 1Mbit (128K x 8-bit) configuration. While it has a larger capacity than the IDT7132, it can serve as a substitute in applications where a dual-port memory with SPI interface is required.

Can you recommend some other types of memory devices for embedded systems?

There are several types of memory devices that can be used in embedded systems. The primary memory in embedded systems is generally a type of RAM. The most common types of RAM are dynamic random access memory (DRAM) and static random access memory (SRAM)