web counter

Renesas Electronics America SuperH® SH7144 series Microcontrollers

Introduction, stock information and FAQs of SuperH® SH7144 series Microcontrollers

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Renesas Electronics America's SuperH® SH7144 series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
R5F61655N50FPVMCU 32-bit H8SX CISC 512KB Flash 3.3V 120-Pin LQFP136BUY
R4F2472VBR34VIC MCU 16BIT 512KB FLASH 176BGA1BUY
DF2138AFA20VIC MCU 16BIT 128KB FLASH 80QFP1000RFQ
R4F2153VBR25KDVIC MCU 16BIT 512KB FLASH 112BGA33RFQ
DF2556FC20DVIC MCU 16BIT 512KB FLASH 144QFP20RFQ
DF2329BVTE25WVIC MCU 16BIT 384KB FLASH 120TQFP463RFQ
DF2117VBG20VIC MCU 16BIT 160KB FLASH 176BGA14RFQ
R4F2113NFT#U0R4F2113 Series 16 bit 12 KB RAM 128 KB Flash Single-Chip Microcomputer -TQFP-1441224RFQ
R4F2113NLG#U0IC MCU 16BIT 128KB FLASH 145LGA308RFQ
DF2238RTF13VIC MCU 16BIT 256KB FLASH 100TQFP450RFQ
R5S72681W266FP#V0MCU 32-bit SuperH SH2A-FPU RISC ROMLess 3.3V 208-Pin LQFP Tray16RFQ
DF2117VT20HVIC MCU 16BIT 160KB FLASH 144TQFP12469RFQ
R5F72145HDFA#V1MCU 32-bit SuperH RISC 512KB Flash 3.3V/5V 176-Pin LQFP Tray50RFQ
R5S72691W266FP#V0MCU 32-bit SuperH SH2A-FPU RISC ROMLess 3.3V Automotive 256-Pin LQFP Tray40RFQ
R5S72645P144FP#UZMCU 32-bit SuperH SH2A-FPU RISC ROMLess 3.3V Tray1440RFQ
R5F72434D100FP#U0IC MCU 32BIT 256KB FLASH 100LQFP2000RFQ
R5F72145GDFA#V1IC MCU 32BIT 512KB FLASH 176LQFP1RFQ
R5S72627W144FP#U0IC MCU 32BIT ROMLESS 176LFQFP0RFQ
R5S72644W144FP#U0MCU 32-bit SH7260 SH2A-FPU RISC ROMLess 3.3V 208-Pin LQFP5300RFQ
DF2144AVTE10VIC MCU 16BIT 128KB FLASH 100TQFP12240RFQ
Technical Documents

Renesas Electronics America SuperH® SH7144 series Microcontrollers are high-performance, low-power 32-bit microcontrollers designed for embedded applications. The SH7144 series is based on the SuperH® RISC architecture and is optimized for low-power operation. It features a wide range of peripherals, including a 10-bit A/D converter, a 10-bit D/A converter, a CAN controller, and a USB 2.0 host/device controller. The SH7144 series also offers a wide range of memory options, including up to 512KB of on-chip flash memory and up to 64KB of on-chip RAM. The SH7144 series is ideal for applications such as industrial automation, automotive, consumer electronics, and medical devices.


Features


1. High-performance 32-bit RISC CPU core: The SH7144 series is based on the SH-2A CPU core, which is a high-performance 32-bit RISC CPU core with a maximum operating frequency of up to 200 MHz.

2. On-chip peripheral functions: The SH7144 series includes a variety of on-chip peripheral functions such as a 10-bit A/D converter, a serial communication interface, a timer, a watchdog timer, and a real-time clock.

3. Low power consumption: The SH7144 series has a low power consumption of only 0.9 mW/MHz, making it ideal for battery-powered applications.

4. High-speed bus interface: The SH7144 series features a high-speed bus interface that supports up to 133 MHz.


Applications


1. Automotive: The SH7144 series is ideal for automotive applications such as engine control, body control, and safety systems.

2. Industrial: The SH7144 series is suitable for industrial applications such as factory automation, process control, and machine control.

3. Consumer: The SH7144 series is suitable for consumer applications such as digital cameras, digital video cameras, and portable audio players.

4. Networking: The SH7144 series is suitable for networking applications such as routers, switches, and access points.


Frequently Asked Questions

What are the Alternative Products of Renesas Electronics America SuperH® SH7144 series Microcontrollers?

1. Atmel AVR ATmega Series Microcontrollers 2. Microchip PIC18F Series Microcontrollers 3. NXP LPC2xxx Series Microcontrollers 4. STMicroelectronics STM32 Series Microcontrollers 5. Texas Instruments MSP430 Series Microcontrollers 6. Silicon Labs EFM32 Series Microcontrollers 7. Cypress PSoC Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers

What are the differences between the types of Renesas Electronics America SuperH® SH7144 series Microcontrollers?

1. Clock Speed: The SH7144 series microcontrollers come in a variety of clock speeds, ranging from 16 MHz to 80 MHz.  2. Memory: The SH7144 series microcontrollers come with a variety of memory options, ranging from 16KB to 512KB of on-chip flash memory and up to 32KB of RAM.  3. Peripherals: The SH7144 series microcontrollers come with a variety of peripheral options, including up to four serial ports, up to four 16-bit timers, up to four 8-bit A/D converters, and up to four 8-bit D/A converters.  4. Packaging: The SH7144 series microcontrollers come in a variety of packages, including QFP, BGA, and LQFP.