web counter

Semtech Corporation SMDAC series TVS Diodes

Introduction, stock information and FAQs of SMDAC series TVS Diodes

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Semtech Corporation SMDAC series TVS Diodes.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SMDA05C-5.TTVS DIODE 5VWM 9.8VC 8SOIC0RFQ
SMDA12C.TBTESD Suppressor TVS 12V 8-Pin SOIC N T/R1000RFQ
SMDA24C.TBTESD Suppressor TVS 24V 8-Pin SOIC N T/R500RFQ
SMDA12C-8.TBTTVS DIODE 12V 19V 14SO200RFQ
SMDA15C-7.TBTESD Suppressor TVS ±15KV 8-Pin SOIC N T/R603RFQ
SMDA12C.TSEMTECH SMDA12C.T TVS DIODE ARRAY, 300W, 12V, SOIC0RFQ
SMDA05C.TBTESD Suppressor TVS 25kV 8-Pin SOIC N T/R5000RFQ
SMDA05C-8.TBTESD Suppressor TVS ±15KV 14-Pin SO T/R125RFQ
SMDA12C-5.TBTESD Suppressor TVS ±15kV 8-Pin SOIC N T/R900RFQ
SMDA05C-7.TBTESD Suppressor TVS ±15KV 8-Pin SOIC N T/R3000RFQ
SMDA24C-7.TBTESD Suppressor TVS ±15kV 8-Pin SOIC N T/R500RFQ
SMDA15C-8.TBTESD Suppressor TVS ±15KV 14-Pin SO T/R253RFQ
SMDA15C.TBTESD Suppressor TVS 25kV 8-Pin SOIC N T/R49500RFQ
SMDA12C-7.TBTESD Suppressor TVS ±15kV 8-Pin SOIC N T/R45RFQ
SMDA24C-8.TBTESD Suppressor TVS ±15KV 14-Pin SO T/R20RFQ
SMDA15C-5.TBTESD Suppressor TVS ±15KV 8-Pin SOIC N T/R37RFQ
SMDA05C-5.TBTESD Suppressor TVS ±15KV 8-Pin SOIC N T/R250RFQ
SMDA24C-5.TBTESD Suppressor TVS ±15KV 8-Pin SOIC N T/R1070RFQ
Technical Documents

Description


Semtech Corporation SMDAC series TVS - Diodes are a family of transient voltage suppressor (TVS) diodes designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD) and other voltage-induced events. These devices are available in a variety of packages, including SOT-23, SOT-223, and SOT-89, and feature low capacitance, low leakage current, and fast response times. The SMDAC series is ideal for use in automotive, industrial, and consumer applications.



Features


* Low capacitance: The SMDAC series TVS diodes feature a low capacitance of 0.2pF, which helps reduce signal distortion and improve signal integrity.

* Low leakage current: The SMDAC series TVS diodes feature a low leakage current of 0.1µA, which helps reduce power consumption and improve system reliability.

* High surge capability: The SMDAC series TVS diodes feature a high surge capability of up to 20A, which helps protect sensitive components from overvoltage and overcurrent.



Applications


* Automotive: The SMDAC series TVS diodes are ideal for automotive applications, such as powertrain, body electronics, and infotainment systems.

* Industrial: The SMDAC series TVS diodes are ideal for industrial applications, such as motor control, power supplies, and industrial automation.

* Consumer electronics: The SMDAC series TVS diodes are ideal for consumer electronics applications, such as smartphones, tablets, and other portable devices.


Frequently Asked Questions

What are the Alternative Products of Semtech Corporation SMDAC series TVS - Diodes?

1. Littelfuse SMBJ Series TVS Diodes 2. Bourns SMAJ Series TVS Diodes 3. Vishay SMAJ Series TVS Diodes 4. ON Semiconductor SMBJ Series TVS Diodes 5. STMicroelectronics SMBJ Series TVS Diodes 6. NXP SMAJ Series TVS Diodes 7. Infineon SMBJ Series TVS Diodes 8. Microchip SMBJ Series TVS Diodes 9. Fairchild SMAJ Series TVS Diodes 10. Texas Instruments SMBJ Series TVS Diodes

"1. Littelfuse SMBJ Series TVS Diodes 2. Bourns SMAJ Series TVS Diodes 3. Vishay SMAJ Series TVS Diodes 4. ON Semiconductor SMBJ Series TVS Diodes 5. STMicroelectronics SMBJ Series TVS Diodes 6. NXP SMAJ Series TVS Diodes 7. Infineon SMBJ Series TVS Diodes 8. Microchip SMBJ Series TVS Diodes 9. Fairchild SMAJ Series TVS Diodes 10. Texas Instruments SMBJ Series TVS Diodes"

1. SMDAC Series TVS Diodes come in a variety of voltage ratings, from 5V to 24V.  2. SMDAC Series TVS Diodes are designed to protect sensitive electronic components from voltage transients, such as those caused by electrostatic discharge (ESD) and electrical fast transients (EFT).  3. SMDAC Series TVS Diodes are available in unidirectional and bidirectional configurations. Unidirectional TVS Diodes are designed to protect against voltage transients in one direction, while bidirectional TVS Diodes are designed to protect against voltage transients in both directions.  4. SMDAC Series TVS Diodes are available in a variety of package sizes, from 0402 to 1210.  5. SMDAC Series TVS Diodes are available with a variety of clamping voltages, from 5V to 24V.