web counter

Silicon Labs CP2102 series Controllers Interface ICs

Comprehensive Guide to CP2102 Integrated Circuits (ICs) Controllers Interface ICs

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Silicon Labs CP2102 series Controllers Interface ICs products.

FEATURES

  • High-performance USB-to-UART bridge controller.
  • Supports full-speed USB (12 Mb/s).
Applications

  • Industrial transport (non-car & non-light truck)
  • Test & measurement
Associated Products

Part NumberDescriptionStockRFQ
CP2102-GMSILICON LABS - CP2102-GM - USB Interface, USB-to-UART BRIDGE, USB 2.0, 3 V, 3.6 V, QFN, 28 Pins285RFQ
CP2102-GMRUSB-to-UART 1-CH 640byte FIFO 3.3V Automotive 28-Pin QFN EP T/R235RFQ
Technical Documents

The CP2102 series is a highly-integrated USB-to-UART Bridge Controller that provides a simple solution for updating RS-232 designs to USB using a minimum of components and PCB space. The CP2102 series includes a USB 2.0 full-speed function controller, USB transceiver, oscillator, EEPROM or EPROM, and asynchronous serial data bus (UART) with full modem control signals in a compact 5 x 5 mm QFN-28 package. No other external USB components are required

Frequently Asked Questions

What are the similar products or Substitute Components of Silicon Labs CP2102 series Controllers Interface ICs

FTDI FT232R: This is a popular USB-to-UART bridge controller that provides similar functionality to the CP2102. It offers USB 2.0 full-speed connectivity and supports various baud rates. The FT232R is widely used in applications requiring USB-to-serial communication.  Prolific PL2303HX: The PL2303HX is another widely used USB-to-UART bridge controller. It offers compatibility with USB 1.1 and USB 2.0 and supports various baud rates. The PL2303HX is commonly used in applications requiring USB-to-serial communication, such as industrial equipment and consumer electronics.  Microchip MCP2200: The MCP2200 is a USB-to-UART converter that provides a simple and cost-effective solution for serial communication with a computer. It supports USB 2.0 full-speed communication and offers various configurable options for baud rate, data format, and control signals.

What is the difference between CP2102 and CH340G?

The biggest difference between CP2102 and CH340G is the USB interface. The CP2102 uses a USB-to-UART bridge controller interface IC while the CH340G uses a USB-to-serial chip. The CP2102 is far more reliable than the CH340G which is notoriously unstable and liable to die at a moment’s notice