web counter

STM32H7 series ARM MCU from STMicroelectronics

Comparing STM32H7 with Other ARM Microcontrollers

The STM32H7 series from STMicroelectronics represents a benchmark in high-performance microcontrollers. These microcontrollers, built on the advanced ARM Cortex-M7 and Cortex-M4 cores, deliver exceptional processing power and efficiency.

FEATURES

  • ARM Cortex-M7 core up to 480 MHz
  • Optional dual-core with Cortex-M4
  • Double-precision Floating Point Unit (FPU)
  • Up to 2 Mbytes of dual-bank Flash memory
  • Up to 1 Mbyte of RAM
  • TCM RAM for time-critical tasks
  • Multiple ADCs, DACs, timers
  • True random number generator (RNG)
  • Up to 1027 DMIPS, high data throughput, low latency
Applications

  • Factory automation & control
  • Medical
  • Industrial
  • Consumer Electronics
  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
STM32H753ZIT6STMICROELECTRONICS - STM32H753ZIT6 - ARM MCU, STM32 Family STM32H7 Series Microcontrollers, ARM Cortex-M7, 32bit, 400 MHz, 2 MB, 1 MB20RFQ
STM32H7B0IBK6QHIGH-PERFORMANCE AND DSP WITH DP2800RFQ
STM32H7B3NIH6HIGH-PERFORMANCE AND DSP WITH DP2010RFQ
STM32H757XIH6HIGH-PERFORMANCE AND DSP WITH DP7140RFQ
STM32H743AII6TRHIGH-PERFORMANCE AND DSP WITH DP5000RFQ
STM32H757AII6HIGH-PERFORMANCE AND DSP WITH DP5200RFQ
STM32H7B0IBT6HIGH-PERFORMANCE AND DSP WITH DP50RFQ
STM32H745ZIT6UHIGH-PERFORMANCE AND DSP WITH DP40RFQ
STM32H7A3VIH6QHIGH-PERFORMANCE AND DSP WITH DP2022RFQ
STM32H7B3LIH6QHIGH-PERFORMANCE AND DSP WITH DP1680RFQ
STM32H7A3IIK6HIGH-PERFORMANCE AND DSP WITH DP2000RFQ
STM32H755IIK6HIGH-PERFORMANCE AND DSP WITH DP51128RFQ
STM32H742AII6HIGH-PERFORMANCE AND DSP WITH DP51128RFQ
STM32H742XIH6MCU 32-bit ARM Cortex M7 RISC 2MB Flash 3.3V 265-Pin TFBGA Tray6800RFQ
STM32H745IIK6TRARM Microcontrollers - MCU High-performance DSP DP-FPU Arm Cortex-M7 + Cortex-M4 MCU 2MBytes Flash 1MB RAMComplete Your Design0RFQ
STM32H742IGK6TRARM Microcontrollers - MCU UFBGA 10X10X0.6 176+25 P0.65Complete Your Design0RFQ
STM32H743IGK6ARM Microcontrollers - MCU High-performance & DSP DP-FPU, Arm Cortex-M7 MCU 1MByte of Flash 1MB RAM, 480 MHComplete Your Design0RFQ
STM32H7B3LIH6QTRARM Microcontrollers - MCU TFBGA 13X13X1.2 225L P 0.80 MMComplete Your Design0RFQ
STM32H7A3LGH6QMicrocontroller 32-Bit ARM Cortex M7 1024KByte Flash 1.7V to 3.6V 225-Pin TFBGA0RFQ
STM32H730ZBI6TRCONTROLLER / PROCESSOR0RFQ
Technical Documents

The STM32H7 series from STMicroelectronics represents a benchmark in high-performance microcontrollers. These microcontrollers, built on the advanced ARM Cortex-M7 and Cortex-M4 cores, deliver exceptional processing power and efficiency. The series includes models like the STM32H7B0RBT6, which cater to demanding applications across various industries. Key features include high-speed processing, extensive connectivity options, and robust security measures. These attributes make the STM32H7 series ideal for industrial automation, consumer electronics, and IoT devices, offering developers a versatile platform for innovative solutions.

STM32H7 series ARM MCU reference image.jpg

STM32H7 series ARM MCU reference image

Criteria for Comparison

Performance

Processing Speed

The STM32H7 series stands out in terms of processing speed. It features dual-core microcontrollers with ARM Cortex-M7 and Cortex-M4 cores. The Cortex-M7 core can run at clock speeds up to 480 MHz, providing exceptional computational power. This speed allows the STM32H7 to handle demanding tasks efficiently, making it suitable for high-performance applications. In comparison, other ARM microcontrollers may not offer the same level of speed, often featuring single-core architectures or lower clock frequencies.

Power Efficiency

Power efficiency remains a critical factor in microcontroller selection. The STM32H7 series excels in this area by balancing high performance with low power consumption. Its architecture optimizes energy use, ensuring that devices can operate longer on battery power. This efficiency is particularly beneficial for IoT devices and portable electronics, where power conservation is crucial. Other ARM microcontrollers may offer varying levels of power efficiency, but the STM32H7's design provides a competitive edge in energy-sensitive applications.

Memory Capacity

RAM

The STM32H7 series offers substantial RAM capacity, with options up to 1.4 MBytes. This ample memory allows developers to implement complex algorithms and manage large data sets effectively. Such capacity is advantageous for applications requiring real-time data processing and storage. In contrast, other ARM microcontrollers might provide less RAM, potentially limiting their ability to handle memory-intensive tasks.

Flash Memory

Flash memory in the STM32H7 series ranges from 128 KBytes to 2 MBytes. This extensive range supports the storage of large programs and data, facilitating the development of sophisticated applications. The large flash memory size also enables firmware updates and feature enhancements without hardware changes. Other ARM microcontrollers may offer smaller flash memory sizes, which could restrict their use in applications requiring significant storage.

DSP Capabilities

Signal Processing

The STM32H7 series incorporates advanced digital signal processing (DSP) capabilities, thanks to its integrated floating-point unit (FPU). This feature enhances the performance of mathematical computations, making it ideal for applications involving audio and video processing, motor control, and sensor fusion. The DSP capabilities of the STM32H7 provide a significant advantage over other ARM microcontrollers, which may lack such specialized processing features.

Computational Power

With its dual-core architecture and high clock speeds, the STM32H7 delivers unparalleled computational power. This power enables the execution of complex algorithms and real-time data analysis, essential for modern embedded applications. Other ARM microcontrollers might not match this level of computational capability, often limited by single-core designs or lower processing speeds. The STM32H7's computational strength positions it as a leader in the realm of high-performance microcontrollers.

I/O Options

Connectivity Interfaces

The STM32H7 series excels in connectivity, offering a wide array of interfaces that cater to diverse application needs. It supports multiple communication protocols, including SPI, I2C, UART, and CAN, which facilitate seamless integration with peripheral devices. This extensive connectivity makes the STM32H7 ideal for applications requiring robust data exchange and device interaction. In contrast, other ARM microcontrollers may provide fewer interface options, potentially limiting their versatility in complex systems.

Peripheral Support

Peripheral support in the STM32H7 series is comprehensive, with up to 168 I/Os available. This feature allows developers to connect a variety of external components, enhancing the microcontroller's adaptability to different design requirements. The STM32H7's peripheral support includes advanced features like Ethernet, USB, and SDIO, which are crucial for modern applications. Other ARM microcontrollers might not offer such extensive peripheral options, which could restrict their use in projects demanding high connectivity and integration.

Environmental Resilience

Temperature Range

The STM32H7 series demonstrates remarkable environmental resilience, operating efficiently across a wide temperature range from -40 °C to +85 °C. This capability ensures reliable performance in harsh conditions, making it suitable for industrial and outdoor applications. Other ARM microcontrollers may not match this temperature tolerance, which could limit their deployment in extreme environments.

Shock and Vibration Resistance

In addition to temperature resilience, the STM32H7 series offers robust shock and vibration resistance. This durability is essential for applications in automotive, aerospace, and industrial sectors where mechanical stress is common. The STM32H7's design prioritizes reliability, ensuring consistent operation even under challenging conditions. Other ARM microcontrollers might not provide the same level of mechanical robustness, potentially affecting their performance in demanding settings.

Detailed Comparison with Other ARM Microcontrollers

STM32H7 vs. STM32F4

Performance Differences

The STM32H7 series outshines the STM32F4 in terms of performance. The STM32H7, with its ARM Cortex-M7 core, achieves clock speeds up to 480 MHz, offering superior computational power. In contrast, the STM32F4, based on the Cortex-M4 core, operates at lower frequencies, typically around 180 MHz. This difference in processing speed makes the STM32H7 more suitable for applications requiring high-speed data processing and complex algorithm execution.

Application Suitability

For application suitability, the STM32H7 series provides a more versatile platform. Its advanced connectivity options, including Ethernet and USB OTG, make it ideal for industrial automation and high-end consumer electronics. The STM32F4, while reliable, lacks some of these advanced features, making it more appropriate for less demanding applications. Developers seeking robust security and extensive memory resources will find the STM32H7 better equipped to meet their needs.

STM32H7 vs. NXP i.MX RT

Memory and Processing

The STM32H7 series offers a competitive edge over the NXP i.MX RT in terms of memory and processing capabilities. With up to 2 MBytes of Flash memory and 1.4 MBytes of SRAM, the STM32H7 supports complex data management and real-time processing. The NXP i.MX RT, although powerful, may not match the STM32H7's extensive memory architecture, which is crucial for applications involving large data sets and intricate control algorithms.

Use Case Scenarios

In use case scenarios, the STM32H7 series excels in environments demanding high computational power and advanced connectivity. It is particularly well-suited for industrial control systems and medical devices, where reliability and performance are paramount. The NXP i.MX RT, while effective in certain applications, might not offer the same level of versatility and robustness as the STM32H7, especially in scenarios requiring secure and high-speed communication.

STM32H7 vs. Texas Instruments Tiva C

I/O and Connectivity

The STM32H7 series surpasses the Texas Instruments Tiva C in terms of I/O and connectivity. With up to 168 I/Os and support for multiple communication protocols like SPI, I2C, and CAN, the STM32H7 ensures seamless integration with peripheral devices. The Tiva C, although capable, provides fewer interface options, which might limit its adaptability in complex systems requiring extensive connectivity.

Environmental Considerations

Regarding environmental considerations, the STM32H7 series demonstrates superior resilience. It operates efficiently across a wide temperature range from -40 °C to +85 °C, ensuring reliable performance in harsh conditions. This makes it suitable for automotive and aerospace applications where environmental stress is common. The Tiva C, while durable, may not offer the same level of environmental robustness, potentially affecting its deployment in extreme settings.

Data-Driven Insights

Data-Driven Insights

Benchmarking Results

Performance Benchmarks

The STM32H7 series stands out in performance benchmarks, showcasing its superior capabilities compared to other ARM microcontrollers. With clock speeds reaching up to 480-600 MHz, the STM32H7 microcontrollers, including models like the STM32H7B0RBT6, deliver exceptional processing power. This high-speed performance allows them to execute complex algorithms and manage intensive tasks efficiently. In contrast, other ARM microcontrollers often feature lower clock speeds and single-core architectures, which can limit their computational abilities.

Power Consumption Analysis

Power consumption remains a critical factor in evaluating microcontrollers. The STM32H7 series excels in balancing high performance with energy efficiency. Its architecture optimizes power usage, ensuring devices operate longer on battery power. This efficiency proves particularly beneficial for IoT devices and portable electronics, where power conservation is crucial. Other ARM microcontrollers may not achieve the same level of power efficiency, making the STM32H7 series a preferred choice for energy-sensitive applications.

Case Studies

Industrial Applications

In industrial applications, the STM32H7 series demonstrates its versatility and robustness. Its dual-core architecture and extensive connectivity options make it ideal for automation systems and control units. For instance, the STM32H7B0RBT6 model offers advanced features that enhance real-time data processing and system integration. These capabilities ensure reliable performance in demanding industrial environments, where precision and speed are paramount.

Consumer Electronics

The STM32H7 series also shines in consumer electronics, providing the processing power and connectivity needed for modern devices. Its high-speed performance supports applications such as smart home devices, wearables, and multimedia systems. The STM32H7B0RBT6, with its comprehensive peripheral support, enables seamless interaction with various components, enhancing user experience. Compared to other ARM microcontrollers, the STM32H7 series offers a more robust platform for developing innovative consumer electronics.


The STM32H7 series of microcontrollers excels in performance, connectivity, and environmental resilience. Its strengths lie in superior processing power and diverse connectivity options, making it ideal for industrial automation, consumer electronics, and IoT applications. However, its complexity might pose challenges for simpler projects.