web counter

STMicroelectronics 1.5KE, TRANSIL™ series TVS Diodes

Introduction, stock information and FAQs of 1.5KE, TRANSIL™ series TVS Diodes

In this article, you will be informed about the features, applications, PDF datasheets, alternative items, and the most recent stock and cost data of STMicroelectronics 1.5KE, TRANSIL™ series TVS Diodes.

Applications

  • Medical
  • Lighting
  • Portable electronics
  • PC & notebooks
  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
P6KE18ARLTVS DIODE 15.3VWM 32.5VC DO150RFQ
SMA6F170AAUTOMOTIVE 600 W 170 V TVS IN SM11006BUY
SMA6F100AAUTOMOTIVE 600 W 100 V TVS IN SM4052BUY
P6KE33ARLTVS DIODE 28VWM 59VC DO155897BUY
BZW04-26BTVS DIODE 25.6VWM 53.5VC DO1572000RFQ
BZW04-23BTVS DIODE 23.1VWM 48.3VC DO150RFQ
P6KE7V5CATVS DIODE 6.4VWM 14.5VC DO150RFQ
SMA4F8.5A400 W TVS IN SMA FLAT11848BUY
SMA4F85A400 W 85 V TVS IN SMA FLAT0RFQ
SMA6J188A-TRTVS DIODE 188V 323V SMA50000RFQ
1.5KE7V5ARLTVS DIODE 6.4VWM 14.5VC DO201375BUY
SM4T21CAYTVS DIODE 18VWM 39.3VC SMA44560BUY
SM4T7V6AYTVS DIODE 6.5VWM 14.5VC SMA6BUY
SMA4F20A400 W TVS IN SMA FLAT11846BUY
SMA4F14ASMA4FXXA Series 400 W 14 V Uni-Directional SMT TVS Diode - DO-221AC6211BUY
SMA4F10A400 W TVS IN SMA FLAT20892RFQ
SMA4F11A400 W TVS IN SMA FLAT9975RFQ
SM6HT30ATVS DIODE 25.6V 41.5V SMB83500BUY
SMA4F70A400 W 70 V TVS IN SMA FLAT8979BUY
SMA6T47AYTVS DIODE 40VWM 73.6VC SMA3760BUY
Technical Documents

STMicroelectronics 1.5KE, TRANSIL™ series TVS diodes are designed to protect sensitive electronic components from voltage transients caused by lightning, inductive load switching, and other transient voltage events. These devices are available in a variety of packages, including SMA, SMB, SMC, and DO-214AC, and feature a low clamping voltage, fast response time, and low leakage current. They are suitable for a wide range of applications, including automotive, industrial, and consumer electronics.


Features


* Low clamping voltage

* Low leakage current

* High surge capability

* High reliability

* Low profile surface mount package


Applications


* Automotive electronics

* Industrial electronics

* Telecommunications

* Computer peripherals

* Consumer electronics

* Power supplies

* Portable devices

* Medical equipment

* Lighting systems


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics 1.5KE, TRANSIL™ series TVS - Diodes?

1. Littelfuse TVS Diode Arrays 2. Vishay Transient Voltage Suppressors 3. Bourns Transient Voltage Suppressors 4. ON Semiconductor Transient Voltage Suppressors 5. Infineon Transient Voltage Suppressors 6. NXP Transient Voltage Suppressors 7. Diodes Incorporated Transient Voltage Suppressors 8. ROHM Transient Voltage Suppressors 9. Semtech Transient Voltage Suppressors 10. Microchip Transient Voltage Suppressors

What are the differences between the types of STMicroelectronics 1.5KE, TRANSIL™ series TVS - Diodes?

1.5KE series:  1.5KE series TVS diodes are designed to protect sensitive electronic components from voltage transients caused by lightning, inductive load switching, and other transient voltage events. They are unidirectional devices that can be used in a variety of applications, including automotive, industrial, and consumer electronics.  TRANSIL™ series:  TRANSIL™ series TVS diodes are designed to protect sensitive electronic components from voltage transients caused by lightning, inductive load switching, and other transient voltage events. They are bidirectional devices that can be used in a variety of applications, including automotive, industrial, and consumer electronics. They offer superior protection against high-energy transients, and are available in a wide range of voltage and current ratings.