web counter

STMicroelectronics Automotive, AEC-Q101, DVIY series TVS Diodes

Introduction, stock information and FAQs of Automotive, AEC-Q101, DVIY series TVS Diodes

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics Automotive, AEC-Q101, DVIY series TVS Diodes.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SMB6F154AYAUTOMOTIVE 600 W, 154 V TVS IN S0RFQ
SMB6F188AYAUTOMOTIVE 600 W, 188 V TVS IN S0RFQ
SMA4F33AYAUTOMOTIVE POWER-RAIL TVS PROTEC21BUY
SMA4F20AYAUTOMOTIVE POWER-RAIL TVS PROTEC8754BUY
SMA4F13AYAUTOMOTIVE POWER-RAIL TVS PROTEC2978BUY
SM4T21CAYTVS DIODE 18VWM 39.3VC SMA44560BUY
SM4T7V6AYTVS DIODE 6.5VWM 14.5VC SMA6BUY
SMA4F6.0AYAUTOMOTIVE POWER-RAIL TVS PROTEC0RFQ
SMA4F5.0AYAUTOMOTIVE POWER-RAIL TVS PROTEC120174RFQ
SMA4F26AYAUTOMOTIVE POWER-RAIL TVS PROTEC10369BUY
SMA4F18AYAUTOMOTIVE POWER-RAIL TVS PROTEC31BUY
SMA4F28AYAUTOMOTIVE POWER-RAIL TVS PROTEC19BUY
SMA4F24AYAUTOMOTIVE POWER-RAIL TVS PROTEC1917BUY
SMA6F14AYAUTOMOTIVE POWER-RAIL TVS PROTEC22BUY
SMA6F31AYAUTOMOTIVE POWER-RAIL TVS PROTEC10152BUY
SMA6F20AYAUTOMOTIVE POWER-RAIL TVS PROTEC9019BUY
SMA6F6.0AYIn a Pack of 25, STMicroelectronics SMA6F6.0AY, Uni-Directional TVS Diode, 600W, 2-Pin SMA Flat62BUY
SMA6F26AYAUTOMOTIVE POWER-RAIL TVS PROTEC8852BUY
SMA6F30AYAUTOMOTIVE POWER-RAIL TVS PROTEC51BUY
SMA6F10AYAUTOMOTIVE POWER-RAIL TVS PROTEC27BUY
Technical Documents

Description


STMicroelectronics Automotive, AEC-Q101, DVIY series TVS Diodes are designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD) and other transient voltage events. These devices are qualified to AEC-Q101 standards for use in automotive applications, and feature a low capacitance of 0.2pF, low clamping voltage of 5.5V, and a fast response time of less than 1ns. The DVIY series is available in a variety of packages, including SOT-23, SOT-323, and SOT-89, making them suitable for a wide range of applications.



Features


* Low capacitance

* Low leakage current

* High surge capability

* High ESD protection

* Low clamping voltage

* RoHS compliant



Applications


* Automotive lighting

* Automotive infotainment systems

* Automotive body electronics

* Automotive sensors

* Automotive ECUs

* Automotive displays

* Automotive audio systems

* Automotive navigation systems

* Automotive safety systems

* Automotive powertrain systems

* Automotive communication systems

* Automotive data buses


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics Automotive, AEC-Q101, DVIY series TVS - Diodes?

1. Littelfuse Automotive AEC-Q101 TVS Diodes 2. Vishay Automotive AEC-Q101 TVS Diodes 3. ON Semiconductor Automotive AEC-Q101 TVS Diodes 4. Infineon Automotive AEC-Q101 TVS Diodes 5. NXP Automotive AEC-Q101 TVS Diodes 6. Bourns Automotive AEC-Q101 TVS Diodes 7. ROHM Automotive AEC-Q101 TVS Diodes 8. Panasonic Automotive AEC-Q101 TVS Diodes 9. Fairchild Automotive AEC-Q101 TVS Diodes 10. Texas Instruments Automotive AEC-Q101 TVS Diodes

What are the differences between the types of STMicroelectronics Automotive, AEC-Q101, DVIY series TVS - Diodes?

The main differences between the types of STMicroelectronics Automotive, AEC-Q101, DVIY series TVS - Diodes are as follows:  1. AEC-Q101 TVS Diodes are designed to meet the requirements of the automotive industry, while DVIY series TVS Diodes are designed for general purpose applications.  2. AEC-Q101 TVS Diodes are designed to withstand higher surge voltages and currents than DVIY series TVS Diodes.  3. AEC-Q101 TVS Diodes are designed to meet the requirements of the automotive industry, while DVIY series TVS Diodes are designed for general purpose applications.  4. AEC-Q101 TVS Diodes are designed to withstand higher temperatures than DVIY series TVS Diodes.  5. AEC-Q101 TVS Diodes are designed to meet the requirements of the automotive industry, while DVIY series TVS Diodes are designed for general purpose applications.