web counter

STMicroelectronics Automotive, AEC-Q101, ESDAY, TRANSIL™ series TVS Diodes

Introduction, stock information and FAQs of Automotive, AEC-Q101, ESDAY, TRANSIL™ series TVS Diodes

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics Automotive, AEC-Q101, ESDAY, TRANSIL™ series TVS Diodes.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SMA6F170AAUTOMOTIVE 600 W 170 V TVS IN SM11006BUY
SMA6F100AAUTOMOTIVE 600 W 100 V TVS IN SM4052BUY
P6KE18ARLTVS DIODE 15.3VWM 32.5VC DO150RFQ
BZW04-26BTVS DIODE 25.6VWM 53.5VC DO1572000RFQ
BZW04-23BTVS DIODE 23.1VWM 48.3VC DO150RFQ
P6KE7V5CATVS DIODE 6.4VWM 14.5VC DO150RFQ
P6KE33ARLTVS DIODE 28VWM 59VC DO155897BUY
SMB6F154AYAUTOMOTIVE 600 W, 154 V TVS IN S0RFQ
SMB6F188AYAUTOMOTIVE 600 W, 188 V TVS IN S0RFQ
SMA4F8.5A400 W TVS IN SMA FLAT11848BUY
SMA4F85A400 W 85 V TVS IN SMA FLAT0RFQ
SMA4F33AYAUTOMOTIVE POWER-RAIL TVS PROTEC21BUY
SMA4F20AYAUTOMOTIVE POWER-RAIL TVS PROTEC8754BUY
SMA6J188A-TRTVS DIODE 188V 323V SMA50000RFQ
SMA4F13AYAUTOMOTIVE POWER-RAIL TVS PROTEC2978BUY
1.5KE7V5ARLTVS DIODE 6.4VWM 14.5VC DO201375BUY
SM4T21CAYTVS DIODE 18VWM 39.3VC SMA44560BUY
SM4T7V6AYTVS DIODE 6.5VWM 14.5VC SMA6BUY
SMA4F20A400 W TVS IN SMA FLAT11846BUY
SMA4F14ASMA4FXXA Series 400 W 14 V Uni-Directional SMT TVS Diode - DO-221AC6211BUY
Technical Documents

Description


STMicroelectronics Automotive is a leading provider of semiconductor solutions for the automotive industry. Their products are designed to meet the stringent requirements of the automotive industry, including AEC-Q101, ESDAY, and TRANSIL™ series TVS Diodes. AEC-Q101 is a quality standard for integrated circuits used in automotive applications. ESDAY is a series of ESD protection devices designed to protect automotive electronics from electrostatic discharge. TRANSIL™ series TVS Diodes are designed to protect automotive electronics from transient voltage spikes. All of these products are designed to meet the highest standards of quality and reliability, ensuring that automotive electronics are safe and reliable.



Features


* Low capacitance

* Low leakage current

* High surge capability

* High ESD protection

* Low clamping voltage

* Low operating voltage



Applications


* Automotive electronics

* Automotive power systems

* Automotive lighting systems

* Automotive infotainment systems

* Automotive body electronics

* Automotive safety systems

* Automotive powertrain systems

* Automotive communication systems

* Automotive sensors

* Automotive displays

* Automotive power management systems

* Automotive battery management systems

* Automotive navigation systems

* Automotive audio systems

* Automotive security systems


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics Automotive, AEC-Q101, ESDAY, TRANSIL™ series TVS - Diodes?

1. Littelfuse Automotive, AEC-Q101, ESDAY, TVS Diode Arrays 2. Vishay Automotive, AEC-Q101, ESDAY, Transient Voltage Suppressors 3. ON Semiconductor Automotive, AEC-Q101, ESDAY, Transient Voltage Suppressors 4. Bourns Automotive, AEC-Q101, ESDAY, Transient Voltage Suppressors 5. Infineon Automotive, AEC-Q101, ESDAY, Transient Voltage Suppressors 6. NXP Automotive, AEC-Q101, ESDAY, Transient Voltage Suppressors 7. ROHM Automotive, AEC-Q101, ESDAY, Transient Voltage Suppressors 8. Diodes Incorporated Automotive, AEC-Q101, ESDAY, Transient Voltage Suppressors

What are the differences between the types of STMicroelectronics Automotive, AEC-Q101, ESDAY, TRANSIL™ series TVS - Diodes?

STMicroelectronics Automotive: STMicroelectronics Automotive products are designed to meet the stringent requirements of the automotive industry. These products are designed to meet the AEC-Q100 and AEC-Q101 standards for automotive applications.  AEC-Q101: AEC-Q101 is a standard developed by the Automotive Electronics Council (AEC) to ensure that automotive electronic components meet the highest quality and reliability requirements. The standard covers a wide range of components, including semiconductors, passive components, and electromechanical components.  ESDAY: ESDAY is a series of transient voltage suppressor (TVS) diodes designed to protect sensitive electronic components from electrostatic discharge (ESD) and other electrical transients. The ESDAY series is designed to meet the requirements of the AEC-Q101 standard.  TRANSIL™ series TVS - Diodes: TRANSIL™ series TVS diodes are designed to protect sensitive electronic components from electrical transients. The TRANSIL™ series is designed to meet the requirements of the AEC-Q101 standard. The TRANSIL™ series offers a wide range of protection levels, from low to high, and is available in a variety of packages.