web counter

STMicroelectronics Automotive, AEC-Q101, SM4TY, TRANSIL™ series TVS Diodes

Introduction, stock information and FAQs of Automotive, AEC-Q101, SM4TY, TRANSIL™ series TVS Diodes

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics Automotive, AEC-Q101, SM4TY, TRANSIL™ series TVS Diodes.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
P6KE18ARLTVS DIODE 15.3VWM 32.5VC DO150RFQ
SMA6F170AAUTOMOTIVE 600 W 170 V TVS IN SM11006BUY
SMA6F100AAUTOMOTIVE 600 W 100 V TVS IN SM4052BUY
P6KE33ARLTVS DIODE 28VWM 59VC DO155897BUY
BZW04-26BTVS DIODE 25.6VWM 53.5VC DO1572000RFQ
BZW04-23BTVS DIODE 23.1VWM 48.3VC DO150RFQ
P6KE7V5CATVS DIODE 6.4VWM 14.5VC DO150RFQ
SMB6F154AYAUTOMOTIVE 600 W, 154 V TVS IN S0RFQ
SMB6F188AYAUTOMOTIVE 600 W, 188 V TVS IN S0RFQ
SMA4F8.5A400 W TVS IN SMA FLAT11848BUY
SMA4F85A400 W 85 V TVS IN SMA FLAT0RFQ
SMA4F33AYAUTOMOTIVE POWER-RAIL TVS PROTEC21BUY
SMA4F20AYAUTOMOTIVE POWER-RAIL TVS PROTEC8754BUY
SMA6J188A-TRTVS DIODE 188V 323V SMA50000RFQ
SMA4F13AYAUTOMOTIVE POWER-RAIL TVS PROTEC2978BUY
1.5KE7V5ARLTVS DIODE 6.4VWM 14.5VC DO201375BUY
SM4T21CAYTVS DIODE 18VWM 39.3VC SMA44560BUY
SM4T7V6AYTVS DIODE 6.5VWM 14.5VC SMA6BUY
SMA4F20A400 W TVS IN SMA FLAT11846BUY
SMA4F14ASMA4FXXA Series 400 W 14 V Uni-Directional SMT TVS Diode - DO-221AC6211BUY
Technical Documents

Description


STMicroelectronics Automotive is a leading provider of semiconductor solutions for the automotive industry. Their products are designed to meet the stringent requirements of the automotive industry, including AEC-Q101, SM4TY, and TRANSIL™ series TVS-Diodes. AEC-Q101 is a set of standards for automotive-grade semiconductor components, ensuring that they are reliable and robust enough to withstand the harsh conditions of the automotive environment. SM4TY is a series of automotive-grade microcontrollers, designed to provide high performance and reliability in automotive applications. TRANSIL™ series TVS-Diodes are designed to protect sensitive electronic components from voltage transients, ensuring that they are not damaged by sudden voltage spikes. STMicroelectronics Automotive is committed to providing reliable and robust solutions for the automotive industry.



Features


* Low capacitance

* Low leakage current

* High surge capability

* High ESD protection

* Low clamping voltage

* High reliability



Applications


* Automotive electronics

* Automotive power supplies

* Automotive lighting

* Automotive sensors

* Automotive infotainment systems

* Automotive body electronics

* Automotive safety systems

* Automotive powertrain systems

* Automotive engine control systems

* Automotive braking systems

* Automotive airbag systems

* Automotive navigation systems

* Automotive communication systems


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics Automotive, AEC-Q101, SM4TY, TRANSIL™ series TVS - Diodes?

1. Littelfuse Automotive AEC-Q101 TVS Diodes 2. Vishay Automotive AEC-Q101 TVS Diodes 3. ON Semiconductor Automotive AEC-Q101 TVS Diodes 4. Infineon Automotive AEC-Q101 TVS Diodes 5. NXP Automotive AEC-Q101 TVS Diodes 6. Bourns Automotive AEC-Q101 TVS Diodes 7. ROHM Automotive AEC-Q101 TVS Diodes 8. Diodes Incorporated Automotive AEC-Q101 TVS Diodes 9. Nexperia Automotive AEC-Q101 TVS Diodes 10. Semtech Automotive AEC-Q101 TVS Diodes

What are the differences between the types of STMicroelectronics Automotive, AEC-Q101, SM4TY, TRANSIL™ series TVS - Diodes?

STMicroelectronics Automotive:  STMicroelectronics Automotive products are designed to meet the stringent requirements of the automotive industry. These products are designed to meet the highest standards of reliability, quality, and performance. They are designed to withstand extreme temperatures, vibration, and other environmental conditions.  AEC-Q101:  AEC-Q101 is a standard developed by the Automotive Electronics Council (AEC) to ensure the quality and reliability of automotive electronic components. It is a comprehensive set of requirements for automotive electronic components, including testing, qualification, and performance requirements.  SM4TY:  SM4TY is a series of automotive-grade TVS diodes from STMicroelectronics. These diodes are designed to protect automotive electronics from transient voltage spikes. They are designed to meet the requirements of the AEC-Q101 standard and are available in a variety of packages.  TRANSIL™ series TVS - Diodes:  TRANSIL™ series TVS diodes are a series of automotive-grade transient voltage suppressors from STMicroelectronics. These diodes are designed to protect automotive electronics from transient voltage spikes. They are designed to meet the requirements of the AEC-Q101 standard and are available in a variety of packages.