web counter

STMicroelectronics BZW50, TRANSIL™ series TVS Diodes

Introduction, stock information and FAQs of BZW50, TRANSIL™ series TVS Diodes

In this article, you will be informed about the features, applications, PDF datasheets, alternative items, and the most recent stock and cost data of STMicroelectronics BZW50, TRANSIL™ series TVS Diodes.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
SMA6F170AAUTOMOTIVE 600 W 170 V TVS IN SM11006BUY
SMA6F100AAUTOMOTIVE 600 W 100 V TVS IN SM4052BUY
P6KE18ARLTVS DIODE 15.3VWM 32.5VC DO150RFQ
BZW04-26BTVS DIODE 25.6VWM 53.5VC DO1572000RFQ
BZW04-23BTVS DIODE 23.1VWM 48.3VC DO150RFQ
P6KE7V5CATVS DIODE 6.4VWM 14.5VC DO150RFQ
P6KE33ARLTVS DIODE 28VWM 59VC DO155897BUY
SMA4F8.5A400 W TVS IN SMA FLAT11848BUY
SMA4F85A400 W 85 V TVS IN SMA FLAT0RFQ
SMA6J188A-TRTVS DIODE 188V 323V SMA50000RFQ
1.5KE7V5ARLTVS DIODE 6.4VWM 14.5VC DO201375BUY
SM4T21CAYTVS DIODE 18VWM 39.3VC SMA44560BUY
SM4T7V6AYTVS DIODE 6.5VWM 14.5VC SMA6BUY
SMA4F20A400 W TVS IN SMA FLAT11846BUY
SMA4F14ASMA4FXXA Series 400 W 14 V Uni-Directional SMT TVS Diode - DO-221AC6211BUY
SMA4F10A400 W TVS IN SMA FLAT20892RFQ
SMA4F11A400 W TVS IN SMA FLAT9975RFQ
SM6HT30ATVS DIODE 25.6V 41.5V SMB83500BUY
SMA4F70A400 W 70 V TVS IN SMA FLAT8979BUY
SMA6T47AYTVS DIODE 40VWM 73.6VC SMA3760BUY
Technical Documents

STMicroelectronics BZW50, TRANSIL™ series TVS - Diodes are designed to protect sensitive electronic components from voltage transients caused by lightning, electrostatic discharge (ESD), and other transient voltage events. These devices are available in a variety of packages, including SOT-23, SMA, and SMB. They feature low capacitance, low clamping voltage, and fast response time. The BZW50 series is designed to protect sensitive components from voltage transients up to 5.5V. They are ideal for use in automotive, industrial, and consumer applications.


Features


* Low leakage current

* Low clamping voltage

* High surge capability

* Low capacitance

* High reliability


Applications


* Automotive electronics

* Industrial electronics

* Telecommunications

* Computer peripherals

* Consumer electronics

* Power supplies

* Lighting systems

* Medical equipment


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics BZW50, TRANSIL™ series TVS - Diodes?

1. Littelfuse SMBJ Series TVS Diodes 2. Vishay SMAJ Series TVS Diodes 3. ON Semiconductor SMBJ Series TVS Diodes 4. Diodes Incorporated SMBJ Series TVS Diodes 5. NXP Semiconductors SMBJ Series TVS Diodes 6. Infineon Technologies SMBJ Series TVS Diodes 7. ROHM Semiconductor SMBJ Series TVS Diodes 8. Fairchild Semiconductor SMBJ Series TVS Diodes 9. Texas Instruments SMBJ Series TVS Diodes 10. Microchip Technology SMBJ Series TVS Diodes

What are the differences between the types of STMicroelectronics BZW50, TRANSIL™ series TVS - Diodes?

The BZW50, TRANSIL™ series TVS - Diodes are a family of transient voltage suppressors (TVS) designed to protect sensitive electronic components from voltage transients induced by lightning and other transient voltage events. The main differences between the types of BZW50, TRANSIL™ series TVS - Diodes are their breakdown voltage, peak pulse power, and clamping voltage. The breakdown voltage is the voltage at which the diode begins to conduct current, the peak pulse power is the maximum power the diode can handle, and the clamping voltage is the voltage at which the diode begins to clamp the voltage. Additionally, the different types of BZW50, TRANSIL™ series TVS - Diodes have different package sizes and lead configurations.