web counter

STMicroelectronics DVI series TVS Diodes

Introduction, stock information and FAQs of DVI series TVS Diodes

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics DVI series TVS Diodes.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
DVIULC6-2M6TVS DIODE 5VWM 17VC 6VFQFPN4790RFQ
DVIULC6-2P6TVS DIODE 5V 17V SOT666900000RFQ
DVIULC6-4SC6TVS DIODE 5V 17V SOT23-615296RFQ
Technical Documents

Description


STMicroelectronics DVI series TVS (Transient Voltage Suppressor) diodes are designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD) and other transient voltage events. These devices are available in a variety of packages and configurations, including single-line, dual-line, and multi-line configurations. They feature low capacitance, low clamping voltage, and fast response times, making them ideal for protecting sensitive electronic components from ESD and other transient voltage events. The DVI series TVS diodes are RoHS compliant and are available in a variety of packages, including SOT-23, SOT-323, SOT-343, and SOT-363.



Features


* Low capacitance: The STMicroelectronics DVI series TVS diodes feature a low capacitance of 0.2pF, which helps to reduce signal distortion and improve signal integrity.

* Low clamping voltage: The STMicroelectronics DVI series TVS diodes have a low clamping voltage of 5.5V, which helps to protect sensitive components from overvoltage.

* High surge capability: The STMicroelectronics DVI series TVS diodes have a high surge capability of up to 8A, which helps to protect against high-energy transients.



Applications


* Computer and peripheral equipment: The STMicroelectronics DVI series TVS diodes can be used to protect computer and peripheral equipment from overvoltage and high-energy transients.

* Automotive electronics: The STMicroelectronics DVI series TVS diodes can be used to protect automotive electronics from overvoltage and high-energy transients.

* Industrial electronics: The STMicroelectronics DVI series TVS diodes can be used to protect industrial electronics from overvoltage and high-energy transients.


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics DVI series TVS - Diodes?

1. Littelfuse TVS Diodes 2. Vishay TVS Diodes 3. ON Semiconductor TVS Diodes 4. Bourns TVS Diodes 5. Infineon TVS Diodes 6. NXP TVS Diodes 7. ROHM TVS Diodes 8. Semtech TVS Diodes 9. Texas Instruments TVS Diodes 10. Fairchild TVS Diodes

What are the differences between the types of STMicroelectronics DVI series TVS - Diodes?

1. The DVI series of TVS diodes from STMicroelectronics come in a variety of types, each with its own unique characteristics. The most common types are the DVI-A, DVI-D, and DVI-I.   2. DVI-A is an analog-only type of TVS diode, meaning it is designed to protect against voltage transients in analog signals.   3. DVI-D is a digital-only type of TVS diode, meaning it is designed to protect against voltage transients in digital signals.   4. DVI-I is a combination of both analog and digital types of TVS diodes, meaning it is designed to protect against voltage transients in both analog and digital signals.   5. The DVI series of TVS diodes also come in a variety of packages, such as SOT-23, SOT-223, and SOT-323. Each package type has its own unique characteristics and is designed for specific applications.