web counter

STMicroelectronics ESDA series TVS Diodes

Introduction, stock information and FAQs of ESDA series TVS Diodes

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics ESDA series TVS Diodes.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ESDARF03-1BF3TVS DIODE 3VWM FLIPCHIP9259BUY
ESDAULC45-1BF4TVS DIODE 020117289RFQ
ESDALC14-1BU2DFD PROTECTION0RFQ
ESDALC6V1-1BT2TVS DIODE 3VWM SOD882150000RFQ
ESDALC6V1C2TVS DIODE 3VWM 5FLIPCHIP0RFQ
ESDALC25-2BP5TVS DIODE 24VWM SOT6650RFQ
ESDALC14V2-2BP5TVS DIODE 12VWM SOT6650RFQ
ESDAXLC6-1BU2TVS DIODE 3V 17V ST02011305000BUY
ESDA6V1SC5TVS DIODE 5.25V SOT23-5L3000RFQ
ESDAVLC6-2BLYESD Suppressor TVS Bi-Dir Automotive 3-Pin SOT-23 T/R13BUY
ESDALC14-1BF4ESD Suppressor TVS 15kV 2-Pin 0201 T/R372115BUY
ESDALCL6-2SC6TVS DIODE 3V 17V SOT23-636500RFQ
ESDA6V1SC6TVS DIODE 5.25V SOT23-69000RFQ
ESDALC5-1BF4ESD Suppressor TVS 30KV 2-Pin Case 0201 T/R0BUY
ESDA17P50-1U1MTVS DIODE 15V 26.5V 1610880000BUY
ESDAVLC6-1BF4TVS Diodes / ESD Suppressors Single Line Low CAP Transil TVS 7pF82024BUY
ESDALC6V1-1BU2TVS DIODE 3VWM ST02010BUY
ESDALCL5-1BM2TVS DIODE 3V SOD882663300RFQ
ESDAXLC6-1BT2TVS DIODE 3VWM 17VC SOD882T24000RFQ
ESDAVLC6-1V2ESD Suppressor Zener 15kV 2-Pin ST01005 T/R21778BUY
Technical Documents

Description


STMicroelectronics ESDA series TVS (Transient Voltage Suppressor) diodes are designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD) and other transient voltage events. These devices are available in a variety of packages and configurations, including single-line, dual-line, and multi-line configurations. They feature low capacitance, low clamping voltage, and fast response times, making them ideal for protecting sensitive electronic components from ESD and other transient voltage events. The ESDA series TVS diodes are designed to meet the requirements of IEC 61000-4-2 and other industry standards.



Features


* Low capacitance: The STMicroelectronics ESDA series TVS diodes feature a low capacitance of 0.2pF, which helps to reduce signal distortion and improve signal integrity.

* High surge capability: The STMicroelectronics ESDA series TVS diodes are designed to withstand high surge currents up to 8A.

* Low clamping voltage: The STMicroelectronics ESDA series TVS diodes feature a low clamping voltage of 5.5V, which helps to protect sensitive components from overvoltage.



Applications


* Automotive: The STMicroelectronics ESDA series TVS diodes are used in automotive applications to protect sensitive components from overvoltage and surge currents.

* Industrial: The STMicroelectronics ESDA series TVS diodes are used in industrial applications to protect sensitive components from overvoltage and surge currents.

* Consumer electronics: The STMicroelectronics ESDA series TVS diodes are used in consumer electronics applications to protect sensitive components from overvoltage and surge currents.


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics ESDA series TVS - Diodes?

1. Littelfuse SIDACtor Series TVS Diodes 2. Bourns Transil Series TVS Diodes 3. ON Semiconductor Transient Voltage Suppressors (TVS) 4. Vishay Transil Series TVS Diodes 5. Infineon Transil Series TVS Diodes 6. NXP Transil Series TVS Diodes 7. Texas Instruments Transient Voltage Suppressors (TVS) 8. ROHM Transil Series TVS Diodes 9. Microchip Transil Series TVS Diodes 10. Semtech Transil Series TVS Diodes

What are the differences between the types of STMicroelectronics ESDA series TVS - Diodes?

1. ESDALC Series: These are low capacitance TVS diodes that are designed to protect high-speed data lines from electrostatic discharge (ESD) and other transients. They feature low capacitance and low clamping voltage, making them ideal for protecting sensitive electronics from ESD events.  2. ESDALC-T Series: These are low capacitance TVS diodes with an integrated thermal protection feature. They are designed to protect high-speed data lines from ESD and other transients, while also providing thermal protection to the device.  3. ESDALC-H Series: These are high capacitance TVS diodes that are designed to protect high-speed data lines from ESD and other transients. They feature high capacitance and high clamping voltage, making them ideal for protecting sensitive electronics from ESD events.  4. ESDALC-HT Series: These are high capacitance TVS diodes with an integrated thermal protection feature. They are designed to protect high-speed data lines from ESD and other transients, while also providing thermal protection to the device.