web counter

STMicroelectronics HDMI series TVS Diodes

Introduction, stock information and FAQs of HDMI series TVS Diodes

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics HDMI series TVS Diodes.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
HDMIULC6-2P6TVS DIODE 5VWM 17VC SOT666900000BUY
HDMIULC6-2M6TVS DIODE 5VWM 17VC 6VFQFPN120BUY
HDMIULC6-4F3TVS DIODE 3VWM 10-FLIPCHIP1678BUY
HDMIULC6-4SC6HDMIULC6 Series 4 Channel 6 V Bi-Directional ESD Protection - SOT-23-63000RFQ
Technical Documents

Description


STMicroelectronics HDMI series TVS diodes are designed to protect high-speed data lines from electrostatic discharge (ESD) and other transient voltage events. These diodes are available in a variety of packages and configurations to meet the needs of a wide range of applications. The series features low capacitance, low clamping voltage, and fast response times to ensure reliable protection of HDMI ports and other high-speed data lines. The series also offers a wide operating temperature range and is RoHS compliant.



Features


* Low capacitance: The STMicroelectronics HDMI series TVS diodes feature a low capacitance of 0.2pF, which helps to reduce signal distortion and improve signal integrity.

* Low clamping voltage: The STMicroelectronics HDMI series TVS diodes feature a low clamping voltage of 5.5V, which helps to protect sensitive components from overvoltage.

* High surge capability: The STMicroelectronics HDMI series TVS diodes feature a high surge capability of up to 20A, which helps to protect against high-energy transients.



Applications


* Consumer electronics: The STMicroelectronics HDMI series TVS diodes are ideal for use in consumer electronics such as TVs, DVD players, and gaming consoles.

* Automotive: The STMicroelectronics HDMI series TVS diodes are suitable for use in automotive applications such as infotainment systems and navigation systems.

* Industrial: The STMicroelectronics HDMI series TVS diodes are suitable for use in industrial applications such as industrial control systems and automation systems.


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics HDMI series TVS - Diodes?

1. ON Semiconductor ESD Suppressors 2. Vishay ESD Suppressors 3. Littelfuse ESD Suppressors 4. Bourns ESD Suppressors 5. Infineon ESD Suppressors 6. Texas Instruments ESD Suppressors 7. NXP ESD Suppressors 8. AVX ESD Suppressors 9. Semtech ESD Suppressors 10. Panasonic ESD Suppressors

What are the differences between the types of STMicroelectronics HDMI series TVS - Diodes?

1. STMicroelectronics HDMI series TVS diodes come in two types: unidirectional and bidirectional. Unidirectional TVS diodes are designed to protect against voltage transients in one direction, while bidirectional TVS diodes are designed to protect against voltage transients in both directions.  2. Unidirectional TVS diodes are typically used in applications where the transient voltage is expected to come from one direction, such as in power supply lines. Bidirectional TVS diodes are typically used in applications where the transient voltage is expected to come from both directions, such as in data lines.  3. Unidirectional TVS diodes are typically more cost-effective than bidirectional TVS diodes, as they require fewer components. Bidirectional TVS diodes, however, offer better protection against transient voltages in both directions.