web counter

STMicroelectronics L6506 series Motor Drivers

Comprehensive Guide to L6506 Integrated Circuits (ICs) Motor Drivers

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of STMicroelectronics L6506 series Motor Drivers products.

FEATURES

  • Constant current drive for an inductive load
  • Active Current Controller For Stepping Motors
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
L6506STMICROELECTRONICS - L6506 - CONTROLEUR DE MOTEUR PAS A PAS21RFQ
L6506D013TRIC MOTOR CONTROLLER PAR 20SO3000BUY
L6506DC013TRMotor / Motion / Ignition Controllers & Drivers Current CTRL Stepper 10V VCC 25mA0RFQ
L6506DL6506D Series 7 V 4 Output SMT Current Controller Stepping Motor - SOIC-2011RFQ
Technical Documents

The L6506 series is a linear integrated circuit designed to sense and control the current in stepping motors and similar devices. When used in conjunction with the L293, L298, L7150, L6114/L6115, the chip set forms a constant current drive for an inductive load and performs all the interface function from the control logic through the power stage

Frequently Asked Questions

What are the similar products or Substitute Components of STMicroelectronics L6506 series Motor Drivers

Allegro Microsystems A4988: The A4988 is a popular motor driver IC for bipolar stepper motors. It offers similar features to the L6506, including microstepping and current control. It is widely used in 3D printers, CNC machines, and other stepper motor applications.  Texas Instruments DRV8825: The DRV8825 is another commonly used motor driver IC for bipolar stepper motors. It supports microstepping and adjustable current control, making it suitable for various applications, such as robotics, automation, and consumer electronics.  ON Semiconductor AMIS-30543: The AMIS-30543 is a motor driver IC designed for driving bipolar stepper motors. It offers microstepping capability, adjustable current control, and integrated protection features. It can be used in applications like industrial automation, robotics, and medical equipment.

How do I use an IC motor driver in a circuit?

Connect the power supply to the motor driver IC. Connect the motor to the motor driver IC. Connect the control signal to the motor driver IC.