web counter

STMicroelectronics LFTVS, TRANSIL™ series TVS Diodes

Introduction, stock information and FAQs of LFTVS, TRANSIL™ series TVS Diodes

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics LFTVS, TRANSIL™ series TVS Diodes.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
P6KE18ARLTVS DIODE 15.3VWM 32.5VC DO150RFQ
SMA6F170AAUTOMOTIVE 600 W 170 V TVS IN SM11006BUY
SMA6F100AAUTOMOTIVE 600 W 100 V TVS IN SM4052BUY
P6KE33ARLTVS DIODE 28VWM 59VC DO155897BUY
BZW04-26BTVS DIODE 25.6VWM 53.5VC DO1572000RFQ
BZW04-23BTVS DIODE 23.1VWM 48.3VC DO150RFQ
P6KE7V5CATVS DIODE 6.4VWM 14.5VC DO150RFQ
SMA4F8.5A400 W TVS IN SMA FLAT11848BUY
SMA4F85A400 W 85 V TVS IN SMA FLAT0RFQ
SMA6J188A-TRTVS DIODE 188V 323V SMA50000RFQ
1.5KE7V5ARLTVS DIODE 6.4VWM 14.5VC DO201375BUY
SM4T21CAYTVS DIODE 18VWM 39.3VC SMA44560BUY
SM4T7V6AYTVS DIODE 6.5VWM 14.5VC SMA6BUY
SMA4F20A400 W TVS IN SMA FLAT11846BUY
SMA4F14ASMA4FXXA Series 400 W 14 V Uni-Directional SMT TVS Diode - DO-221AC6211BUY
SMA4F10A400 W TVS IN SMA FLAT20892RFQ
SMA4F11A400 W TVS IN SMA FLAT9975RFQ
SM6HT30ATVS DIODE 25.6V 41.5V SMB83500BUY
SMA4F70A400 W 70 V TVS IN SMA FLAT8979BUY
SMA6T47AYTVS DIODE 40VWM 73.6VC SMA3760BUY
Technical Documents

Description


STMicroelectronics LFTVS, TRANSIL™ series TVS diodes are designed to protect sensitive electronic components from overvoltage transients. They are available in a wide range of packages, from small SOT23 to large DPAK, and offer a variety of features such as low capacitance, low clamping voltage, and fast response time. The TRANSIL™ series is ideal for protecting sensitive electronic components from overvoltage transients in automotive, industrial, and consumer applications.



Features


* Low capacitance: The LFTVS, TRANSIL™ series TVS diodes have a low capacitance of 0.5 pF, which helps to reduce the noise generated by the circuit.

* High surge capability: The LFTVS, TRANSIL™ series TVS diodes have a high surge capability of up to 600 W peak pulse power.

* Low clamping voltage: The LFTVS, TRANSIL™ series TVS diodes have a low clamping voltage of 5.5 V, which helps to reduce the power dissipation in the circuit.

* Low leakage current: The LFTVS, TRANSIL™ series TVS diodes have a low leakage current of 0.1 μA, which helps to reduce the power consumption of the circuit.



Applications


* Automotive: The LFTVS, TRANSIL™ series TVS diodes are used in automotive applications such as ESD protection, overvoltage protection, and reverse polarity protection.

* Industrial: The LFTVS, TRANSIL™ series TVS diodes are used in industrial applications such as surge protection, overvoltage protection, and reverse polarity protection.

* Consumer electronics: The LFTVS, TRANSIL™ series TVS diodes are used in consumer electronics applications such as ESD protection, overvoltage protection, and reverse polarity protection.


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics LFTVS, TRANSIL™ series TVS - Diodes?

1. Littelfuse TVS Diode Arrays 2. Vishay Transient Voltage Suppressors 3. Bourns Transient Voltage Suppressors 4. ON Semiconductor Transient Voltage Suppressors 5. Infineon Transient Voltage Suppressors 6. NXP Transient Voltage Suppressors 7. Texas Instruments Transient Voltage Suppressors 8. Diodes Incorporated Transient Voltage Suppressors 9. Microchip Transient Voltage Suppressors 10. Semtech Transient Voltage Suppressors

What are the differences between the types of STMicroelectronics LFTVS, TRANSIL™ series TVS - Diodes?

1. The LFTVS series of STMicroelectronics TRANSIL™ TVS diodes are designed to protect sensitive electronic components from transient voltage spikes. They are available in a variety of packages, including SOT-23, SOT-223, and SOT-89.  2. The LFTVS series of STMicroelectronics TRANSIL™ TVS diodes are designed to provide a low clamping voltage and fast response time. They are available in a variety of voltage ratings, from 5V to 24V.  3. The LFTVS series of STMicroelectronics TRANSIL™ TVS diodes are designed to provide a high surge capability and low leakage current. They are available in a variety of power ratings, from 1W to 5W.  4. The LFTVS series of STMicroelectronics TRANSIL™ TVS diodes are designed to provide a high level of ESD protection. They are available in a variety of ESD ratings, from 8kV to 15kV.