web counter

STMicroelectronics MDmesh™ K5 series Transistors - FETs, MOSFETs - Single

Introduction, stock information and FAQs of MDmesh™ K5 series Single MOSFETs Transistors

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of STMicroelectronics MDmesh™ K5 series Single MOSFETs Transistors.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
STFU24N60M2MOSFET N-CH 600V 18A TO-220FP400RFQ
STI24N60M6NCHANNEL 600 V 105 MOHM TYP. 22340RFQ
STW38N65M5-4MOSFET N-CH 650V 30A TO247-4L720RFQ
STWA75N60M6N-CHANNEL 600 V 32 MOHM TYP. 729000RFQ
STWA68N60M6N-CHANNEL 600 V 35 MOHM TYP. 63590RFQ
STP130N8F7MOSFET N-CHANNEL 80V 80A TO2201000RFQ
STWA70N65DM6N-CHANNEL 650 V, 0.035 OHM TYP.,30RFQ
STH260N6F6-6MOSFET POWER MOSFET20000RFQ
STFI13N95K3MOSFET N CH 950V 10A I2PAKFP4000RFQ
STI34N65M5MOSFET N-CH 650V 28A I2PAK1220RFQ
STFI24NM60NMOSFET N-Ch 600V 0.168 Ohm 17A MDmesh II1217RFQ
STI400N4F6MOSFET N-CH 40V 120A I2PAK829RFQ
STP17N62K3MOSFET N-CH 620V 15A TO-22024750RFQ
STWA75N60DM6N-CHANNEL 600 V, 0.032 OHM TYP.,338RFQ
STL33N60DM6N-CHANNEL 600 V, 125 MOHM TYP.,2735RFQ
STH265N6F6-6AGMOSFET N-CH 60V 180A H2PAK-620000RFQ
STP140N4F6MOSFET N-CHANNEL 40V 80A TO2200RFQ
STI20N60M2-EPMOSFET N-CHANNEL 600V 13A TO2200RFQ
STW20N60M2-EPMOSFET N-CHANNEL 600V 13A TO247100RFQ
STFU14N80K5N-CHANNEL 800 V, 0.400 OHM TYP.,166000RFQ
Technical Documents

STMicroelectronics MDmesh™ K5 series Transistors are a family of high-performance, low-voltage, low-on-resistance MOSFETs designed for use in high-efficiency, high-frequency power conversion applications. The MDmesh™ K5 series features a unique vertical structure that enables superior performance in terms of switching speed, low on-resistance, and low gate charge. The series is available in a wide range of package options, including TO-220, TO-252, and DPAK, making it suitable for a variety of applications. The MDmesh™ K5 series is ideal for use in high-efficiency, high-frequency power conversion applications such as DC-DC converters, motor drives, and power supplies.


Features


1. Low on-resistance: The MDmesh™ K5 series transistors feature low on-resistance, which allows for higher current flow and improved efficiency.

2. Low gate charge: The MDmesh™ K5 series transistors feature low gate charge, which reduces switching losses and improves efficiency.

3. Low capacitance: The MDmesh™ K5 series transistors feature low capacitance, which reduces switching losses and improves efficiency.

4. High frequency operation: The MDmesh™ K5 series transistors feature high frequency operation, which allows for faster switching and improved performance.


Applications


1. Power conversion: The MDmesh™ K5 series transistors are ideal for use in power conversion applications, such as DC-DC converters, AC-DC converters, and motor drives.

2. Automotive: The MDmesh™ K5 series transistors are suitable for use in automotive applications, such as engine control, lighting, and powertrain control.

3. Industrial: The MDmesh™ K5 series transistors are suitable for use in industrial applications, such as motor control, power supplies, and process control.

4. Consumer electronics: The MDmesh™ K5 series transistors are suitable for use in consumer electronics applications, such as audio amplifiers, gaming consoles, and home appliances.


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics MDmesh™ K5 series Transistors - FETs, MOSFETs - Single?

1. Infineon OptiMOS™ 5 Series Transistors - FETs, MOSFETs - Single  2. ON Semiconductor N-Channel MOSFETs - Single  3. Vishay Siliconix SiR845 Series Transistors - FETs, MOSFETs - Single  4. Texas Instruments TPSM846 Series Transistors - FETs, MOSFETs - Single  5. NXP Semiconductors BUK Series Transistors - FETs, MOSFETs - Single

What are the differences between the types of STMicroelectronics MDmesh™ K5 series Transistors - FETs, MOSFETs - Single?

FETs: Field-Effect Transistors are three-terminal devices that use an electric field to control the flow of current. They are used in a variety of applications, including amplifiers, switches, and voltage regulators.  MOSFETs: Metal-Oxide-Semiconductor Field-Effect Transistors are three-terminal devices that use an electric field to control the flow of current. They are used in a variety of applications, including amplifiers, switches, and voltage regulators.  Single: Single-channel MOSFETs are three-terminal devices that use an electric field to control the flow of current. They are used in a variety of applications, including amplifiers, switches, and voltage regulators. Single-channel MOSFETs are designed to operate with a single gate voltage, allowing for simpler circuit designs.