web counter

STMicroelectronics P6KE, TRANSIL™ series TVS Diodes

Introduction, stock information and FAQs of P6KE, TRANSIL™ series TVS Diodes

In this article, you will be informed about the features, applications, PDF datasheets, alternative items, and the most recent stock and cost data of STMicroelectronics P6KE, TRANSIL™ series TVS Diodes.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
P6KE18ARLTVS DIODE 15.3VWM 32.5VC DO150RFQ
SMA6F170AAUTOMOTIVE 600 W 170 V TVS IN SM11006BUY
SMA6F100AAUTOMOTIVE 600 W 100 V TVS IN SM4052BUY
P6KE33ARLTVS DIODE 28VWM 59VC DO155897BUY
BZW04-26BTVS DIODE 25.6VWM 53.5VC DO1572000RFQ
BZW04-23BTVS DIODE 23.1VWM 48.3VC DO150RFQ
P6KE7V5CATVS DIODE 6.4VWM 14.5VC DO150RFQ
SMA4F8.5A400 W TVS IN SMA FLAT11848BUY
SMA4F85A400 W 85 V TVS IN SMA FLAT0RFQ
SMA6J188A-TRTVS DIODE 188V 323V SMA50000RFQ
1.5KE7V5ARLTVS DIODE 6.4VWM 14.5VC DO201375BUY
SM4T21CAYTVS DIODE 18VWM 39.3VC SMA44560BUY
SM4T7V6AYTVS DIODE 6.5VWM 14.5VC SMA6BUY
SMA4F20A400 W TVS IN SMA FLAT11846BUY
SMA4F14ASMA4FXXA Series 400 W 14 V Uni-Directional SMT TVS Diode - DO-221AC6211BUY
SMA4F10A400 W TVS IN SMA FLAT20892RFQ
SMA4F11A400 W TVS IN SMA FLAT9975RFQ
SM6HT30ATVS DIODE 25.6V 41.5V SMB83500BUY
SMA4F70A400 W 70 V TVS IN SMA FLAT8979BUY
SMA6T47AYTVS DIODE 40VWM 73.6VC SMA3760BUY
Technical Documents

STMicroelectronics P6KE, TRANSIL™ series TVS diodes are designed to protect sensitive electronic components from voltage transients induced by lightning and other transient voltage events. These devices are designed to provide a high level of protection against transient overvoltage events, while maintaining a low clamping voltage. They feature a low dynamic resistance, fast response time, and low leakage current. The P6KE series is available in a variety of packages, including SMA, SMB, SMC, and DO-214AC. These devices are ideal for use in automotive, industrial, and consumer applications.


Features


* Low clamping voltage

* Low leakage current

* High surge capability

* High reliability

* RoHS compliant


Applications


* Automotive

* Industrial

* Telecommunications

* Consumer electronics

* Computer peripherals

* Power supplies

* Lighting

* Medical equipment

* Audio/video equipment


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics P6KE, TRANSIL™ series TVS - Diodes?

1. Littelfuse SMBJ Series TVS Diodes 2. Bourns SMBJ Series TVS Diodes 3. ON Semiconductor SMBJ Series TVS Diodes 4. Vishay SMBJ Series TVS Diodes 5. Diodes Incorporated SMBJ Series TVS Diodes 6. Infineon SMBJ Series TVS Diodes 7. NXP SMBJ Series TVS Diodes 8. ROHM SMBJ Series TVS Diodes 9. Semtech SMBJ Series TVS Diodes 10. Texas Instruments SMBJ Series TVS Diodes

What are the differences between the types of STMicroelectronics P6KE, TRANSIL™ series TVS - Diodes?

The P6KE series of STMicroelectronics TRANSIL™ TVS diodes are designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD) and other transient voltage events. The P6KE series is available in a variety of voltage ratings, from 6.8V to 200V, and in a variety of package types, including SMA, SMB, SMC, and DO-214AC.  The main difference between the P6KE series and other TRANSIL™ series TVS diodes is the voltage rating. The P6KE series is designed to protect against higher voltage transients than other TRANSIL™ series TVS diodes. Additionally, the P6KE series is available in a variety of package types, while other TRANSIL™ series TVS diodes are typically only available in SMA packages.