web counter

STMicroelectronics Q Automotive series Diodes - Rectifiers - Single

Introduction, stock information and FAQs of Q Automotive series Single-Phase Diode Rectifier

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of STMicroelectronics Q Automotive series Single-Phase Diode Rectifier.

Applications

  • Advanced driver assistance systems (ADAS)
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
STPSC15H12G2Y-TRDIODE SIL CARB 1.2KV 15A D2PAK0RFQ
STTH30RQ06DYDIODE GEN PURP 600V 30A TO220AC10000RFQ
STTH60RQ06WYAUTOMOTIVE TURBO 2 ULTRAFAST HIG600BUY
STBR6008WYAUTOMOTIVE 800 V, 60 A BRIDGE RE6BUY
STTH2R02UYDIODE GEN PURP 200V 2A SMB1660000RFQ
STTH802BY-TRDIODE GEN PURP 200V 8A DPAK1RFQ
STPS5L60SFYAUTOMOTIVE GRADE 60V LOWVF POWER40000BUY
STPS10H60SFYAUTOMOTIVE 60V LOW IR POWER SCHO40000RFQ
STPS1L40UYRectifier Diode, Single, 40 V, 1 A, 420 Mv, 60 A, 150 C277BUY
STTH1R06UFYSTMICROELECTRONICS STTH1R06UFY Standard Recovery Diode, Single, 600 V, 1 A, 1.9 V, 45 ns, 17 A125800BUY
STPS1045SFYAUTOMOTIVE 45V POWER SCHOTTKY RE6000BUY
STTH15RQ06WYDIODE GEN PURP 600V 15A DO2471164BUY
STTH15RQ06G2Y-TRAUTOMOTIVE-GRADE ULTRAFAST DIODE50BUY
STPSC12065GY-TRDIODES AND RECTIFIERS346BUY
STTH30R04WYDIODE GEN PURP 400V 30A DO2470RFQ
STPSC10065GY-TRDIODES AND RECTIFIERS5126BUY
STPSC12065G2Y-TRDiode Schottky Si 650V 12A Automotive 3-Pin(2+Tab) D2PAK HV T/R6697BUY
STTH30ST06WYDIODE GEN PURP 600V 30A DO247150BUY
STBR3008WYAUTOMOTIVE 800 V, 30 A BRIDGE RE600RFQ
STTH15RQ06GY-TRDIODE GEN PURP 600V 15A D2PAK679BUY
Technical Documents

STMicroelectronics Q Automotive series Diodes - Rectifiers - Single are designed to meet the stringent requirements of automotive applications. These devices are AEC-Q101 qualified and feature low forward voltage drop, low leakage current, and high surge capability. They are available in a variety of packages, including SOD-123, SMA, and SMB. The Q Automotive series is ideal for automotive applications such as lighting, power supplies, and motor control.


Features


• AEC-Q101 qualified

• Low forward voltage drop

• High surge capability

• High temperature soldering guaranteed: 260°C/10s at terminals

• High temperature operation: up to 175°C

• Low leakage current

• Low reverse current

• High reliability


Applications


• Automotive lighting

• Automotive power supplies

• Automotive DC/DC converters

• Automotive battery chargers

• Automotive motor control

• Automotive audio systems

• Automotive safety systems


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics Q Automotive series Diodes - Rectifiers - Single?

1. ON Semiconductor Automotive Series Diodes - Rectifiers - Single 2. Vishay Automotive Series Diodes - Rectifiers - Single 3. NXP Automotive Series Diodes - Rectifiers - Single 4. Infineon Automotive Series Diodes - Rectifiers - Single 5. Fairchild Automotive Series Diodes - Rectifiers - Single 6. ROHM Automotive Series Diodes - Rectifiers - Single 7. Toshiba Automotive Series Diodes - Rectifiers - Single 8. Texas Instruments Automotive Series Diodes - Rectifiers - Single

What are the differences between the types of STMicroelectronics Q Automotive series Diodes - Rectifiers - Single?

1. STMicroelectronics Q Automotive series Diodes - Rectifiers - Single come in two types: Schottky and Standard. The Schottky type has a lower forward voltage drop and faster switching speed than the Standard type.  2. The Schottky type is more suitable for high-frequency applications, while the Standard type is better for low-frequency applications.  3. The Schottky type has a higher reverse leakage current than the Standard type.  4. The Schottky type has a higher maximum operating temperature than the Standard type.