web counter

STMicroelectronics RBO series TVS Diodes

Introduction, stock information and FAQs of RBO series TVS Diodes

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics RBO series TVS Diodes.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
RBO40-40GTVS DIODE 20V 40V D2PAK0RFQ
RBO40-40TTVS DIODE 20VWM 40VC TO220AB0RFQ
RBO40-40G-TRTVS DIODE 20VWM 40VC D2PAK1000RFQ
RBO08-40GTVS DIODE 20V 40V D2PAK25BUY
RBO08-40TTVS DIODE 20VWM 40VC TO220AB0RFQ
RBO08-40G-TRCircuit Protection Misc Reversed Battery and Overvoltage Protection0RFQ
Technical Documents

Description


STMicroelectronics RBO series TVS (Transient Voltage Suppressor) diodes are designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD) and other transient voltage events. These devices are available in a variety of packages and are designed to provide a low clamping voltage and fast response time. The RBO series is ideal for applications such as automotive, industrial, and consumer electronics. The devices are RoHS compliant and feature a low leakage current, low capacitance, and high surge capability.



Features


* Low capacitance: The STMicroelectronics RBO series TVS diodes feature a low capacitance of 0.2pF, which helps to reduce signal distortion and improve signal integrity.

* High surge capability: The RBO series TVS diodes are designed to withstand high surge currents up to 1.5kA, making them suitable for use in high-voltage applications.

* Low clamping voltage: The RBO series TVS diodes feature a low clamping voltage of 5V, which helps to reduce power dissipation and improve system efficiency.

* RoHS compliant: The RBO series TVS diodes are RoHS compliant, making them suitable for use in a wide range of applications.



Applications


* Automotive: The RBO series TVS diodes are suitable for use in automotive applications, such as in-vehicle infotainment systems, powertrain systems, and safety systems.

* Industrial: The RBO series TVS diodes are suitable for use in industrial applications, such as motor control systems, power supplies, and industrial automation systems.

* Consumer electronics: The RBO series TVS diodes are suitable for use in consumer electronics, such as smartphones, tablets, and other portable devices.


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics RBO series TVS - Diodes?

1. Littelfuse SMBJ Series TVS Diodes 2. Bourns SMBJ Series TVS Diodes 3. Vishay SMAJ Series TVS Diodes 4. ON Semiconductor SMBJ Series TVS Diodes 5. NXP SMAJ Series TVS Diodes 6. Infineon SMBJ Series TVS Diodes 7. Diodes Incorporated SMBJ Series TVS Diodes 8. Fairchild SMAJ Series TVS Diodes 9. Microchip SMBJ Series TVS Diodes 10. Texas Instruments SMBJ Series TVS Diodes

What are the differences between the types of STMicroelectronics RBO series TVS - Diodes?

The STMicroelectronics RBO series TVS - Diodes are available in three different types:  1. RBO-TVS: These are unidirectional TVS diodes that are designed to protect against transient voltage surges. They are available in a variety of voltage ratings and can be used in a variety of applications.  2. RBO-TVS-A: These are bidirectional TVS diodes that are designed to protect against transient voltage surges. They are available in a variety of voltage ratings and can be used in a variety of applications.  3. RBO-TVS-B: These are bidirectional TVS diodes that are designed to protect against transient voltage surges. They are available in a variety of voltage ratings and can be used in a variety of applications. They also feature a built-in ESD protection circuit.