web counter

STMicroelectronics SLVU series TVS Diodes

Introduction, stock information and FAQs of SLVU series TVS Diodes

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics SLVU series TVS Diodes.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SLVU2.8-4A1TVS DIODE 2.8VWM 15VC 8SOIC7500RFQ
SLVU2.8-8A1TVS DIODE 2.8V 15V 8SOIC0RFQ
Technical Documents

Description


STMicroelectronics SLVU series TVS diodes are designed to protect sensitive electronic components from overvoltage transients. These devices are available in a variety of packages and are designed to provide a low clamping voltage and fast response time. The SLVU series is ideal for applications such as automotive, industrial, and consumer electronics. The devices feature a low capacitance and low leakage current, making them suitable for high-speed data line protection. The SLVU series is also RoHS compliant and halogen-free, making them an environmentally friendly choice.



Features


* Low capacitance: The STMicroelectronics SLVU series TVS diodes feature a low capacitance of 0.2pF, which helps to reduce signal distortion and improve signal integrity.

* Low clamping voltage: The SLVU series TVS diodes have a low clamping voltage of 5.5V, which helps to protect sensitive components from overvoltage.

* High surge capability: The SLVU series TVS diodes have a high surge capability of up to 8A, which helps to protect against high-energy transients.



Applications


* Automotive: The SLVU series TVS diodes are suitable for use in automotive applications, such as in-vehicle infotainment systems, powertrain control systems, and body control systems.

* Industrial: The SLVU series TVS diodes are suitable for use in industrial applications, such as motor control systems, power supplies, and industrial automation systems.

* Consumer electronics: The SLVU series TVS diodes are suitable for use in consumer electronics, such as smartphones, tablets, and other portable devices.


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics SLVU series TVS - Diodes?

1. Littelfuse SIDACtor Series TVS Diodes 2. Bourns Transil Series TVS Diodes 3. Vishay Transil Series TVS Diodes 4. ON Semiconductor Transil Series TVS Diodes 5. Infineon Transil Series TVS Diodes 6. NXP Transil Series TVS Diodes 7. ROHM Transil Series TVS Diodes 8. Semtech Transil Series TVS Diodes 9. Diodes Incorporated Transil Series TVS Diodes 10. Nexperia Transil Series TVS Diodes

What are the differences between the types of STMicroelectronics SLVU series TVS - Diodes?

The STMicroelectronics SLVU series TVS - Diodes are available in three different types: Uni-directional, Bi-directional, and Multi-directional.   Uni-directional TVS Diodes are designed to protect against voltage transients in one direction only. They are typically used in applications where the transient voltage is expected to come from one direction only, such as in power supply lines.  Bi-directional TVS Diodes are designed to protect against voltage transients in both directions. They are typically used in applications where the transient voltage is expected to come from both directions, such as in data lines.  Multi-directional TVS Diodes are designed to protect against voltage transients in multiple directions. They are typically used in applications where the transient voltage is expected to come from multiple directions, such as in high-speed signal lines.