web counter

STMicroelectronics SM2T, TRANSIL™ series TVS Diodes

Introduction, stock information and FAQs of SM2T, TRANSIL™ series TVS Diodes

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics SM2T, TRANSIL™ series TVS Diodes.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SMA6F170AAUTOMOTIVE 600 W 170 V TVS IN SM11006BUY
SMA6F100AAUTOMOTIVE 600 W 100 V TVS IN SM4052BUY
P6KE18ARLTVS DIODE 15.3VWM 32.5VC DO150RFQ
BZW04-26BTVS DIODE 25.6VWM 53.5VC DO1572000RFQ
BZW04-23BTVS DIODE 23.1VWM 48.3VC DO150RFQ
P6KE7V5CATVS DIODE 6.4VWM 14.5VC DO150RFQ
P6KE33ARLTVS DIODE 28VWM 59VC DO155897BUY
SMA4F8.5A400 W TVS IN SMA FLAT11848BUY
SMA4F85A400 W 85 V TVS IN SMA FLAT0RFQ
SMA6J188A-TRTVS DIODE 188V 323V SMA50000RFQ
1.5KE7V5ARLTVS DIODE 6.4VWM 14.5VC DO201375BUY
SM4T21CAYTVS DIODE 18VWM 39.3VC SMA44560BUY
SM4T7V6AYTVS DIODE 6.5VWM 14.5VC SMA6BUY
SMA4F20A400 W TVS IN SMA FLAT11846BUY
SMA4F14ASMA4FXXA Series 400 W 14 V Uni-Directional SMT TVS Diode - DO-221AC6211BUY
SMA4F10A400 W TVS IN SMA FLAT20892RFQ
SMA4F11A400 W TVS IN SMA FLAT9975RFQ
SM6HT30ATVS DIODE 25.6V 41.5V SMB83500BUY
SMA4F70A400 W 70 V TVS IN SMA FLAT8979BUY
SMA6T47AYTVS DIODE 40VWM 73.6VC SMA3760BUY
Technical Documents

Description


STMicroelectronics SM2T TRANSIL™ series TVS diodes are designed to protect sensitive electronic components from transient overvoltage. They are designed to provide a high level of protection against electrical transients caused by lightning, electrostatic discharge (ESD), and other sources. The SM2T series features a low clamping voltage, fast response time, and low leakage current. The SM2T series is available in a variety of packages, including SOT-23, SOT-223, and SOT-89. The SM2T series is ideal for use in automotive, industrial, and consumer applications.



Features


* Low clamping voltage

* Low leakage current

* High surge capability

* High reliability

* RoHS compliant



Applications


* Automotive

* Industrial

* Telecommunications

* Consumer electronics

* Computer peripherals

* Power supplies

* Lighting

* Medical equipment


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics SM2T, TRANSIL™ series TVS - Diodes?

1. Littelfuse SM2T Series TVS Diodes 2. Bourns SM2T Series TVS Diodes 3. Vishay SM2T Series TVS Diodes 4. ON Semiconductor SM2T Series TVS Diodes 5. Infineon SM2T Series TVS Diodes 6. NXP SM2T Series TVS Diodes 7. Diodes Incorporated SM2T Series TVS Diodes 8. ROHM Semiconductor SM2T Series TVS Diodes 9. Fairchild Semiconductor SM2T Series TVS Diodes 10. Texas Instruments SM2T Series TVS Diodes

What are the differences between the types of STMicroelectronics SM2T, TRANSIL™ series TVS - Diodes?

The STMicroelectronics SM2T TRANSIL™ series TVS - Diodes are available in three different types:  1. SM2TxxA: These are unidirectional TVS diodes that are designed to protect against transient overvoltage events. They are available in a variety of voltage ratings and are suitable for use in a wide range of applications.  2. SM2TxxB: These are bidirectional TVS diodes that are designed to protect against transient overvoltage events. They are available in a variety of voltage ratings and are suitable for use in a wide range of applications.  3. SM2TxxC: These are bidirectional TVS diodes that are designed to protect against transient overvoltage events and also provide ESD protection. They are available in a variety of voltage ratings and are suitable for use in a wide range of applications.