web counter

STMicroelectronics SM6T, TRANSIL™ series TVS Diodes

Introduction, stock information and FAQs of SM6T, TRANSIL™ series TVS Diodes

In this article, you will be informed about the features, applications, PDF datasheets, alternative items, and the most recent stock and cost data of STMicroelectronics SM6T, TRANSIL™ series TVS Diodes.

Applications

  • Advanced driver assistance systems (ADAS)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
P6KE18ARLTVS DIODE 15.3VWM 32.5VC DO150RFQ
SMA6F170AAUTOMOTIVE 600 W 170 V TVS IN SM11006BUY
SMA6F100AAUTOMOTIVE 600 W 100 V TVS IN SM4052BUY
P6KE33ARLTVS DIODE 28VWM 59VC DO155897BUY
BZW04-26BTVS DIODE 25.6VWM 53.5VC DO1572000RFQ
BZW04-23BTVS DIODE 23.1VWM 48.3VC DO150RFQ
P6KE7V5CATVS DIODE 6.4VWM 14.5VC DO150RFQ
SMA4F8.5A400 W TVS IN SMA FLAT11848BUY
SMA4F85A400 W 85 V TVS IN SMA FLAT0RFQ
SMA6J188A-TRTVS DIODE 188V 323V SMA50000RFQ
1.5KE7V5ARLTVS DIODE 6.4VWM 14.5VC DO201375BUY
SM4T21CAYTVS DIODE 18VWM 39.3VC SMA44560BUY
SM4T7V6AYTVS DIODE 6.5VWM 14.5VC SMA6BUY
SMA4F20A400 W TVS IN SMA FLAT11846BUY
SMA4F14ASMA4FXXA Series 400 W 14 V Uni-Directional SMT TVS Diode - DO-221AC6211BUY
SMA4F10A400 W TVS IN SMA FLAT20892RFQ
SMA4F11A400 W TVS IN SMA FLAT9975RFQ
SM6HT30ATVS DIODE 25.6V 41.5V SMB83500BUY
SMA4F70A400 W 70 V TVS IN SMA FLAT8979BUY
SMA6T47AYTVS DIODE 40VWM 73.6VC SMA3760BUY
Technical Documents

STMicroelectronics SM6T, TRANSIL™ series TVS - Diodes are designed to protect sensitive electronic components from voltage transients caused by lightning, electrostatic discharge (ESD), and other transient voltage events. These devices are available in a variety of packages, including SOT-23, SOT-223, and SOT-89, and feature low clamping voltage, low leakage current, and fast response time. The SM6T series is ideal for applications such as automotive, industrial, and consumer electronics.


Features


* Low clamping voltage

* Low leakage current

* High surge capability

* High reliability

* RoHS compliant


Applications


* Automotive

* Industrial

* Telecommunications

* Consumer electronics

* Computer peripherals

* Power supplies

* Lighting

* Medical equipment

* Automation systems


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics SM6T, TRANSIL™ series TVS - Diodes?

1. Littelfuse SM6T Series TVS Diodes 2. Bourns SM6T Series TVS Diodes 3. Vishay SM6T Series TVS Diodes 4. ON Semiconductor SM6T Series TVS Diodes 5. Infineon SM6T Series TVS Diodes 6. NXP SM6T Series TVS Diodes 7. Diodes Incorporated SM6T Series TVS Diodes 8. Texas Instruments SM6T Series TVS Diodes 9. Fairchild Semiconductor SM6T Series TVS Diodes 10. Microchip Technology SM6T Series TVS Diodes

What are the differences between the types of STMicroelectronics SM6T, TRANSIL™ series TVS - Diodes?

The STMicroelectronics SM6T TRANSIL™ series TVS - Diodes are available in three different types:  1. SM6T Series: These are unidirectional TVS diodes designed to protect against transient overvoltage events. They are available in a variety of voltage ratings and package sizes.  2. SM6T-L Series: These are bidirectional TVS diodes designed to protect against transient overvoltage events. They are available in a variety of voltage ratings and package sizes.  3. SM6T-H Series: These are bidirectional TVS diodes designed to protect against high-energy transient overvoltage events. They are available in a variety of voltage ratings and package sizes.