web counter

STMicroelectronics SMA6J, TRANSIL™ series TVS Diodes

Introduction, stock information and FAQs of SMA6J, TRANSIL™ series TVS Diodes

In this article, you will be informed about the features, applications, PDF datasheets, alternative items, and the most recent stock and cost data of STMicroelectronics SMA6J, TRANSIL™ series TVS Diodes.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
SMA6F170AAUTOMOTIVE 600 W 170 V TVS IN SM11006BUY
SMA6F100AAUTOMOTIVE 600 W 100 V TVS IN SM4052BUY
P6KE18ARLTVS DIODE 15.3VWM 32.5VC DO150RFQ
BZW04-26BTVS DIODE 25.6VWM 53.5VC DO1572000RFQ
BZW04-23BTVS DIODE 23.1VWM 48.3VC DO150RFQ
P6KE7V5CATVS DIODE 6.4VWM 14.5VC DO150RFQ
P6KE33ARLTVS DIODE 28VWM 59VC DO155897BUY
SMA4F8.5A400 W TVS IN SMA FLAT11848BUY
SMA4F85A400 W 85 V TVS IN SMA FLAT0RFQ
SMA6J188A-TRTVS DIODE 188V 323V SMA50000RFQ
1.5KE7V5ARLTVS DIODE 6.4VWM 14.5VC DO201375BUY
SM4T21CAYTVS DIODE 18VWM 39.3VC SMA44560BUY
SM4T7V6AYTVS DIODE 6.5VWM 14.5VC SMA6BUY
SMA4F20A400 W TVS IN SMA FLAT11846BUY
SMA4F14ASMA4FXXA Series 400 W 14 V Uni-Directional SMT TVS Diode - DO-221AC6211BUY
SMA4F10A400 W TVS IN SMA FLAT20892RFQ
SMA4F11A400 W TVS IN SMA FLAT9975RFQ
SM6HT30ATVS DIODE 25.6V 41.5V SMB83500BUY
SMA4F70A400 W 70 V TVS IN SMA FLAT8979BUY
SMA6T47AYTVS DIODE 40VWM 73.6VC SMA3760BUY
Technical Documents

STMicroelectronics SMA6J, TRANSIL™ series TVS - Diodes are designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. These devices are designed to protect against high-energy transients such as ESD, EFT, and lightning. They feature low clamping voltage, low leakage current, and fast response time. The SMA6J series is available in a variety of packages, including SMA, SMB, SMC, and SMD. They are suitable for a wide range of applications, including automotive, industrial, and consumer electronics.


Features


* Low clamping voltage

* Low leakage current

* High surge capability

* High reliability

* RoHS compliant


Applications


* Automotive

* Industrial

* Telecommunications

* Consumer electronics

* Computer peripherals

* Power supplies

* Lighting

* Medical equipment


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics SMA6J, TRANSIL™ series TVS - Diodes?

1. Littelfuse SMBJ6.0A-TR 2. Bourns SMBJ6.0A-TR 3. ON Semiconductor SMBJ6.0A-TR 4. Vishay SMBJ6.0A-TR 5. Diodes Incorporated SMBJ6.0A-TR 6. Infineon Technologies SMBJ6.0A-TR 7. NXP Semiconductors SMBJ6.0A-TR 8. ROHM Semiconductor SMBJ6.0A-TR 9. STMicroelectronics SMBJ6.0A-TR 10. Texas Instruments SMBJ6.0A-TR

What are the differences between the types of STMicroelectronics SMA6J, TRANSIL™ series TVS - Diodes?

The SMA6J and TRANSIL™ series TVS - Diodes are both manufactured by STMicroelectronics and are designed to protect sensitive electronic components from voltage transients.  The main difference between the two is that the SMA6J is a unidirectional device, meaning it only protects against voltage transients in one direction, while the TRANSIL™ series TVS - Diodes are bidirectional, meaning they protect against voltage transients in both directions. The SMA6J also has a lower peak pulse power rating than the TRANSIL™ series TVS - Diodes. Additionally, the SMA6J has a lower clamping voltage than the TRANSIL™ series TVS - Diodes.