web counter

STMicroelectronics SMAJ, TRANSIL™ series TVS Diodes

Introduction, stock information and FAQs of SMAJ, TRANSIL™ series TVS Diodes

In this article, you will be informed about the features, applications, PDF datasheets, alternative items, and the most recent stock and cost data of STMicroelectronics SMAJ, TRANSIL™ series TVS Diodes.

Applications

  • Portable electronics
  • Lighting
  • Medical
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
P6KE18ARLTVS DIODE 15.3VWM 32.5VC DO150RFQ
SMA6F170AAUTOMOTIVE 600 W 170 V TVS IN SM11006BUY
SMA6F100AAUTOMOTIVE 600 W 100 V TVS IN SM4052BUY
P6KE33ARLTVS DIODE 28VWM 59VC DO155897BUY
BZW04-26BTVS DIODE 25.6VWM 53.5VC DO1572000RFQ
BZW04-23BTVS DIODE 23.1VWM 48.3VC DO150RFQ
P6KE7V5CATVS DIODE 6.4VWM 14.5VC DO150RFQ
SMA4F8.5A400 W TVS IN SMA FLAT11848BUY
SMA4F85A400 W 85 V TVS IN SMA FLAT0RFQ
SMA6J188A-TRTVS DIODE 188V 323V SMA50000RFQ
1.5KE7V5ARLTVS DIODE 6.4VWM 14.5VC DO201375BUY
SM4T21CAYTVS DIODE 18VWM 39.3VC SMA44560BUY
SM4T7V6AYTVS DIODE 6.5VWM 14.5VC SMA6BUY
SMA4F20A400 W TVS IN SMA FLAT11846BUY
SMA4F14ASMA4FXXA Series 400 W 14 V Uni-Directional SMT TVS Diode - DO-221AC6211BUY
SMA4F10A400 W TVS IN SMA FLAT20892RFQ
SMA4F11A400 W TVS IN SMA FLAT9975RFQ
SM6HT30ATVS DIODE 25.6V 41.5V SMB83500BUY
SMA4F70A400 W 70 V TVS IN SMA FLAT8979BUY
SMA6T47AYTVS DIODE 40VWM 73.6VC SMA3760BUY
Technical Documents

STMicroelectronics SMAJ, TRANSIL™ series TVS (Transient Voltage Suppressor) diodes are designed to protect sensitive electronic components from voltage transients induced by lightning and other transient voltage events. These devices are designed to clamp the voltage to a safe level and provide a low impedance path to ground for the transient current. They are available in a variety of packages and voltage ratings, making them suitable for a wide range of applications. The SMAJ series is designed to protect against ESD (electrostatic discharge) and other transient voltage events. They feature low clamping voltage, fast response time, and low leakage current. The SMAJ series is ideal for protecting sensitive electronic components from voltage transients.


Features


* Low clamping voltage

* Low leakage current

* High surge capability

* High reliability

* RoHS compliant


Applications


* Automotive

* Industrial

* Telecommunications

* Consumer electronics

* Computer peripherals

* Power supplies

* Lighting

* Medical equipment

* Portable electronics


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics SMAJ, TRANSIL™ series TVS - Diodes?

1. Littelfuse SMBJ, Transient Voltage Suppressor (TVS) Diodes 2. Bourns SMBJ, Transient Voltage Suppressor (TVS) Diodes 3. Vishay SMBJ, Transient Voltage Suppressor (TVS) Diodes 4. ON Semiconductor SMBJ, Transient Voltage Suppressor (TVS) Diodes 5. Diodes Incorporated SMBJ, Transient Voltage Suppressor (TVS) Diodes 6. Infineon Technologies SMBJ, Transient Voltage Suppressor (TVS) Diodes 7. NXP Semiconductors SMBJ, Transient Voltage Suppressor (TVS) Diodes 8. Fairchild Semiconductor SMBJ, Transient Voltage Suppressor (TVS) Diodes 9. Texas Instruments SMBJ, Transient Voltage Suppressor (TVS) Diodes 10. ON Semiconductor SMCJ, Transient Voltage Suppressor (TVS) Diodes

What are the differences between the types of STMicroelectronics SMAJ, TRANSIL™ series TVS - Diodes?

The SMAJ series of Transil™ TVS diodes from STMicroelectronics are designed to protect sensitive electronic components from transient voltage spikes. They are available in a variety of configurations, including unidirectional and bidirectional, with different breakdown voltages and clamping voltages. The main differences between the types of SMAJ series TVS diodes are their breakdown voltage, clamping voltage, and peak pulse power ratings. The breakdown voltage is the voltage at which the diode begins to conduct current, while the clamping voltage is the maximum voltage the diode can withstand before it begins to conduct current. The peak pulse power rating is the maximum amount of power the diode can handle before it fails.