web counter

STMicroelectronics STripFET™ series Transistors - FETs, MOSFETs - Single

Introduction, stock information and FAQs of STripFET™ series Single MOSFETs Transistors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics STripFET™ series Single MOSFETs Transistors.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
STFU24N60M2MOSFET N-CH 600V 18A TO-220FP400RFQ
STI24N60M6NCHANNEL 600 V 105 MOHM TYP. 22340RFQ
STW38N65M5-4MOSFET N-CH 650V 30A TO247-4L720RFQ
STWA75N60M6N-CHANNEL 600 V 32 MOHM TYP. 729000RFQ
STWA68N60M6N-CHANNEL 600 V 35 MOHM TYP. 63590RFQ
STP130N8F7MOSFET N-CHANNEL 80V 80A TO2201000RFQ
STWA70N65DM6N-CHANNEL 650 V, 0.035 OHM TYP.,30RFQ
STH260N6F6-6MOSFET POWER MOSFET20000RFQ
STFI13N95K3MOSFET N CH 950V 10A I2PAKFP4000RFQ
STI34N65M5MOSFET N-CH 650V 28A I2PAK1220RFQ
STFI24NM60NMOSFET N-Ch 600V 0.168 Ohm 17A MDmesh II1217RFQ
STI400N4F6MOSFET N-CH 40V 120A I2PAK829RFQ
STP17N62K3MOSFET N-CH 620V 15A TO-22024750RFQ
STWA75N60DM6N-CHANNEL 600 V, 0.032 OHM TYP.,338RFQ
STL33N60DM6N-CHANNEL 600 V, 125 MOHM TYP.,2735RFQ
STH265N6F6-6AGMOSFET N-CH 60V 180A H2PAK-620000RFQ
STP140N4F6MOSFET N-CHANNEL 40V 80A TO2200RFQ
STI20N60M2-EPMOSFET N-CHANNEL 600V 13A TO2200RFQ
STW20N60M2-EPMOSFET N-CHANNEL 600V 13A TO247100RFQ
STFU14N80K5N-CHANNEL 800 V, 0.400 OHM TYP.,166000RFQ
Technical Documents

STMicroelectronics STripFET™ series Transistors are a family of advanced power MOSFETs designed to provide superior performance in a wide range of applications. These transistors feature low on-resistance, low gate charge, and low gate-source capacitance, making them ideal for high-efficiency power conversion. They also feature a wide range of breakdown voltages, from 30V to 500V, allowing them to be used in a variety of applications. STripFET™ transistors are designed to provide superior performance in a wide range of applications, from automotive to consumer electronics.


Features


1. Low on-resistance: STripFET™ series transistors offer low on-resistance, allowing for higher current flow and improved efficiency.

2. Low gate charge: STripFET™ series transistors feature low gate charge, which reduces switching losses and improves system performance.

3. Low input capacitance: STripFET™ series transistors feature low input capacitance, which reduces switching losses and improves system performance.

4. Low thermal resistance: STripFET™ series transistors feature low thermal resistance, which helps to reduce power dissipation and improve system reliability.


Applications


1. Automotive: STripFET™ series transistors are used in automotive applications such as powertrain, body electronics, and safety systems.

2. Industrial: STripFET™ series transistors are used in industrial applications such as motor control, power supplies, and lighting.

3. Consumer: STripFET™ series transistors are used in consumer applications such as home appliances, consumer electronics, and gaming systems.

4. Medical: STripFET™ series transistors are used in medical applications such as imaging, diagnostics, and monitoring systems.


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics STripFET™ series Transistors - FETs, MOSFETs - Single?

1. Infineon OptiMOS™ series Transistors - FETs, MOSFETs - Single 2. ON Semiconductor N-Channel MOSFETs - Single 3. Vishay Siliconix SiR series Transistors - FETs, MOSFETs - Single 4. Texas Instruments TPS series Transistors - FETs, MOSFETs - Single 5. Fairchild Semiconductor FQP series Transistors - FETs, MOSFETs - Single 6. Diodes Incorporated APM series Transistors - FETs, MOSFETs - Single 7. ROHM Semiconductor MOSFETs - Single 8. NXP Semiconductors BUK series Transistors - FETs, MOSFETs - Single 9. Renesas Electronics MOSFETs - Single 10. Toshiba Semiconductor TK series Transistors - FETs, MOSFETs - Single

What are the differences between the types of STMicroelectronics STripFET™ series Transistors - FETs, MOSFETs - Single?

STripFET™ FETs: FETs (Field Effect Transistors) are unipolar transistors that use an electric field to control the flow of current. They are used in a variety of applications, including amplifiers, switches, and voltage regulators. STripFET™ FETs are designed to provide superior performance in high-frequency applications.  STripFET™ MOSFETs: MOSFETs (Metal Oxide Semiconductor Field Effect Transistors) are also unipolar transistors, but they use a metal oxide layer to control the flow of current. They are used in a variety of applications, including power management, switching, and signal processing. STripFET™ MOSFETs are designed to provide superior performance in high-frequency applications.  STripFET™ Single: Single STripFET™ transistors are designed to provide superior performance in high-frequency applications. They are available in both FET and MOSFET versions, and are designed to provide superior performance in high-frequency applications.